TPA Motion Datasheets for Slewing Rings and Turntable Bearings
Slewing rings and turntable bearings can accommodate axial, radial and moment loads. They are not mounted in a housing or on a shaft, but are instead mounted directly to a seating surface via mounting holes.
Slewing Rings and Turntable Bearings: Learn more
| Product Name | Notes |
|---|---|
| Flat Mount Bearings are extremely high precision four point contact rotary bearings design for quick mounting via threaded holes in both the inner and outer rings These bearings can replace... | |
| Slew Bearings (sometimes referred to as slewing ring bearings) are 4 point contact large cross section type ball bearings that have holes in both the inner and outer rings for... | |
| Slewing drive bearings are usually found in application such as: wind turbines, heavy load transporters, solar trackers, harbor cranes, hydraulic equipment, crane steering mechanisms, automation systems, heavy load manipulators, yaw... | |
| Turntable bearings (sometimes referred to as slewing ring bearings) are 4 point contact thin section type ball bearings that have holes in both the inner and outer rings for easy... |