TPA Motion Datasheets for Ball Bearings

Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings.
Ball Bearings: Learn more

Product Name Notes
Flat Mount Bearings are extremely high precision four point contact rotary bearings design for quick mounting via threaded holes in both the inner and outer rings These bearings can replace...
Slew Bearings (sometimes referred to as slewing ring bearings) are 4 point contact large cross section type ball bearings that have holes in both the inner and outer rings for...
Slewing drive bearings are usually found in application such as: wind turbines, heavy load transporters, solar trackers, harbor cranes, hydraulic equipment, crane steering mechanisms, automation systems, heavy load manipulators, yaw...
Turntable bearings (sometimes referred to as slewing ring bearings) are 4 point contact thin section type ball bearings that have holes in both the inner and outer rings for easy...