Transducer Techniques, LLC Datasheets for Force and Load Sensors

Force and load sensors covers electrical sensing devices used to measure tension, compression, and shear forces.
Force and Load Sensors: Learn more

Product Name Notes
CLC SERIES CAPACITY RANGES: 50,000, 100,000, 200,000, 300,000, 400,000 lb Our CLC Series is our high capacity compression only load cell, featuring low profile compact size for a wide range...
CLP SERIES CAPACITY RANGES: 750, 1,500, 3,000, 6,000, 12,500, 18,000, 30,000 lb Our CLP Series clevis load pins are used most often where pins or large bolts would normally be...
DSM SERIES CAPACITY RANGES: 100, 200, 500, 1,000, 2,000, 2,500, 5,000, 8,000, 10,000 lb The DSM Series Dual Stud Mount load cells are supplied with a stud at each end...
EBB SERIES CAPACITY RANGES: 1, 2, 5,10 Kg. The EBB Series is a economical low capacity bending beam load cell suitable for use in a variety of industrial and OEM...
ESP SERIES CAPACITY RANGES: 6, 10, 15, 20, 25, 30, 35 Kg. The ESP Series is a economical, high accurate single point bending beam load cell. It is ideal for...
GSO SERIES CAPACITY RANGES: 10, 25, 30, 50, 100, 150, 250, 500, 1,000 GRAMS The GS0 Series Load Cells can be utilized in tension or compression or both with excellent...
HFG SERIES CAPACITY RANGES: 11, 45, 110 lb The HFG series is a pocket sized hand held high quality digital force gauge. Overall, this force gauge is the most useful...
HSW SERIES CAPACITY RANGES: 500, 1,000, 2,000, 3,000, 5,000, 10,000, 20,000, 30,000, 50,000 lb The HSW Series Load Cell is hermetically sealed for use in harsh industrial environments. All ranges...
LBC SERIES CAPACITY RANGES: 100, 250, 500, 750, 1,000, 2,000, 3,000, 5,000, 10,000, 15,000, 20,000, 30,000, 50,000 lb The LBC Series (Load Button) load cells are offered for compression only...
LBM SERIES CAPACITY RANGES: 50, 100, 200, 500, 1,000, 2,000, 2,500, 5,000, 8,000, 10,000 lb The LBM Series (Load Button) load cells are offered for compression only applications where space...
LBO SERIES CAPACITY RANGES: 100, 250, 500, 750, 1,000, 2,000, 3,000, 5,000, 10,000, 15,000, 20,000, 30,000, 50,000 lb The LBO Series (Load Button) load cells are offered for compression only...
LPO SERIES CAPACITY RANGES: 500, 1,000, 2,000, 3,000, 5,000, 10,000, 20,000 lb The LPO Series is the ultimate in low profile. This tension and compression load cell is manufactured from...
LPU SERIES CAPACITY RANGES: 100, 250, 500, 1,000, 2,000, 3,000, 4,000, 5,000, 7,500, 10,000, 15,000, 20,000, 30,000, 50,000 lb Our LPU Series are low profile, universal tension or compression "pancake"...
LSP SERIES CAPACITY RANGES: 1, 2, 5,10 Kg. The LSP Series is a low capacity, low cost, high accurate single point bending beam load cell. It is ideal for OEM...
LWO SERIES CAPACITY RANGES: 2,400 THROUGH 300,000 lb The LW0 Series are washer shaped, strain gage based load cells that have been most commonly used in fastener testing and thru...
MDB SERIES CAPACITY RANGES: 2.5, 5, 10, 25, 50, 75, 100 lb The MDB Series Load Cells was designed to help fill the growing need for a greater selection of...
MLC SERIES CAPACITY RANGES: 2,000, 3,000, 5,000, 7,500, 10,000, 15,000, 20,000, 30,000 lb The MLC Series is our miniature high capacity compression only load cell/force sensor, featuring low profile compact...
MLP SERIES CAPACITY RANGES: 10, 25, 50, 75, 100, 150, 200, 300, 500, 750, 1,000 lb The model MLP Series load cells were designed with economy as first priority. They...
SBL SERIES CAPACITY RANGES: 500, 1,000, 2,000, 2,500, 3,000, 4,000, 5,000, 10,000, 15,000, 20,000 lb The SBL Series heavy duty shear beam load cells are ideal for process weighing and...
SBO SERIES CAPACITY RANGES: 50, 100, 200, 300, 500, 750, 1,000, 2,000, 3,000, 5,000 lb SB0 Series load cells are offered for tension or compression applications for precision weight and...
SLB SERIES CAPACITY RANGES: 25, 50, 100, 250, 500, 750, 1,000 lb The SLB Series Subminiature load cells (Load Buttons) are offered for compression only applications where space is limited.
SPL SERIES CAPACITY RANGES: 65, 100, 150, 200, 300, 500 Kg. The SPL Series single point load cell simplifies scale designs, packaging machinery and other industrial weighing equipment. Their single...
SSM SERIES CAPACITY RANGES: 100, 200, 500, 1,000, 2,000, 2,500, 5,000, 8,000, 10,000 lb The SSM Series Surface Stud Mount load cells were designed to be surface mounted with the...
SWO SERIES CAPACITY RANGES: 1,000, 2,000, 3,000, 5,000, 10,000, 20,000, 30,000, 50,000 lb We designed the SW0 Series Load Cell as an economical solution for applications that require force measurement...
SWP SERIES CAPACITY RANGES: 1,000, 2,000, 3,000, 5,000, 10,000, 20,000, 50,000 lb Our SWP Series low profile shear web load cells are an excellent choice for applications that require ultra...
TBS SERIES CAPACITY RANGES: .25, .50, 1, 2, 5, 10, 20, 40 lb The TBS Series thin beam force sensors many different parameters found in medical instrumentation, home appliances, process...
THA SERIES CAPACITY RANGES: 50, 100, 250, 500 lb Our THA Series through hole donut load cells offer an outside diameter of 1.00 inches and up to two different through...
THB SERIES CAPACITY RANGES: 100, 250, 500, 1,000, 2,000 lb Our THB Series through hole donut load cells offer an outside diameter of 1.50 inches and up to four different...
THC SERIES CAPACITY RANGES: 250, 500, 1,000, 2,000, 3,000, 5,000, 7,500, 10,000 lb Our THC Series through hole donut load cells offer an outside diameter of 2.00 inches and up...
THD SERIES CAPACITY RANGES: 2,000, 3,000, 5,000, 7,500, 10,000, 15,000, 20,000, 30,000, 50,000 lb Our THD Series through hole donut load cells offer an outside diameter of 3.00 inches and...
TLL SERIES CAPACITY RANGES: 5K, 10K, 20K, 30K, 50K lb Our TLL Series load cells are offered as an economical method for accurately measuring in line tension forces. Best results...