Transducer Techniques, LLC Load Cell LCARTC

Description
LOAD CELL, TWO POLE, PUSH BUTTON SHUNT CALIBRATION NETWORK, SUPPLY VOLTAGE 12-26 VDC, SELECTABLE FILTER 100 HZ TO 30KHZ, BRIDGE EXCITATION 5 TO 10VDC, BRIDGE SENSITIVITY 0.5 MV/V TO 10 MV/V. FREE 2 YEAR RADWELL WARRANTY
Description
LOAD CELL, TWO POLE, PUSH BUTTON SHUNT CALIBRATION NETWORK, SUPPLY VOLTAGE 12-26 VDC, SELECTABLE FILTER 100 HZ TO 30KHZ, BRIDGE EXCITATION 5 TO 10VDC, BRIDGE SENSITIVITY 0.5 MV/V TO 10 MV/V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Load Cell - 56267147 - Radwell International
Willingboro, NJ, United States
Load Cell
56267147
Load Cell 56267147
LOAD CELL, TWO POLE, PUSH BUTTON SHUNT CALIBRATION NETWORK, SUPPLY VOLTAGE 12-26 VDC, SELECTABLE FILTER 100 HZ TO 30KHZ, BRIDGE EXCITATION 5 TO 10VDC, BRIDGE SENSITIVITY 0.5 MV/V TO 10 MV/V. FREE 2 YEAR RADWELL WARRANTY

LOAD CELL, TWO POLE, PUSH BUTTON SHUNT CALIBRATION NETWORK, SUPPLY VOLTAGE 12-26 VDC, SELECTABLE FILTER 100 HZ TO 30KHZ, BRIDGE EXCITATION 5 TO 10VDC, BRIDGE SENSITIVITY 0.5 MV/V TO 10 MV/V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Force and Load Sensors
Product Number 56267147
Product Name Load Cell
Device Sensor Element / Chip
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-300N-E1-K1-G0 - KZ-011-0400-300N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL211 - ABB Measurement & Analytics
Specs
Force Rating 4496 to 11240 lbs (2039 to 5098 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
MR07-200 - Force sensor, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN - MR07-200 - Mark-10 Corporation
Specs
Force Rating 225 lbs (102 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details