Transducer Techniques, LLC Datasheets for Signal Conditioners
Signal conditioners provide amplification, filtering, converting, and other processes required to make sensor output suitable for reading by computer boards.
Signal Conditioners: Learn more
| Product Name | Notes |
|---|---|
| MODEL DPM-2 The voltage-to-frequency microprocessor makes Transducer Technique's 4-digit panel mount meters the ideal solution for meeting the measurement, display and control requirements of noisy industrial applications, OEMs and system... | |
| MODEL LCA-9PC The LCA-9PC Module provides low-cost, dedicated signal conditioning for a single bridge type load cell or torque sensor. Model LCA-9PC comes with DB9 male and female connectors, which... | |
| MODEL LCA-RTC The LCA-RTC Module provide low-cost, dedicated signal conditioning for a single bridge type load cell or torque sensor. Model LCA-RTC comes with removable screw-clamp terminal connectors, which accept... | |
| MODEL TIO-3000 The TIO-3000 System was originally designed to perform precision summing on 2, 3 , or 4 load cell signals for weighing applications. Development has progressed into accessory modules... | |
| MODEL TMO-2 The TMO-2 Transducer Modules is a complete differential amplifier/signal conditioners with self contained power. The units provide excitation, balance and span adjustment via precision 10 turn pots, and... | |
| The TMO-2A Transducer Modules is a complete differential amplifier/signal conditioners with self contained power. The unit provide excitation, balance and span adjustment via precision 10 turn pots, and shunt calibration... |