Transducer Techniques, LLC Dual Stud Mount Load Cell Universal / Tension or Compression DSM Series

Description
DSM SERIES CAPACITY RANGES: 100, 200, 500, 1,000, 2,000, 2,500, 5,000, 8,000, 10,000 lb The DSM Series Dual Stud Mount load cells are supplied with a stud at each end for easy in line mounting in ranges from 100 lb through 10,000 lb These load cells are highly accurate and are manufactured from heat treated 17-4ph stainless steel. The sensing element incorporates bonded foil strain gages of the highest quality, and are sealed for protection against most industrial environments.
Request a Quote
Description
DSM SERIES CAPACITY RANGES: 100, 200, 500, 1,000, 2,000, 2,500, 5,000, 8,000, 10,000 lb The DSM Series Dual Stud Mount load cells are supplied with a stud at each end for easy in line mounting in ranges from 100 lb through 10,000 lb These load cells are highly accurate and are manufactured from heat treated 17-4ph stainless steel. The sensing element incorporates bonded foil strain gages of the highest quality, and are sealed for protection against most industrial environments.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual Stud Mount Load Cell Universal / Tension or Compression - DSM Series - Transducer Techniques, LLC
Temecula, CA, United States
Dual Stud Mount Load Cell Universal / Tension or Compression
DSM Series
Dual Stud Mount Load Cell Universal / Tension or Compression DSM Series
DSM SERIES CAPACITY RANGES: 100, 200, 500, 1,000, 2,000, 2,500, 5,000, 8,000, 10,000 lb The DSM Series Dual Stud Mount load cells are supplied with a stud at each end for easy in line mounting in ranges from 100 lb through 10,000 lb These load cells are highly accurate and are manufactured from heat treated 17-4ph stainless steel. The sensing element incorporates bonded foil strain gages of the highest quality, and are sealed for protection against most industrial environments.

DSM SERIES

CAPACITY RANGES:
100, 200, 500, 1,000, 2,000,
2,500, 5,000, 8,000, 10,000 lb

The DSM Series Dual Stud Mount load cells are supplied with a stud at each end for easy in line mounting in ranges from 100 lb through 10,000 lb These load cells are highly accurate and are manufactured from heat treated 17-4ph stainless steel. The sensing element incorporates bonded foil strain gages of the highest quality, and are sealed for protection against most industrial environments.

Supplier's Site

Technical Specifications

  Transducer Techniques, LLC
Product Category Force and Load Sensors
Product Number DSM Series
Product Name Dual Stud Mount Load Cell Universal / Tension or Compression
Force Rating 50 to 10000 lbs (22.68 to 4535 kg)
Force Measured Tension (optional feature); Compression
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Donut Compression Load Cell (1.50 O.D.) - THB Series - Transducer Techniques, LLC
Specs
Force Rating 100 to 2000 lbs (45.35 to 907 kg)
Force Measured Compression
Package Donut / Washer
View Details
Precision Gram Load Cell Universal/Tension or Compression - GSO Series - Transducer Techniques, LLC
Specs
Force Rating 10 to 1000 lbs (4.54 to 454 kg)
Force Measured Tension (optional feature); Compression
Package Plate / Platform
View Details
Load Cell - 110587764 - Radwell International
Transducer Techniques, LLC
Specs
Device Sensor Element / Chip
View Details
Precision Fatigue Resistant Load Cell Universal Tension / Compression - SWP Series - Transducer Techniques, LLC
Specs
Force Rating 1000 to 50000 lbs (454 to 22676 kg)
Force Measured Tension (optional feature); Compression
Package Donut / Washer
View Details