Transducer Techniques, LLC Precision Fatigue Resistant Load Cell Universal Tension / Compression SWP Series

Description
SWP SERIES CAPACITY RANGES: 1,000, 2,000, 3,000, 5,000, 10,000, 20,000, 50,000 lb Our SWP Series low profile shear web load cells are an excellent choice for applications that require ultra stiffness and resistance to extraneous bending and side load forces. For tension and/or compression applications, the load cell is bolted down to a flat surface and center loaded, utilizing the thru tapped hole. Load buttons or load bearing compression only applications are offered in our accessories section. For in line tension applications, we recommend our tension base (-TB option) for hardness, flatness, stiffness, and alignment. The SWP Series load cell and the - TB (tension base) are manufactured from heat treated 17-4ph stainless steel. The same high quality full bridge strain gage installations utilized in all our force and torque measuring products. OPTIONS TB0-SWP135 Tension Base (1K - 5K) TB1-SWP1020 Tension Base (5K - 20K) TB2-SWP-50K Tension Base (50K)
Request a Quote
Description
SWP SERIES CAPACITY RANGES: 1,000, 2,000, 3,000, 5,000, 10,000, 20,000, 50,000 lb Our SWP Series low profile shear web load cells are an excellent choice for applications that require ultra stiffness and resistance to extraneous bending and side load forces. For tension and/or compression applications, the load cell is bolted down to a flat surface and center loaded, utilizing the thru tapped hole. Load buttons or load bearing compression only applications are offered in our accessories section. For in line tension applications, we recommend our tension base (-TB option) for hardness, flatness, stiffness, and alignment. The SWP Series load cell and the - TB (tension base) are manufactured from heat treated 17-4ph stainless steel. The same high quality full bridge strain gage installations utilized in all our force and torque measuring products. OPTIONS TB0-SWP135 Tension Base (1K - 5K) TB1-SWP1020 Tension Base (5K - 20K) TB2-SWP-50K Tension Base (50K)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Precision Fatigue Resistant Load Cell Universal Tension / Compression - SWP Series - Transducer Techniques, LLC
Temecula, CA, United States
Precision Fatigue Resistant Load Cell Universal Tension / Compression
SWP Series
Precision Fatigue Resistant Load Cell Universal Tension / Compression SWP Series
SWP SERIES CAPACITY RANGES: 1,000, 2,000, 3,000, 5,000, 10,000, 20,000, 50,000 lb Our SWP Series low profile shear web load cells are an excellent choice for applications that require ultra stiffness and resistance to extraneous bending and side load forces. For tension and/or compression applications, the load cell is bolted down to a flat surface and center loaded, utilizing the thru tapped hole. Load buttons or load bearing compression only applications are offered in our accessories section. For in line tension applications, we recommend our tension base (-TB option) for hardness, flatness, stiffness, and alignment. The SWP Series load cell and the - TB (tension base) are manufactured from heat treated 17-4ph stainless steel. The same high quality full bridge strain gage installations utilized in all our force and torque measuring products. OPTIONS TB0-SWP135 Tension Base (1K - 5K) TB1-SWP1020 Tension Base (5K - 20K) TB2-SWP-50K Tension Base (50K)

SWP SERIES

CAPACITY RANGES:
1,000, 2,000, 3,000, 5,000,
10,000, 20,000, 50,000 lb

Our SWP Series low profile shear web load cells are an excellent choice for applications that require ultra stiffness and resistance to extraneous bending and side load forces. For tension and/or compression applications, the load cell is bolted down to a flat surface and center loaded, utilizing the thru tapped hole. Load buttons or load bearing compression only applications are offered in our accessories section. For in line tension applications, we recommend our tension base (-TB option) for hardness, flatness, stiffness, and alignment. The SWP Series load cell and the - TB (tension base) are manufactured from heat treated 17-4ph stainless steel. The same high quality full bridge strain gage installations utilized in all our force and torque measuring products.

OPTIONS
TB0-SWP135 Tension Base (1K - 5K)
TB1-SWP1020 Tension Base (5K - 20K)
TB2-SWP-50K Tension Base (50K)

Supplier's Site

Technical Specifications

  Transducer Techniques, LLC
Product Category Force and Load Sensors
Product Number SWP Series
Product Name Precision Fatigue Resistant Load Cell Universal Tension / Compression
Force Rating 1000 to 50000 lbs (454 to 22676 kg)
Force Measured Tension (optional feature); Compression
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Compression only Load Button Load Cell with Threaded Mounting Holes - LBO Series - Transducer Techniques, LLC
Specs
Force Rating 100 to 50000 lbs (45.35 to 22676 kg)
Force Measured Compression
Package Pancake
View Details
Load Cell - 110587764 - Radwell International
Transducer Techniques, LLC
Specs
Device Sensor Element / Chip
View Details
Low Profile Compression only Load Column Load Cell with Mounting - CLC Series - Transducer Techniques, LLC
Specs
Force Rating 50000 to 400000 lbs (22676 to 181406 kg)
Force Measured Compression
Package Canister
View Details
Accurate / High Reliable Marine & Industrial Clevis Load Pin Load Cell - CLP Series - Transducer Techniques, LLC
Specs
Force Rating 750 to 200000 lbs (340 to 90703 kg)
Force Measured Tension (optional feature); Compression
Package Load Pin
View Details