Transducer Techniques, LLC Low Profile Compression only Load Button Load Cell with Mounting Holes LBC Series

Description
LBC SERIES CAPACITY RANGES: 100, 250, 500, 750, 1,000, 2,000, 3,000, 5,000, 10,000, 15,000, 20,000, 30,000, 50,000 lb The LBC Series (Load Button) load cells are offered for compression only applications where space is limited. The matching surface must be flat and at least the diameter of (D1). The loading diameter (D2) is slightly convex for accurate load distribution. Counter bored mounting holes are provided for fastening down from the top. These sensors are manufactured from heat treated 17-4ph stainless steel and sealed for use in most industrial environments.
Request a Quote
Description
LBC SERIES CAPACITY RANGES: 100, 250, 500, 750, 1,000, 2,000, 3,000, 5,000, 10,000, 15,000, 20,000, 30,000, 50,000 lb The LBC Series (Load Button) load cells are offered for compression only applications where space is limited. The matching surface must be flat and at least the diameter of (D1). The loading diameter (D2) is slightly convex for accurate load distribution. Counter bored mounting holes are provided for fastening down from the top. These sensors are manufactured from heat treated 17-4ph stainless steel and sealed for use in most industrial environments.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low Profile Compression only Load Button Load Cell with Mounting Holes - LBC Series - Transducer Techniques, LLC
Temecula, CA, United States
Low Profile Compression only Load Button Load Cell with Mounting Holes
LBC Series
Low Profile Compression only Load Button Load Cell with Mounting Holes LBC Series
LBC SERIES CAPACITY RANGES: 100, 250, 500, 750, 1,000, 2,000, 3,000, 5,000, 10,000, 15,000, 20,000, 30,000, 50,000 lb The LBC Series (Load Button) load cells are offered for compression only applications where space is limited. The matching surface must be flat and at least the diameter of (D1). The loading diameter (D2) is slightly convex for accurate load distribution. Counter bored mounting holes are provided for fastening down from the top. These sensors are manufactured from heat treated 17-4ph stainless steel and sealed for use in most industrial environments.

LBC SERIES

CAPACITY RANGES:
100, 250, 500, 750, 1,000, 2,000,
3,000, 5,000, 10,000, 15,000,
20,000, 30,000, 50,000 lb

The LBC Series (Load Button) load cells are offered for compression only applications where space is limited. The matching surface must be flat and at least the diameter of (D1). The loading diameter (D2) is slightly convex for accurate load distribution. Counter bored mounting holes are provided for fastening down from the top. These sensors are manufactured from heat treated 17-4ph stainless steel and sealed for use in most industrial environments.

Supplier's Site

Technical Specifications

  Transducer Techniques, LLC
Product Category Force and Load Sensors
Product Number LBC Series
Product Name Low Profile Compression only Load Button Load Cell with Mounting Holes
Force Rating 100 to 50000 lbs (45.35 to 22676 kg)
Force Measured Compression
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Load Cell - 227283579 - Radwell International
Transducer Techniques, LLC
Specs
Device Sensor Element / Chip
View Details
Mini Load Column Compression Load Cell with Threaded Mounting Hole - MLC Series - Transducer Techniques, LLC
Specs
Force Rating 2000 to 50000 lbs (907 to 22676 kg)
Force Measured Compression
Package Pancake; Miniature
View Details
Through Hole Donut Compression Load Cell (1.00 O.D.) - THA Series - Transducer Techniques, LLC
Specs
Force Rating 50 to 500 lbs (22.68 to 227 kg)
Force Measured Compression
Package Donut / Washer
View Details
Accurate / High Reliable Marine & Industrial Clevis Load Pin Load Cell - CLP Series - Transducer Techniques, LLC
Specs
Force Rating 750 to 200000 lbs (340 to 90703 kg)
Force Measured Tension (optional feature); Compression
Package Load Pin
View Details