Transducer Techniques, LLC Datasheets for Torque Sensors
Torque sensors, gauges, instruments, and switches are used to measure torque in a variety of applications.
Torque Sensors: Learn more
| Product Name | Notes |
|---|---|
| RSS SERIES CAPACITY RANGES: 10, 20, 50, 100, 250 ft-lb Our RSS Series rotating socket wrench torque sensors are available in ranges from 10 ft-lbs. through 250 ft-lbs. and provide... | |
| RST SERIES CAPACITY RANGES: 10, 20, 50, 100, 200, 500, 1,000, 2,000, 5,000, 12,000, 30,000 in-lb The RST- Series is our low range rotating torque sensors that are available in... | |
| RTS SERIES CAPACITY RANGES: 5, 10, 25, 50, 100, 200, 500, 1,000 in-oz The RTS Series torque sensors were designed to fill the need for accurate torque measurements below 62.5... | |
| STS SERIES CAPACITY RANGES: 600, 1,200, 2,000, 3,000, 6,000, 12,000 in-lb The STS Series is our general purpose reaction type shaft torque sensor. They are often installed between devices such... | |
| SWS SERIES CAPACITY RANGES: 10, 20, 50, 100, 250, 600, 1,000 ft-lb Our SWS Series reaction type socket wrench torque sensors are available in ranges from 10 ft-lbs. through 1000... | |
| TRS SERIES CAPACITY RANGES: 500, 1,000, 2,000, 5,000, 10,000, 20,000, 50,000, 100,000 in-lb The TRS Series reaction torque sensors offer long term reliability due to non moving parts and state... | |
| TRT SERIES CAPACITY RANGES: 25, 50, 100, 200, 500 in-lb The TRT Series reaction torque sensors offer long term reliability due to non moving parts and state of the art... |