Transducer Techniques, LLC Hermetically Sealed Load Cell Universal / Tension or Compression HSW Series

Description
HSW SERIES CAPACITY RANGES: 500, 1,000, 2,000, 3,000, 5,000, 10,000, 20,000, 30,000, 50,000 lb The HSW Series Load Cell is hermetically sealed for use in harsh industrial environments. All ranges are made from 17-4ph heat treated stainless steel and incorporate a stainless steel molded connector system designed to resist wash down and most chemicals. The mating connector, sold separately, is available in three different cable lengths. As with our SW0 Series, the HSW Series offers high accuracy, low deflection, fast frequency | response, and a good output (millivolt) compliance between tension and compression.
Request a Quote
Description
HSW SERIES CAPACITY RANGES: 500, 1,000, 2,000, 3,000, 5,000, 10,000, 20,000, 30,000, 50,000 lb The HSW Series Load Cell is hermetically sealed for use in harsh industrial environments. All ranges are made from 17-4ph heat treated stainless steel and incorporate a stainless steel molded connector system designed to resist wash down and most chemicals. The mating connector, sold separately, is available in three different cable lengths. As with our SW0 Series, the HSW Series offers high accuracy, low deflection, fast frequency | response, and a good output (millivolt) compliance between tension and compression.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed Load Cell Universal / Tension or Compression - HSW Series - Transducer Techniques, LLC
Temecula, CA, United States
Hermetically Sealed Load Cell Universal / Tension or Compression
HSW Series
Hermetically Sealed Load Cell Universal / Tension or Compression HSW Series
HSW SERIES CAPACITY RANGES: 500, 1,000, 2,000, 3,000, 5,000, 10,000, 20,000, 30,000, 50,000 lb The HSW Series Load Cell is hermetically sealed for use in harsh industrial environments. All ranges are made from 17-4ph heat treated stainless steel and incorporate a stainless steel molded connector system designed to resist wash down and most chemicals. The mating connector, sold separately, is available in three different cable lengths. As with our SW0 Series, the HSW Series offers high accuracy, low deflection, fast frequency | response, and a good output (millivolt) compliance between tension and compression.

HSW SERIES

CAPACITY RANGES:
500, 1,000, 2,000, 3,000, 5,000,
10,000, 20,000, 30,000, 50,000 lb

The HSW Series Load Cell is hermetically sealed for use in harsh industrial environments. All ranges are made from 17-4ph heat treated stainless steel and incorporate a stainless steel molded connector system designed to resist wash down and most chemicals. The mating connector, sold separately, is available in three different cable lengths. As with our SW0 Series, the HSW Series offers high accuracy, low deflection, fast frequency | response, and a good output (millivolt) compliance between tension and compression.

Supplier's Site

Technical Specifications

  Transducer Techniques, LLC
Product Category Force and Load Sensors
Product Number HSW Series
Product Name Hermetically Sealed Load Cell Universal / Tension or Compression
Force Rating 1000 to 50000 lbs (454 to 22676 kg)
Force Measured Tension (optional feature); Compression
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Precision S Beam Load Cell Universal / Tension or Compression - SBO Series - Transducer Techniques, LLC
Specs
Force Rating 50 lbs (22.68 kg)
Force Measured Tension (optional feature); Compression
Package S-beam
View Details
Full Bridge Thin Beam Force Sensor - TBS Series - Transducer Techniques, LLC
Specs
Force Rating 0.2500 to 40 lbs (0.1134 to 18.14 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Medium Capacity Single Point Bending Beam Load Cell - SPL Series - Transducer Techniques, LLC
Specs
Force Rating 65 to 500 lbs (29.48 to 227 kg)
Shear Type Single Point Bending Beam
Output Analog Voltage
View Details
Precision S Beam Load Cell Universal / Tension or Compression - SBO Series - Transducer Techniques, LLC
Specs
Force Rating 50 lbs (22.68 kg)
Force Measured Tension (optional feature); Compression
Package S-beam
View Details