Transducer Techniques, LLC Economical Single Point Bending Beam Load Cell ESP Series

Description
ESP SERIES CAPACITY RANGES: 6, 10, 15, 20, 25, 30, 35 Kg. The ESP Series is a economical, high accurate single point bending beam load cell. It is ideal for OEM applications such as electronic scales and weighing machines. The single point bending beam design is highly resistant to eccentric loading allowing direct mounting to the scale base and weighing platform. The ESP Series features a moisture proof sealant.
Request a Quote
Description
ESP SERIES CAPACITY RANGES: 6, 10, 15, 20, 25, 30, 35 Kg. The ESP Series is a economical, high accurate single point bending beam load cell. It is ideal for OEM applications such as electronic scales and weighing machines. The single point bending beam design is highly resistant to eccentric loading allowing direct mounting to the scale base and weighing platform. The ESP Series features a moisture proof sealant.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Economical Single Point Bending Beam Load Cell - ESP Series - Transducer Techniques, LLC
Temecula, CA, United States
Economical Single Point Bending Beam Load Cell
ESP Series
Economical Single Point Bending Beam Load Cell ESP Series
ESP SERIES CAPACITY RANGES: 6, 10, 15, 20, 25, 30, 35 Kg. The ESP Series is a economical, high accurate single point bending beam load cell. It is ideal for OEM applications such as electronic scales and weighing machines. The single point bending beam design is highly resistant to eccentric loading allowing direct mounting to the scale base and weighing platform. The ESP Series features a moisture proof sealant.

ESP SERIES

CAPACITY RANGES:
6, 10, 15, 20, 25, 30,
35 Kg.

The ESP Series is a economical, high accurate single point bending beam load cell. It is ideal for OEM applications such as electronic scales and weighing machines. The single point bending beam design is highly resistant to eccentric loading allowing direct mounting to the scale base and weighing platform. The ESP Series features a moisture proof sealant.

Supplier's Site

Technical Specifications

  Transducer Techniques, LLC
Product Category Force and Load Sensors
Product Number ESP Series
Product Name Economical Single Point Bending Beam Load Cell
Force Rating 6 to 35 lbs (2.72 to 15.87 kg)
Shear Type Single Point Bending Beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Compression only Load Button Load Cell with Treaded Mounting Holes - LBM Series - Transducer Techniques, LLC
Specs
Force Rating 50 to 10000 lbs (22.68 to 4535 kg)
Force Measured Compression
Package Pancake
View Details
Through Hole Donut Compression Load Cell (1.00 O.D.) - THA Series - Transducer Techniques, LLC
Specs
Force Rating 50 to 500 lbs (22.68 to 227 kg)
Force Measured Compression
Package Donut / Washer
View Details
Low Profile Universal Tension or Compression Load Cell - LPU Series - Transducer Techniques, LLC
Specs
Force Rating 100 to 50000 lbs (45.35 to 22676 kg)
Force Measured Tension (optional feature); Compression
Package Donut / Washer
View Details
Heavy Duty Shear Beam Load Cell - SBL Series - Transducer Techniques, LLC
Specs
Force Rating 500 to 20000 lbs (227 to 9070 kg)
Shear Type Shear Beam
Output Analog Voltage
View Details