Transducer Techniques, LLC Mini Low Profile Load Cell Universal/Tension or Compression MLP Series

Description
MLP SERIES CAPACITY RANGES: 10, 25, 50, 75, 100, 150, 200, 300, 500, 750, 1,000 lb The model MLP Series load cells were designed with economy as first priority. They are a scaled down version of our successful LPO Series Load Cells. MLP-10 through MLP-300 are anodized aluminum. The MLP-25SS, MLP-200SS, MLP-300SS, and MLP-500 through MLP-1K are made from 17-4ph heat treated stainless steel. The unique low profile design of the MLP Series provides excellent stability for in line applications for tension and/or compression, while saving space at the same time. OPTIONS CO Mini Connector System, male and female with 10' 4 cond. color coded shielded cable DB Dual Bridge
Request a Quote
Description
MLP SERIES CAPACITY RANGES: 10, 25, 50, 75, 100, 150, 200, 300, 500, 750, 1,000 lb The model MLP Series load cells were designed with economy as first priority. They are a scaled down version of our successful LPO Series Load Cells. MLP-10 through MLP-300 are anodized aluminum. The MLP-25SS, MLP-200SS, MLP-300SS, and MLP-500 through MLP-1K are made from 17-4ph heat treated stainless steel. The unique low profile design of the MLP Series provides excellent stability for in line applications for tension and/or compression, while saving space at the same time. OPTIONS CO Mini Connector System, male and female with 10' 4 cond. color coded shielded cable DB Dual Bridge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mini Low Profile Load Cell Universal/Tension or Compression - MLP Series - Transducer Techniques, LLC
Temecula, CA, United States
Mini Low Profile Load Cell Universal/Tension or Compression
MLP Series
Mini Low Profile Load Cell Universal/Tension or Compression MLP Series
MLP SERIES CAPACITY RANGES: 10, 25, 50, 75, 100, 150, 200, 300, 500, 750, 1,000 lb The model MLP Series load cells were designed with economy as first priority. They are a scaled down version of our successful LPO Series Load Cells. MLP-10 through MLP-300 are anodized aluminum. The MLP-25SS, MLP-200SS, MLP-300SS, and MLP-500 through MLP-1K are made from 17-4ph heat treated stainless steel. The unique low profile design of the MLP Series provides excellent stability for in line applications for tension and/or compression, while saving space at the same time. OPTIONS CO Mini Connector System, male and female with 10' 4 cond. color coded shielded cable DB Dual Bridge

MLP SERIES

CAPACITY RANGES:
10, 25, 50, 75, 100, 150, 200,
300, 500, 750, 1,000 lb

The model MLP Series load cells were designed with economy as first priority. They are a scaled down version of our successful LPO Series Load Cells. MLP-10 through MLP-300 are anodized aluminum. The MLP-25SS, MLP-200SS, MLP-300SS, and MLP-500 through MLP-1K are made from 17-4ph heat treated stainless steel. The unique low profile design of the MLP Series provides excellent stability for in line applications for tension and/or compression, while saving space at the same time.


OPTIONS
CO Mini Connector System, male
and female with 10' 4 cond.
color coded shielded cable
DB Dual Bridge

Supplier's Site

Technical Specifications

  Transducer Techniques, LLC
Product Category Force and Load Sensors
Product Number MLP Series
Product Name Mini Low Profile Load Cell Universal/Tension or Compression
Force Rating 10 to 1000 lbs (4.54 to 454 kg)
Force Measured Tension (optional feature); Compression
Package Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Precision Mini Load Cell Universal/Tension or Compression - MDB Series - Transducer Techniques, LLC
Specs
Force Rating 2.5 to 100 lbs (1.13 to 45.35 kg)
Force Measured Tension (optional feature); Compression
Package Miniature
View Details
Load Cell - 110587764 - Radwell International
Transducer Techniques, LLC
Specs
Device Sensor Element / Chip
View Details
Ultra-Low Profile Load Cell Universal / Tension or Compression - LPO Series - Transducer Techniques, LLC
Specs
Force Rating 500 to 20000 lbs (227 to 9070 kg)
Force Measured Tension (optional feature); Compression
Output Analog Voltage
View Details
Surface Stud Mount Load Cell Universal / Tension or Compression - SSM Series - Transducer Techniques, LLC
Specs
Force Rating 50 to 10000 lbs (22.68 to 4535 kg)
Force Measured Tension (optional feature); Compression
Package Pancake
View Details