Transducer Techniques, LLC Through Hole Load Washer Compression Load Cell LWO Series

Description
LWO SERIES CAPACITY RANGES: 2,400 THROUGH 300,000 lb The LW0 Series are washer shaped, strain gage based load cells that have been most commonly used in fastener testing and thru hole load applications. Our stocked ranges from 2,400 through 300,000 lb compression are made from 17-4ph heat treated stainless steel and are matched to bolt diameters and their specific load characteristics. Modifications of diameters, thicknesses, or load range to a specific diameter for OEM applications are welcomed. The sensing element incorporates bonded foil strain gages of the highest quality and are sealed for protection against most industrial environments.
Request a Quote
Description
LWO SERIES CAPACITY RANGES: 2,400 THROUGH 300,000 lb The LW0 Series are washer shaped, strain gage based load cells that have been most commonly used in fastener testing and thru hole load applications. Our stocked ranges from 2,400 through 300,000 lb compression are made from 17-4ph heat treated stainless steel and are matched to bolt diameters and their specific load characteristics. Modifications of diameters, thicknesses, or load range to a specific diameter for OEM applications are welcomed. The sensing element incorporates bonded foil strain gages of the highest quality and are sealed for protection against most industrial environments.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through Hole Load Washer Compression Load Cell - LWO Series - Transducer Techniques, LLC
Temecula, CA, United States
Through Hole Load Washer Compression Load Cell
LWO Series
Through Hole Load Washer Compression Load Cell LWO Series
LWO SERIES CAPACITY RANGES: 2,400 THROUGH 300,000 lb The LW0 Series are washer shaped, strain gage based load cells that have been most commonly used in fastener testing and thru hole load applications. Our stocked ranges from 2,400 through 300,000 lb compression are made from 17-4ph heat treated stainless steel and are matched to bolt diameters and their specific load characteristics. Modifications of diameters, thicknesses, or load range to a specific diameter for OEM applications are welcomed. The sensing element incorporates bonded foil strain gages of the highest quality and are sealed for protection against most industrial environments.

LWO SERIES

CAPACITY RANGES:
2,400 THROUGH 300,000 lb

The LW0 Series are washer shaped, strain gage based load cells that have been most commonly used in fastener testing and thru hole load applications. Our stocked ranges from 2,400 through 300,000 lb compression are made from 17-4ph heat treated stainless steel and are matched to bolt diameters and their specific load characteristics. Modifications of diameters, thicknesses, or load range to a specific diameter for OEM applications are welcomed. The sensing element incorporates bonded foil strain gages of the highest quality and are sealed for protection against most industrial environments.

Supplier's Site

Technical Specifications

  Transducer Techniques, LLC
Product Category Force and Load Sensors
Product Number LWO Series
Product Name Through Hole Load Washer Compression Load Cell
Force Rating 2400 to 300000 lbs (1088 to 136054 kg)
Force Measured Compression
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

A Compact Accurate Load Cell Universal / Tension or Compression - SWO Series - Transducer Techniques, LLC
Specs
Force Rating 1000 to 50000 lbs (454 to 22676 kg)
Force Measured Tension (optional feature); Compression
Output Analog Voltage
View Details
Load Cell - 19219661 - Radwell International
Transducer Techniques, LLC
Specs
Device Sensor Element / Chip
View Details
Full Bridge Thin Beam Force Sensor - TBS Series - Transducer Techniques, LLC
Specs
Force Rating 0.2500 to 40 lbs (0.1134 to 18.14 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Load Cell - 227283579 - Radwell International
Transducer Techniques, LLC
Specs
Device Sensor Element / Chip
View Details