Transducer Techniques, LLC Ultra Precision Mini Load Cell Universal/Tension or Compression MDB Series

Description
MDB SERIES CAPACITY RANGES: 2.5, 5, 10, 25, 50, 75, 100 lb The MDB Series Load Cells was designed to help fill the growing need for a greater selection of high accuracy load cells for use in space limited applications. Capacity ranges 2.5, 5, 10, 25 and 50 lbs are made of anodized aluminum and capacity ranges 75 and 100 lbs are made of stainless steel. The MDB's are compliant in tension and compression, therefore, a good choice for in line through zero applications, as well as single direction tension or compression. Applications may include load feedback for process control, low capacity tensile testing machines, robotics, or designed into your product. Give us a call, we would be pleased to discuss your application requirements. AMX-4 10ft mating cable included.
Request a Quote
Description
MDB SERIES CAPACITY RANGES: 2.5, 5, 10, 25, 50, 75, 100 lb The MDB Series Load Cells was designed to help fill the growing need for a greater selection of high accuracy load cells for use in space limited applications. Capacity ranges 2.5, 5, 10, 25 and 50 lbs are made of anodized aluminum and capacity ranges 75 and 100 lbs are made of stainless steel. The MDB's are compliant in tension and compression, therefore, a good choice for in line through zero applications, as well as single direction tension or compression. Applications may include load feedback for process control, low capacity tensile testing machines, robotics, or designed into your product. Give us a call, we would be pleased to discuss your application requirements. AMX-4 10ft mating cable included.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ultra Precision Mini Load Cell Universal/Tension or Compression - MDB Series - Transducer Techniques, LLC
Temecula, CA, United States
Ultra Precision Mini Load Cell Universal/Tension or Compression
MDB Series
Ultra Precision Mini Load Cell Universal/Tension or Compression MDB Series
MDB SERIES CAPACITY RANGES: 2.5, 5, 10, 25, 50, 75, 100 lb The MDB Series Load Cells was designed to help fill the growing need for a greater selection of high accuracy load cells for use in space limited applications. Capacity ranges 2.5, 5, 10, 25 and 50 lbs are made of anodized aluminum and capacity ranges 75 and 100 lbs are made of stainless steel. The MDB's are compliant in tension and compression, therefore, a good choice for in line through zero applications, as well as single direction tension or compression. Applications may include load feedback for process control, low capacity tensile testing machines, robotics, or designed into your product. Give us a call, we would be pleased to discuss your application requirements. AMX-4 10ft mating cable included.

MDB SERIES

CAPACITY RANGES:
2.5, 5, 10, 25, 50, 75, 100 lb

The MDB Series Load Cells was designed to help fill the growing need for a greater selection of high accuracy load cells for use in space limited applications. Capacity ranges 2.5, 5, 10, 25 and 50 lbs are made of anodized aluminum and capacity ranges 75 and 100 lbs are made of stainless steel. The MDB's are compliant in tension and compression, therefore, a good choice for in line through zero applications, as well as single direction tension or compression. Applications may include load feedback for process control, low capacity tensile testing machines, robotics, or designed into your product. Give us a call, we would be pleased to discuss your application requirements.


AMX-4 10ft mating cable included.

Supplier's Site

Technical Specifications

  Transducer Techniques, LLC
Product Category Force and Load Sensors
Product Number MDB Series
Product Name Ultra Precision Mini Load Cell Universal/Tension or Compression
Force Rating 2.5 to 100 lbs (1.13 to 45.35 kg)
Force Measured Tension (optional feature); Compression
Package Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

A Compact Accurate Load Cell Universal / Tension or Compression - SWO Series - Transducer Techniques, LLC
Specs
Force Rating 1000 to 50000 lbs (454 to 22676 kg)
Force Measured Tension (optional feature); Compression
Output Analog Voltage
View Details
Economical Tension Load Cell for Accurate In-Line Force Measurement - TLL Series - Transducer Techniques, LLC
Specs
Force Rating 5000 to 50000 lbs (2268 to 22676 kg)
Force Measured Tension
Package Bolt
View Details
Digital / Compact / Peak Capture Hand-Held Force Gauge - HFG Series - Transducer Techniques, LLC
Specs
Force Rating 11 to 110 lbs (4.99 to 49.89 kg)
Force Measured Tension; Compression
Device Gauge / Indicator
View Details
Load Cell - 19219661 - Radwell International
Transducer Techniques, LLC
Specs
Device Sensor Element / Chip
View Details