Transducer Techniques, LLC Datasheets for Load Cells

Load cells are force sensors that often incorporate mechanical packaging to fit into testing and monitoring systems. They can be used for tension, compression, and/or shear measurement, and can be configured to measure force or load along one or more axes. 
Load Cells: Learn more

Product Name Notes
CLC SERIES CAPACITY RANGES: 50,000, 100,000, 200,000, 300,000, 400,000 lb Our CLC Series is our high capacity compression only load cell, featuring low profile compact size for a wide range...
CLP SERIES CAPACITY RANGES: 750, 1,500, 3,000, 6,000, 12,500, 18,000, 30,000 lb Our CLP Series clevis load pins are used most often where pins or large bolts would normally be...
DSM SERIES CAPACITY RANGES: 100, 200, 500, 1,000, 2,000, 2,500, 5,000, 8,000, 10,000 lb The DSM Series Dual Stud Mount load cells are supplied with a stud at each end...
EBB SERIES CAPACITY RANGES: 1, 2, 5,10 Kg. The EBB Series is a economical low capacity bending beam load cell suitable for use in a variety of industrial and OEM...
ESP SERIES CAPACITY RANGES: 6, 10, 15, 20, 25, 30, 35 Kg. The ESP Series is a economical, high accurate single point bending beam load cell. It is ideal for...
GSO SERIES CAPACITY RANGES: 10, 25, 30, 50, 100, 150, 250, 500, 1,000 GRAMS The GS0 Series Load Cells can be utilized in tension or compression or both with excellent...
HSW SERIES CAPACITY RANGES: 500, 1,000, 2,000, 3,000, 5,000, 10,000, 20,000, 30,000, 50,000 lb The HSW Series Load Cell is hermetically sealed for use in harsh industrial environments. All ranges...
LBC SERIES CAPACITY RANGES: 100, 250, 500, 750, 1,000, 2,000, 3,000, 5,000, 10,000, 15,000, 20,000, 30,000, 50,000 lb The LBC Series (Load Button) load cells are offered for compression only...
LBM SERIES CAPACITY RANGES: 50, 100, 200, 500, 1,000, 2,000, 2,500, 5,000, 8,000, 10,000 lb The LBM Series (Load Button) load cells are offered for compression only applications where space...
LBO SERIES CAPACITY RANGES: 100, 250, 500, 750, 1,000, 2,000, 3,000, 5,000, 10,000, 15,000, 20,000, 30,000, 50,000 lb The LBO Series (Load Button) load cells are offered for compression only...
LPO SERIES CAPACITY RANGES: 500, 1,000, 2,000, 3,000, 5,000, 10,000, 20,000 lb The LPO Series is the ultimate in low profile. This tension and compression load cell is manufactured from...
LPU SERIES CAPACITY RANGES: 100, 250, 500, 1,000, 2,000, 3,000, 4,000, 5,000, 7,500, 10,000, 15,000, 20,000, 30,000, 50,000 lb Our LPU Series are low profile, universal tension or compression "pancake"...
LSP SERIES CAPACITY RANGES: 1, 2, 5,10 Kg. The LSP Series is a low capacity, low cost, high accurate single point bending beam load cell. It is ideal for OEM...
LWO SERIES CAPACITY RANGES: 2,400 THROUGH 300,000 lb The LW0 Series are washer shaped, strain gage based load cells that have been most commonly used in fastener testing and thru...
MDB SERIES CAPACITY RANGES: 2.5, 5, 10, 25, 50, 75, 100 lb The MDB Series Load Cells was designed to help fill the growing need for a greater selection of...
MLC SERIES CAPACITY RANGES: 2,000, 3,000, 5,000, 7,500, 10,000, 15,000, 20,000, 30,000 lb The MLC Series is our miniature high capacity compression only load cell/force sensor, featuring low profile compact...
MLP SERIES CAPACITY RANGES: 10, 25, 50, 75, 100, 150, 200, 300, 500, 750, 1,000 lb The model MLP Series load cells were designed with economy as first priority. They...
SBL SERIES CAPACITY RANGES: 500, 1,000, 2,000, 2,500, 3,000, 4,000, 5,000, 10,000, 15,000, 20,000 lb The SBL Series heavy duty shear beam load cells are ideal for process weighing and...
SBO SERIES CAPACITY RANGES: 50, 100, 200, 300, 500, 750, 1,000, 2,000, 3,000, 5,000 lb SB0 Series load cells are offered for tension or compression applications for precision weight and...
SLB SERIES CAPACITY RANGES: 25, 50, 100, 250, 500, 750, 1,000 lb The SLB Series Subminiature load cells (Load Buttons) are offered for compression only applications where space is limited.
SPL SERIES CAPACITY RANGES: 65, 100, 150, 200, 300, 500 Kg. The SPL Series single point load cell simplifies scale designs, packaging machinery and other industrial weighing equipment. Their single...
SSM SERIES CAPACITY RANGES: 100, 200, 500, 1,000, 2,000, 2,500, 5,000, 8,000, 10,000 lb The SSM Series Surface Stud Mount load cells were designed to be surface mounted with the...
SWO SERIES CAPACITY RANGES: 1,000, 2,000, 3,000, 5,000, 10,000, 20,000, 30,000, 50,000 lb We designed the SW0 Series Load Cell as an economical solution for applications that require force measurement...
SWP SERIES CAPACITY RANGES: 1,000, 2,000, 3,000, 5,000, 10,000, 20,000, 50,000 lb Our SWP Series low profile shear web load cells are an excellent choice for applications that require ultra...
TBS SERIES CAPACITY RANGES: .25, .50, 1, 2, 5, 10, 20, 40 lb The TBS Series thin beam force sensors many different parameters found in medical instrumentation, home appliances, process...
THA SERIES CAPACITY RANGES: 50, 100, 250, 500 lb Our THA Series through hole donut load cells offer an outside diameter of 1.00 inches and up to two different through...
THB SERIES CAPACITY RANGES: 100, 250, 500, 1,000, 2,000 lb Our THB Series through hole donut load cells offer an outside diameter of 1.50 inches and up to four different...
THC SERIES CAPACITY RANGES: 250, 500, 1,000, 2,000, 3,000, 5,000, 7,500, 10,000 lb Our THC Series through hole donut load cells offer an outside diameter of 2.00 inches and up...
THD SERIES CAPACITY RANGES: 2,000, 3,000, 5,000, 7,500, 10,000, 15,000, 20,000, 30,000, 50,000 lb Our THD Series through hole donut load cells offer an outside diameter of 3.00 inches and...
TLL SERIES CAPACITY RANGES: 5K, 10K, 20K, 30K, 50K lb Our TLL Series load cells are offered as an economical method for accurately measuring in line tension forces. Best results...