Litre Meter Limited Datasheets for Flow Switches
Flow switches are devices that monitor flow and send a trip signal to other devices, like a pump, for protection. These switches can be used for the measurement of gases, liquids, and steam.
Flow Switches: Learn more
Product Name | Notes |
---|---|
Designed for corrosive applications. 304 or 316 stainless steel bodied meter with PTFE spindles and 3 meter sizes from 1/2" to 1". | |
Designed for ultra high pressure applications. Stainless steel bodied meter with nitride steel spindles specially designed for pressures of 630 bar and higher. | |
Designed for use in aggressive applications. Pelton Wheel flowmeter with titanium body, providing a pulse output | |
Designed for use with high pressure and/or high temperature applications. Pelton Wheel flowmeter with 316 stainless steel body, providing a pulse output. | |
Designed for use with medium pressure and high temperature. Grey cast iron and steel bodied meter with 7 meter sizes from 1/2" to 6". | |
Designed for use with medium pressure and temperature applications. Pelton Wheel flowmeter with 316 stainless steel body, providing a pulse output. | |
Designed for very high pressure. Spheroidal graphite cast iron and steel bodied meter with 6 meter sizes from 1/2" to 4". | |
Extended linearity electromagnetic flowmeter with PTFE liner designed for flange fitting | |
Extended linearity electromagnetic flowmeter with PTFE liner designed for wafer fitting between flanges. 25mm to 300mm | |
Extended linearity electromagnetic flowmeter with PTFE or Ebonite liner designed for flange fitting. 450 to 2000mm | |
Hygienic electromagnetic flowmeter with PTFE liner | |
Inline Pelton Wheel flowmeter with integral flow straighteners, providing a pulse output. Titanium wetted parts. | |
Inline Pelton Wheel flowmeter with integral flow straighteners, providing a pulse output. | |
Insertion electromagnetic flowmeters with PTFE. Pipe size 80 to 3000mm | |
Lightweight, compact electromagnetic flowmeter with PBT liner designed for wafer fitting between flanges. 25mm - 150mm | |
Low cost Aluminium meter for general applications with low pressures and temperatures with 3 meter sizes from 1/2" to 1" . | |
Low cost, plastic bodied Pelton Wheel flowmeter with push-on hose connections, providing a pulse output. | |
Low flow electromagnetic flowmeter - the right choice for the automotive market. DN15 to DN50, hose connections, PN10, PBT & fibreglass lining | |
Low flow electromagnetic flowmeter with PTFE liner. BSP connections. 3, 6, 10, 15 & 20mm diameter. 15mm & 20mm are standard sizes. | |
Pelton Wheel flowmeter with 316 stainless steel body, providing a pulse output. | |
Pelton Wheel flowmeter with all-PVC body, 1/2" connections, no metal wetted parts, providing a pulse output. | |
Pelton Wheel flowmeter with all-PVC body, no metal wetted parts, providing a pulse output. | |
Pelton Wheel flowmeter with Hastelloy body, providing a pulse output. | |
Pelton Wheel flowmeter with high pressure 316 stainless steel body, providing a pulse output. | |
Pelton Wheel flowmeter with high pressure Duplex stainless steel body, providing a pulse output. | |
Pelton Wheel flowmeter with PVC body, 1/2" connections providing a pulse output. | |
Pelton Wheel flowmeter with PVC body, providing a pulse output. | |
Pelton Wheel flowmeter with titanium body, for aggressive applications, providing a pulse output. | |
Positive displacement flowmeter with 316 stainless steel body, providing a pulse output. Nitronic SS, brass or carbon graphite rotor dependent on pressure and flow rate range. Hazardous area approved as... | |
Positive displacement flowmeter with 316 stainless steel body, providing a pulse output. Nitronic SS, brass or carbon graphite rotor dependent on pressure and flow rate range. | |
Positive displacement flowmeter with 316 stainless steel body, providing a pulse output. PVD coated titanium rotor as standard. Hazardous area approved as standard. | |
RITTER bellows-type gas meters are applicable for measuring the volume of flowing inert and dry gases and are particularly effective at high gas flows. | |
RITTER wet-test (drum-type) gas flow meters are used universally to measure and record gas volume. From 0.1 to 18,000 litres/hour. Laboratory precision. | |
State-of-the-art in gaseous and liquid flow switching or liquid level control. High-resolution thermal differential technique. | |
The patented MilliGascounter is designed for the measurement of small amounts of gas with ultra-low flow rates. | |
With some of the finest coriolis engineering minds in the industry, TRICOR Coriolis Technology is taking steps beyond the norm to bring you a state-of-the-art line of Coriolis flow instruments. |