Designed for very high pressure. Spheroidal graphite cast iron and steel bodied meter with 6 meter sizes from 1/2" to 4".
Litre Meter Limited | |
---|---|
Product Category | Volumetric Liquid Flow Switches |
Product Number | OMH100/BEGxx |
Product Name | Helical Screw Flow Meter |
Meter Type | Volumetric Flow Meter |
Additional Variables Measured | Temperature (optional feature) |
Approvals | ATEX (optional feature) |
Product Standards | RoHS; WEEE Compliant |
Mounting | In-line |