PCB Piezotronics, Inc. Datasheets for Strain Gauges

Strain gauges are measuring elements that convert force, pressure, tension, etc., into an electrical signal.
Strain Gauges: Learn more

Product Name Notes
DIN rail mount strain gage signal conditioner, +/- 10 V & 4 to 20 mA outputs, calibrated in current, 10 VDC bridge excitation voltage, switch activated shunt, 12 to 28...
DIN rail mount strain gage signal conditioner, +/- 10 V & 4 to 20 mA outputs, calibrated in voltage, 10 VDC bridge excitation voltage, switch activated shunt, 12 to 28...
ICP® piezoelectric strain sensor, titanium hsg This high-resolution dynamic alternative to bond foil strain gauges uses a quartz sensing element in a durable, titanium housing. It has 0.0006 microstrain resolution,...
Industrial dynamic strain sensor, ground isolated, ICP® quartz, 10 mV/microstrain, +/-300 microstrain range, M6 x 1 thd, RoHS compliant, integral cable.
Industrial dynamic strain sensor, ICP® quartz, 10 mV/microstrain, +/300 microstrain range, M6 x 1 thd, RoHS compliant
Industrial dynamic strain sensor, ICP® quartz, 100 mV/microstrain, +/-50 microstrain range, M6 x 1 thd, RoHS compliant
Industrial dynamic strain sensor, ICP® quartz, 50 mV/microstrain, +/-100 microstrain range, M6 x 1 thd, RoHS compliant
Strain Gage Amplifier Card, 0-5 VDC Output, 12 VDC Power supply required. For more information on RS Technologies Fastener Assembly products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea surement/fastener-te chnology/fastener-as sembly...