PCB Piezotronics, Inc. Datasheets for Control and Instrumentation Cables
Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more
| Product Name | Notes |
|---|---|
| Cable connecting the Model 831 sound level meter on 831-INT(-ET) to PRM2103 - data/control/power (20ft) | |
| Cable connecting the Model 831 sound level meter to PRM2103 - data/control/power (12V). (20ft) | |
| Cable connecting the SoundAdvisor model 831C sound level meter to PRM2103 - data, control & power with Anderson Powerpole® connectors for 12V power (8 ft / 2.4 m). Provides control... | |
| Cable connecting the SoundAdvisor model 831C sound level meter to PRM2103 - data, control & power with Anderson Powerpole® connectors for 12V power (8 ft / 2.4 m) | |
| Cable connecting the SoundAdvisor model 831C sound level meter to PRM2103 - data, control & power with Anderson Powerpole® connectors. (20 ft / 6 m) | |
| Cable connecting the SoundAdvisor model 831C sound level meter to PRM2103 - data, control & power with Anderson Powerpole® connectors. (30 ft / 10 m) | |
| Cable connecting the SoundAdvisor model 831C sound level meter to PRM2103 - data, control & power with Anderson Powerpole® connectors. Specify length up to 100 ft, 30 m, in description... | |
| Cable connecting the SoundAdvisor model 831C sound level meter to PRM2103 - data, control & power with Anderson Powerpole® connectors. Specify length up to 100 ft, 30 m.. Provides control... | |
| Cable connecting the SoundAdvisor model 831C sound level meter to PRM2103 - data, control & power with Anderson Powerpole® connectors.for 12V power (20 ft / 6 m). Provides control for... | |
| Cable, LabMaster to Servo Control Module, 10-feet straight For more information on RS Technologies Fastener Testing products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea surement/fastener-te chnology/fastener-te sting To view the RS... |