PCB Piezotronics, Inc. Datasheets for NEMA and IP Enclosures

NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture.
NEMA and IP Enclosures: Learn more

Product Name Notes
4-Pin Bayonet Termination Box for One Triax Accelerometer
6-channel termination box specifically set up for 2 triaxial accelerometers. Includes two 4-pin MIL connectors and two cordgrips.
BNC termination box, 2.95" x 5.27" x 2.16" NEMA 4X (IP66) fiberglass enc, 1 channel, terminal strip input, BNC jack output, 1 PGME07 cord grip
BNC termination box, 2.95" x 5.27" x 2.16" NEMA 4X (IP66) fiberglass enc, 3 channels, terminal strip input, BNC jack output, 3 PGME07 cord grips
BNC termination box, 8" x 6" x 4" NEMA 4X (IP66) fiberglass enc, 12 channels, terminal strip input, BNC jack output, 12 PGME07 cord grips
BNC termination box, 8" x 6" x 4" NEMA 4X (IP66) fiberglass enc, 2 channels, terminal strip input, BNC jack output, 2 PGME07 cord grips
BNC termination box, 8" x 6" x 4" NEMA 4X (IP66) fiberglass enc, 4 channels, terminal strip input, BNC jack output, 4 PGME07 cord grips
BNC termination box, 8" x 6" x 4" NEMA 4X (IP66) fiberglass enc, 6 channels, terminal strip input, BNC jack output, 6 PGME07 cord grips
BNC termination box, 8" x 6" x 4" NEMA 4X (IP66) fiberglass enc, 8 channels, terminal strip input, BNC jack output, 8 PGME07 cord grips
Enclosure, 10" x 8" x 6", NEMA-4X, for housing DIN rail mount modules includes 15 cord grips
Interface cable reduction box 8" x 6" x 4" NEMA 4X (IP66) fiberglass enc, 12 channels terminal strip input, terminal strip output, no conn ports Patch panel for wire collection...
Platinum Stock Products; BNC termination box, 2.95" x 5.27" x 2.16" NEMA 4X (IP66) fiberglass enc, 2 channels, terminal strip input, BNC jack output, 2 PGME07 cord grips
Platinum Stock Products; BNC termination box, 2.95" x 5.27" x 2.16" NEMA 4X (IP66) fiberglass enc, 4 channels, terminal strip input, BNC jack output, 4 PGME07 cord grips
Switch box with switched & continuous outputs, 20" x 16" x 10" NEMA 4X (IP66) fiberglass enclosure, 12 channels, terminal strip input, vib & temp jack and two-pin MIL connector...