LAPP Datasheets for Coiled Cords and Cables
Coiled cords and cables have a spring-like form that allows them to stretch and bend with minimal stress on the wire. They can be extended to a length several times greater than their at-rest length, but return to their original length when released.
Coiled Cords and Cables: Learn more
Product Name | Notes |
---|---|
ÖLFLEX® SPIRAL 400 P is a retractable multi-conductor control cable with a rugged abrasion-resistant polyurethane jacket and an extension capability of up to 3 times its retracted length. | |
ÖLFLEX® SPIRAL 540 P is a multi-conductor, TPE-insulated, retractable power supply cable with a yellow polyurethane outer jacket. It may be used both indoors and outdoors in wet, dry, or... | |
SPIRAL H07BQ-F BLACK is a multi-conductor, rubber-insulated, retractable flexible power supply cable with a rugged black polyurethane jacket. It may be used in damp and wet environments, but not submerged. | |
UNITRONIC® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC® SPIRAL is robust for heavier duty... |