Murphy Industrial Products Inc. Datasheets for Lifting and Rigging Attachments
Lifting and rigging attachments are used on a crane or hoist between the hook and the item to be lifted. Items include sling release systems, product specific lifters, clamps and grapples.
Lifting and Rigging Attachments: Learn more
Product Name | Notes |
---|---|
8 - Part M-Sling - Braided Wire Rope Slings 8-Part | |
Double-Leg Slings • Special purpose slings with varied combinations of rings and/or hooks. • Available with single, double or more legs. • 1, 2, 3 and 4-leg assemblies available on... | |
8' Long Tree Saver Sling EE2902x8' - Part Number #499950 | |
Beam Clamp Features and Benefits: Robust all-steel construction. Super-quick adjustment to most I-Beams (see measurements below). Durable baked enamel paint protection | |
Eye & Eye Flat Eye & Eye Twist | |
GRADE 100 CHAIN SLINGS - SPECIFICATIONS - The Slings shown here are standard assemblies that can be made from “Proof Tested’ Components and Alloy Chain supplied by Murphy Industrial Products. | |
GRADE 120 CHAIN SLINGS - SPECIFICATIONS - The Slings shown here are standard assemblies that can be made from “Proof Tested’ Components and Alloy Chain supplied by Murphy Industrial Products. | |
GRADE 80 CHAIN SLINGS - SPECIFICATIONS - The Slings shown here are standard assemblies that can be made from “Proof Tested’ Components and Alloy Chain supplied by Murphy Industrial Products. | |
M-Sling - Cable-Laid: Galvanized - SPECIFICATIONS - Cable-Laid slings are specialized slings, designed specifically for applications that require extreme flexibility and resistance to kinking. This is a single-leg construction for... | |
M-Sling - Endless-Type Roundsling The most basic roundsling, yet they offer great versatility. Endless roundslings may be used in a vertical, choker or basket type hitch. Sling life extended through... | |
M-Sling Specifications - Choker Slings Flemished Eye & Mechanically Swaged | |
Plate Clamps - Horizontal • For horizontal lifting and transporting of steel plates. • The compact shape and relative light weight with a high lifting capacity. • The Terrier FHX/FHSX... | |
Plate Clamps -Vertical • For vertical lifting and transporting of steel plates and structures. • The TS/STS lifting clamps are equipped with a safety mechanism, ensuring the clamp does not... | |
Plate Clamps Universal (Vertical) • For lifting and transporting of steel plates and structures from all positions (horizontal, vertical, and sidelong). • Articulated lifting shackle. • The TS/STS lifting clamps... | |
Screw Clamps • Universal screw clamp for vertical and horizontal lifting and transporting of a large variety of steel structures. • The TSCC screw clamp is fitted with a moveable... | |
Single-Leg Slings • Special purpose slings with varied combinations of rings and/or hooks. • Available with single, double or more legs. • 1, 2, 3 and 4-leg assemblies available on... | |
Cap. and jaw-opening: 1500 kg 40 - 75 mm | |
Cap. and jaw-opening: 3000 kg 62-70 mm | |
Cap. and jaw-opening: 500 kg - 1000 kg 60-120 mm - 50-220 mm | |
Cap. and jaw-opening: 500 kg - 3000 kg 30 - 110 mm - 350 - 500 mm | |
Cap. and jaw-opening: 500 kg - 3000 kg 48,3 - 114,3 mm - 368 - 508 mm | |
Cap. and jaw-opening: 750 kg - 7500 kg 0 - 13 mm - 0 - 55 mm | |
Capacity and jaw-opening: 500 -600 kg 0 - 17 mm | |
Drum Lifting Sling Grade 100 2 Foot Long Legs WLL is 1,000 lbs | |
Endless Flat Slings | |
Eye & Eye Polyester Round Slings | |
M-Sling - Braided Wire Rope Slings 6-Part | |
M-Sling Eye & Eye Flat Eye & Eye Twist Type 3 | |
M-Sling Triangle Choker Triangle Triangle Type 1 |