PCB Piezotronics, Inc. Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| 10-32 coaxial hardline plug (for 023 hardline cable) | |
| 10-32 coaxial hex wire lock plug | |
| 10-32 coaxial jack, double isolated, Inconel (for Series 357E9x) | |
| 10-32 coaxial jack, low outgassing **Requires special tooling for assembly – No sales except PCB locations that have the tooling and procedures.** | |
| 10-32 coaxial plug (for 023 hardline cable) ***Maximum cable length is 50ft (15m)*** | |
| 10-32 coaxial plug, for Halt/Hass, with strain relief, stainless steel shell & hex nut **Requires special tooling for assembly – No sales except PCB locations that have the tooling and... | |
| 10-32 coaxial plug, spring loaded, o-ring seal, strain relief boot **Requires special tooling for assembly No sales except PCB locations that have the tooling and procedures.** | |
| 10-32 coaxial plug, strain relief boot | |
| 10-32 coaxial right angle plug | |
| 10-32 solder adaptor plug | |
| 3-socket, Nylon connector (MIL-C-5015 compatible) to Double splice assembly for 4-conductor cable to (2) 1-ft coaxial cables each to a BNC plug with 1 feet of 4-conductor, polyurethane jacket | |
| 3-socket, Nylon connector (MIL-C-5015 compatible) to Double splice assembly for 4-conductor cable to (2) 1-ft coaxial cables each to a BNC plug with 10 feet of 4-conductor, polyurethane jacket | |
| 3-socket, Nylon connector (MIL-C-5015 compatible) to Double splice assembly for 4-conductor cable to (2) 1-ft coaxial cables each to a BNC plug with 15 meters of 4-conductor, polyurethane jacket | |
| 3-socket, Nylon connector (MIL-C-5015 compatible) to Double splice assembly for 4-conductor cable to (2) 1-ft coaxial cables each to a BNC plug with 184 feet of 4-conductor, polyurethane jacket | |
| 3-socket, Nylon connector (MIL-C-5015 compatible) to Double splice assembly for 4-conductor cable to (2) 1-ft coaxial cables each to a BNC plug with 20 feet of 4-conductor, polyurethane jacket | |
| 3-socket, Nylon connector (MIL-C-5015 compatible) to Double splice assembly for 4-conductor cable to (2) 1-ft coaxial cables each to a BNC plug with 3 feet of 4-conductor, polyurethane jacket | |
| 3-socket, Nylon connector (MIL-C-5015 compatible) to Double splice assembly for 4-conductor cable to (2) 1-ft coaxial cables each to a BNC plug with 30 feet of 4-conductor, polyurethane jacket | |
| 3-socket, Nylon connector (MIL-C-5015 compatible) to Double splice assembly for 4-conductor cable to (2) 1-ft coaxial cables each to a BNC plug with 35 feet of 4-conductor, polyurethane jacket | |
| 3-socket, Nylon connector (MIL-C-5015 compatible) to Double splice assembly for 4-conductor cable to (2) 1-ft coaxial cables each to a BNC plug with 50 feet of 4-conductor, polyurethane jacket | |
| 4-socket MS3116 bayonet connector (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC with 10 feet of 4-conductor, polyurethane jacket | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 30 meters of 4-conductor,... | |
| 5-44 coaxial hex wire lock plug | |
| 5-44 coaxial plug | |
| 5-44 coaxial right angle plug | |
| 5-44 connector kit (includes (1) crimping tool, (1) crimp die, (20) strain reliefs and (20) coaxial connectors Model AG) Items included in kit: Connector - Model AG (20) Strain Relief... | |
| BNC Jack | |
| BNC Plug | |
| Double splice assembly for 4-conductor cable to (2) 1-ft coaxial cables each to a BNC plug (AC conn.), labeled Accel, Temp | |
| Fischer sealed locking plug (Model SE102A014-8/2.1) | |
| Integral cable 10-32 plug (EB type), low outgassing with hand held pre-printed heat shrink label for sensor model and s/n | |
| Integral cable 10-32 plug (EB type), low outgassing with hand held pre-printed heat shrink label for sensor s/n | |
| Low outgassing BNC plug | |
| Low outgassing triple splice assembly (3) 1 ft coaxial cable each to 10-32 coaxial connector (EB) | |
| miniature 3-56 coaxial plug, strain relief boot **Requires special tooling for assembly – No sales except PCB locations that have the tooling and procedures.** | |
| miniature M3 coaxial plug **Requires special tooling for assembly–No sales except PCB locations that have the tooling and procedures.** | |
| NIM-CAMAC coaxial plug (LEMO FFA.00.250.NTAC22Z plug, GMA.00.018.DN black bend relief) | |
| SMB right angle plug | |
| Triple splice assembly for 4-conductor cable to (3) 1-ft coaxial cables each to a 10-32 jack (PH) | |
| Triple splice assembly for 4-conductor cable to (3) 1-ft coaxial cables each to a 10-32 plug (EJ) | |
| Triple splice assembly for 4-conductor cable to (3) 1-ft coaxial cables each to a BNC jack | |
| Triple splice assembly for 4-conductor cable to (3) 1-ft coaxial cables each to a SMA plug | |
| Triple splice assembly for 4-conductor cable to (3) 1-ft coaxial cables each to an SMB jack | |
| Triple splice assembly for 4-conductor cable to (3) 1-ft coaxial cables each to an SMB plug | |
| Triple splice assembly for 4-conductor cable to (3) 1-ft coaxial cables each to pigtails | |
| Triple splice assembly for 4-conductor cable to (3) 1-ft coaxial cables each to SMB right angle plug | |
| Triple splice assembly with (3) 1-ft coaxial cables each with a 10-32 plug (EB connector), 4-conductor shield grounded See Model JY for a non-grounded shield triple splice assembly. | |
| Triple splice assembly with (3) 1-ft coaxial cables each with a 10-32 plug (EB connector) See Model NV for a grounded shield triple splice assembly. | |
| Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-conductor shield grounded See Model JW for a non-grounded shield triple splice assembly. | |
| Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector) See Model NF for a grounded shield triple splice assembly. | |
| Triple splice assembly with (3) 1-ft coaxial cables each with a NIM-CAMAC coaxial plug (NE) |