PCB Piezotronics, Inc. Datasheets for Charge Amplifiers and Charge Converters
Charge converters and charge amplifiers convert the charge output from a piezoelectric, capacitive or other charge-producing sensor to a signal such as analog voltage or current.
Charge Amplifiers and Charge Converters: Learn more
| Product Name | Notes |
|---|---|
| 3-channel DC Differential Voltage Amplifier, RS-232 serial interface | |
| CHARGE AMPLIFIER | |
| Differential charge amplifier for Dynamic acceleration sensors to be used with 10pC/g sensors | |
| Differential charge amplifier for Dynamic pressure sensors to be used with PCB 176 sensors | |
| Electronics, 1-channel, PE/Diff PE/Isotron Vibration Amplifier, English Units, Programmable Filter, Serial Interface For a BNC jack to twinax BNC plug adapter cable, see model 30118. The model EDVEP316 is a... | |
| Electronics, Diff. Remote Charge Convertor, Gain 10mV/pC, Lower Cutoff Frequency 10Hz | |
| Electronics, Diff. Remote Charge Convertor, Gain 10mV/pC, Lower Cutoff Frequency 150Hz | |
| Electronics, Diff. Remote Charge Convertor, Gain 10mV/pC, Lower Cutoff Frequency 15Hz | |
| Electronics, Diff. Remote Charge Convertor, Gain 10mV/pC, Lower Cutoff Frequency 20Hz | |
| Electronics, Diff. Remote Charge Convertor, Gain 10mV/pC, Lower Cutoff Frequency 25Hz | |
| Electronics, Diff. Remote Charge Convertor, Gain 2mV/pC, Lower Cutoff Frequency 10Hz | |
| Electronics, Diff. Remote Charge Convertor, Gain 2mV/pC, Lower Cutoff Frequency 150Hz | |
| Electronics, Diff. Remote Charge Convertor, Gain 2mV/pC, Lower Cutoff Frequency 15Hz | |
| Electronics, Diff. Remote Charge Convertor, Gain 2mV/pC, Lower Cutoff Frequency 20Hz | |
| Electronics, Diff. Remote Charge Convertor, Gain 2mV/pC, Lower Cutoff Frequency 25Hz | |
| Electronics, PE charge amplifier for airborne applications, biased and unbiased outputs, gain range: 0.1 to 1.0 mV/pC, upper cutoff freq.: 20Hz | |
| Electronics, PE charge amplifier for airborne applications, biased and unbiased outputs, gain range: 0.1 to 1.0 mV/pC, upper cutoff freq.: 2Hz | |
| Electronics, PE charge amplifier for airborne applications, biased and unbiased outputs, gain range: 0.2 to 2.0 mV/pC, upper cutoff freq.: 2kHz | |
| Electronics, PE charge amplifier for airborne applications, biased and unbiased outputs, gain range: 0.5 to 5.0 mV/pC, upper cutoff freq.: 20kHz | |
| Electronics, PE charge amplifier for airborne applications, biased and unbiased outputs, gain range: 1.0 to 10.0 mV/pC, upper cutoff freq.: 20kHz | |
| Electronics, PE charge amplifier for airborne applications, biased and unbiased outputs, gain range: 2.0 to 20.0 mV/pC, upper cutoff freq.: 20kHz | |
| Electronics, PE charge amplifier for airborne applications, biased and unbiased outputs, gain range: 5.0 to 50.0 mV/pC, upper cutoff freq.: 200Hz | |
| Electronics, PE charge amplifier for airborne applications, biased and unbiased outputs, gain range: 5.0 to 50.0 mV/pC, upper cutoff freq.: 20kHz | |
| Electronics, PE charge amplifier for airborne applications, biased and unbiased outputs, upper cutoff freq.: 10kHz | |
| Electronics, PE charge amplifier for airborne applications, biased and unbiased outputs, upper cutoff freq.: 20kHz | |
| Electronics, PE charge amplifier for airborne applications, biased and unbiased outputs, upper cutoff freq.: 2kHz | |
| Electronics, PE charge amplifier for airborne applications, biased and unbiased outputs, upper cutoff freq.: 5kHz | |
| Electronics, PE charge amplifier for airborne applications, one unbiased low gain output, one unbiased high gain output | |
| Electronics, Remote Charge Convertor, TEDS, Gain 0.1 mV/pC | |
| Electronics, Remote Charge Convertor, TEDS, Gain 1 mV/pC, for high temp sensors | |
| Electronics, Remote Charge Convertor, TEDS, Gain 1 mV/pC | |
| Electronics, Remote Charge Convertor, TEDS, Gain 10 mV/pC | |
| Electronics, Remote Charge Convertor, TEDS, Gain 5 mV/pC | |
| In-line charge converter, 0.1 mV/pC, +/-2.5V output, -5% frequency 0.5 Hz | |
| In-line charge converter, 0.1 mV/pC, +/-2.5V output, -5% frequency 5 Hz, for high temp sensors | |
| In-line charge converter, 0.1 mV/pC, +/-5V output, -5% frequency 5 Hz | |
| In-line charge converter, 0.5 mV/pC, +/-5V output, -5% frequency 0.5 Hz | |
| In-line charge converter, 1 mV/pC, +/-2.5V output, -5% frequency 0.5 Hz | |
| In-line charge converter, 1 mV/pC, +/-2.5V output, -5% frequency 5 Hz, for high temp sensors | |
| In-line charge converter, 1 mV/pC, +/-2.5V output, -5% frequency 5 Hz, TEDS 1.0, For high temp sensors (>500 F) | |
| In-line charge converter, 1 mV/pC, +/-5V output, -5% frequency 5 Hz, 10-32 jack conn., Rad Hard | |
| In-line charge converter, 1 mV/pC, +/-5V output, -5% frequency 5 Hz | |
| In-line charge converter, 10 mV/pC, +/-2.5V output, -5% frequency 0.5 Hz | |
| In-line charge converter, 10 mV/pC, +/-2.5V output, -5% frequency 5 Hz, for high temp sensors | |
| In-line charge converter, 10 mV/pC, +/-2.5V output, -5% frequency 5 Hz | |
| In-line charge converter, 10 mV/pC, +/-5V output, -5% frequency 5 Hz | |
| In-line charge converter, 100 mV/pC, +/-2.5V output, -5% frequency 0.5 Hz | |
| In-line charge converter, 100 mV/pC, +/-5V output, -5% frequency 5 Hz | |
| In-line charge converter, 4 mV/pC, -5% frequency 1 Hz, 2-pin MIL conn. | |
| In-line differential charge converter, 4 mV/pC, 2-pin Mil input to BNC output, ICP® powered | |
| Intrinsically-safe, DIN mount, differential charge amplifier, 10 mV/pC | |
| Model 962 Portable Transient Recorder, complete with FastPlot2 data transfer software, 8GB USB Memory Drive, USB cable for data upload/download, battery charger, and carrying case For more information on RS... | |
| PE charge amplifier for airborne applications, biased and unbiased outputs, gain range: 10.0 to 100 mV/pC, upper cutoff freq.: 10kHz | |
| PE charge amplifier for airborne applications, biased and unbiased outputs, gain range: 10.0 to 100 mV/pC | |
| PE charge amplifier for airborne applications, biased and unbiased outputs, gain range: 2.0 to 20.0 mV/pC, upper cutoff freq.: 100Hz | |
| Solar charge controller, 10A, used in EPS044 and NMS044 configurations with SLA batteries | |
| VIBRATION AMPLIFIER | |
| VIBRATION AMPLIFIER 1-channel, PE/Diff PE/Isotron Vibration Amplifier, English Units, Serial Interface |