PCB Piezotronics, Inc. Datasheets for Coaxial Cables and Triaxial Cables
Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more
| Product Name | Notes |
|---|---|
| 002 coaxial cable with tin plated copper braid & heat shrink tubing applied (price per foot) ***Maximum cable length is 50ft (15m)*** | |
| 003 coaxial cable with tin plated copper braid & heat shrink tubing applied (price per foot) ***Maximum cable length is 50ft (15m)*** | |
| 10-32 Coaxial Coupler (10-32 jack to 10-32 jack) Joins two cables terminating in 10-32 coaxial plugs. Impedance: 50 Ohms Hex Head Size: 0.25 in (6.35 mm) Body Material: Brass Body... | |
| 10-32 coaxial hex plug | |
| 10-32 coaxial jack (for 023 hardline cable) ***Maximum cable length is 50ft (15m)*** | |
| 10-32 coaxial plug (for 029 hardline cable) ***Maximum cable length is 50ft (15m)*** | |
| 10-32 coaxial stainless steel hex plug | |
| 10-32 plug connector kit (includes (1) crimping tool, (1) crimp die, (1) pin insertion tool and (20) coaxial connectors Model EB) Items included in kit: Connector - Model EB (20)... | |
| 2-conductor coiled cable with SMB coaxial connector on one end and 2-pin military connector on the other | |
| 25-pin, D-style connector for use with CSI 2100, 2110, & 2120 data collectors to Double splice assembly for 4-conductor cable to (2) 1-ft coaxial cables each to a BNC plug... | |
| 3-socket, molded composite connector for use with biaxial sensors (MIL-C-5015 compatible) to Double splice assembly for 4-conductor cable to (2) 1-ft coaxial cables each to a BNC plug (AC conn. | |
| 3-socket, Nylon connector (MIL-C-5015 compatible) to Double splice assembly for 4-conductor cable to (2) 1-ft coaxial cables each to a BNC plug (AC conn. with 10 feet of 4-conductor, polyurethane... | |
| 3-socket, Nylon connector (MIL-C-5015 compatible) to Double splice assembly for 4-conductor cable to (2) 1-ft coaxial cables each to a BNC plug (AC conn. with 12 meters of 4-conductor, polyurethane... | |
| 3-socket, Nylon connector (MIL-C-5015 compatible) to Double splice assembly for 4-conductor cable to (2) 1-ft coaxial cables each to a BNC plug (AC conn. with 20 feet of 4-conductor, polyurethane... | |
| 4-cond, shielded cable, FEP jacket, 10-ft, 1/4-28 4-socket plug for 200C to triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector) Cable assembly consists... | |
| 4-cond., shielded, polyurethane jacket cable, 30-ft, 3-socket Nylon conn. (MIL-C-5015 compatible) to splice assembly of two RG-58 coaxial cable each with a BNC plug | |
| 4-conductor, shielded, PVC cable, 24-in overall length, 1/4-28 4-pin jack to (3) coaxial cables each with a BNC plug | |
| 4-conductor, twisted bundle, low noise, shielded, flexible polyurethane cable, 10-ft, 1/4-28 4-socket plug, IP-68 rated to triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC)... | |
| 4-conductor, twisted bundle, low noise, shielded, flexible polyurethane cable, 20-ft, 1/4-28 4-socket plug, IP-68 rated to triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC)... | |
| 4-conductor, twisted bundle, low noise, shielded, flexible polyurethane cable, 30-ft, 1/4-28 4-socket plug, IP-68 rated to triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC)... | |
| 4-conductor, twisted bundle, low noise, shielded, flexible polyurethane cable, 5-ft, 1/4-28 4-socket plug, IP-68 rated to triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC)... | |
| 4-conductor, twisted bundle, low noise, shielded, flexible polyurethane cable, 50-ft, 1/4-28 4-socket plug, IP-68 rated to triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC)... | |
| 4-conductor, twisted bundle, low noise, shielded, lightweight FEP cable, 10-ft, 1/4-28 4-socket plug, IP68 rated to triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC)... | |
| 4-conductor, twisted bundle, low noise, shielded, lightweight FEP cable, 20-ft, 1/4-28 4-socket plug, IP68 rated to triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC)... | |
| 4-conductor, twisted bundle, low noise, shielded, lightweight FEP cable, 30-ft, 1/4-28 4-socket plug, IP68 rated to triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC)... | |
| 4-conductor, twisted bundle, low noise, shielded, lightweight FEP cable, 5-ft, 1/4-28 4-socket plug, IP68 rated to triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC)... | |
| 4-conductor, twisted bundle, low noise, shielded, lightweight FEP cable, 50-ft, 1/4-28 4-socket plug, IP68 rated to triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC)... | |
| 4-socket MIL connector W/strain relief to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC with 50 feet of 4-conductor, polyurethane jacket | |
| 4-socket MIL w/strain relief to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC with 10 feet of 4-conductor, polyurethane jacket | |
| 4-socket MIL w/strain relief to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC with 2 feet of 4-conductor, polyurethane jacket | |
| 4-socket MIL w/strain relief to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC with 50 feet of 4-conductor, polyurethane jacket | |
| 4-socket MS3116 bayonet connector (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC with 12 meters of 4-conductor, polyurethane jacket | |
| 4-socket MS3116 bayonet connector (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC with 15 meters of 4-conductor, polyurethane jacket | |
| 4-socket MS3116 bayonet connector (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC with 20 feet of 4-conductor, polyurethane jacket | |
| 4-socket MS3116 bayonet connector (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC with 3 feet of 4-conductor, polyurethane jacket | |
| 4-socket MS3116 bayonet connector (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC with 3 meters of 4-conductor, polyurethane jacket | |
| 4-socket MS3116 bayonet connector (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC with 6 meters of 4-conductor, polyurethane jacket | |
| 4-socket MS3116 bayonet connector (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC with 60 feet of 4-conductor, polyurethane jacket | |
| 4-socket MS3116 bayonet connector (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC with 9 meters of 4-conductor, polyurethane jacket | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 1 feet of 4-conductor,... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 1 meters of 4-conductor,... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 10 feet of 4-conductor,... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 10 feet of Coiled... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 10 feet of Steel... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 10 meters of 4-conductor,... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 100 feet of 4-conductor,... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 12 feet of 4-conductor,... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 15 feet of 4-conductor,... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 15 feet of Coiled... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 15 feet of Steel... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 15 meters of 4-conductor,... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 150 feet of 4-conductor,... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 17 feet of 4-conductor,... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 17 feet of Steel... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 2 feet of 4-conductor,... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 2 meters of 4-conductor,... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 20 feet of 4-conductor,... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 20 meters of 4-conductor,... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 200 feet of 4-conductor,... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 25 feet of 4-conductor,... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 25 meters of 4-conductor,... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 260 feet of 4-conductor,... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 27 feet of 4-conductor,... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 270 feet of 4-conductor,... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 3 feet of 4-conductor,... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 3 meters of 4-conductor,... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 3 meters of Steel... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 30 feet of 4-conductor,... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 30 feet of Steel... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 300 feet of 4-conductor,... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 315 feet of 4-conductor,... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 32 feet of Steel... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 33 feet of 4-conductor,... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 34 feet of 4-conductor,... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 35 feet of 4-conductor,... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 35 feet of Steel... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 4 feet of 4-conductor,... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 40 feet of 4-conductor,... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 40 feet of Steel... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 5 feet of 4-conductor,... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 5 meters of 4-conductor,... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 5 meters of Steel... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 50 feet of 4-conductor,... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 50 feet of Steel... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 6 feet of 4-conductor,... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 6 feet of Coiled... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 6 meters of 4-conductor,... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 6 meters of Steel... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 60 feet of 4-conductor,... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 65 feet of 4-conductor,... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 7 feet of 4-conductor,... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 7 feet of Steel... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 70 feet of 4-conductor,... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 75 feet of 4-conductor,... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 8 meters of Steel... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC with 100 feet of Steel armored, 4-cond, polyurethane | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC with 30 feet of Steel armored, 4-cond, polyurethane | |
| 5-44 coaxial hex plug | |
| 5-pin Turck connector to Double splice assembly for 4-conductor cable to (2) 1-ft coaxial cables each to a BNC plug (AC conn. with 1 feet of 4-conductor, polyurethane jacket | |
| 5-pin Turck connector to Double splice assembly for 4-conductor cable to (2) 1-ft coaxial cables each to a BNC plug (AC conn. with 4 feet of 4-conductor, polyurethane jacket | |
| 5-pin Turck connector to Double splice assembly for 4-conductor cable to (2) 1-ft coaxial cables each to a BNC plug (AC conn. with 5 feet of 4-conductor, polyurethane jacket | |
| 5-socket M12 connector (pinouts for triaxial accelerometer, X, Y, Z, GND, center socket not used) to Double splice assembly for 4-conductor cable to (2) 1-ft coaxial cables each to a... | |
| 5-socket M12 connector (pinouts for triaxial accelerometer, X, Y, Z, GND, center socket not used) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC... | |
| 5-socket quick-disconnect jack to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 1 feet of 4-conductor, polyurethane jacket | |
| Bundled coaxial cables, 16-channels, 10-ft, DB-37 male conn. to (16) BNC plugs | |
| Bundled coaxial cables, 16-channels, 35-ft, DB50 female to (16) BNC plugs | |
| Cable connecting cigar lighter (female) to single battery including fuse and coaxial DC connector for charger (used in EPS030-LXT) | |
| Cable connecting Model 831 to 9-pin D connector (wind speed, direction, logic I/O, 3 slow ADC) and coaxial DC connector (to PSA027), incl. breakout cable and I/F block | |
| Cable connecting Model 831 to single battery including fuse and coaxial DC connector for charger (used in EPS030-831) | |
| Cable test box The 400A84 will detect, and accurately identify cable faults for coaxial cables - continuity for shield, continuity for inner conductor, and shorted connection between shield and inner... | |
| Coaxial cable, PVC jacket, RG58U, 0.195" dia. (price per meter) | |
| General purpose coaxial cable, white FEP jacket, 1-ft, 10-32 plug to BNC jack Cable assembly consists of the following components: Model 002 cabling Model EB connector Model AB connector | |
| General purpose coaxial cable, white FEP jacket, 10-ft, 10-32 plug to 10-32 plug Cable assembly consists of the following components: Model 002 cabling Model EB connectors | |
| General purpose coaxial cable, white FEP jacket, 10-ft, 10-32 plug to BNC plug Cable assembly consists of the following components: Model 002 cabling Model EB connector Model AC connector | |
| General purpose coaxial cable, white FEP jacket, 10-ft, 5-44 plug to BNC plug Cable assembly consists of the following components: Model 002 cabling Model AG connector Model AC connector | |
| General purpose coaxial cable, white FEP jacket, 10-ft, BNC plug to BNC plug Cable assembly consists of the following components: Model 002 cabling Model AC connector Model AC connector | |
| General purpose coaxial cable, white FEP jacket, 10-m, 10-32 coaxial plug to BNC plug | |
| General purpose coaxial cable, white FEP jacket, 20-ft, 10-32 plug to 10-32 plug Cable assembly consists of the following components: Model 002 cabling Model EB connectors | |
| General purpose coaxial cable, white FEP jacket, 20-ft, 10-32 plug to BNC plug Cable assembly consists of the following components: Model 002 cabling Model EB connector Model AC connector | |
| General purpose coaxial cable, white FEP jacket, 20-ft, 5-44 plug to BNC plug Cable assembly consists of the following components: Model 002 cabling Model AG connector Model AC connector | |
| General purpose coaxial cable, white FEP jacket, 20-ft, BNC plug to BNC plug Cable assembly consists of the following components: Model 002 cabling Model AC connector Model AC connector | |
| General purpose coaxial cable, white FEP jacket, 3-ft, 10-32 plug to 10-32 plug Cable assembly consists of the following components: Model 002 cabling Model EB connectors | |
| General purpose coaxial cable, white FEP jacket, 3-ft, 10-32 plug to BNC jack Cable assembly consists of the following components: Model 002 cabling Model EB connector Model AB connector | |
| General purpose coaxial cable, white FEP jacket, 3-ft, 10-32 plug to BNC plug Cable assembly consists of the following components: Model 002 cabling Model EB connector Model AC connector | |
| General purpose coaxial cable, white FEP jacket, 3-ft, 5-44 plug to BNC plug Cable assembly consists of the following components: Model 002 cabling Model AG connector Model AC connector | |
| General purpose coaxial cable, white FEP jacket, 3-ft, BNC plug to BNC plug Cable assembly consists of the following components: Model 002 cabling Model AC connector Model AC connector | |
| General purpose coaxial cable, white FEP jacket, 30-ft, 10-32 plug to 10-32 plug Cable assembly consists of the following components: Model 002 cabling Model EB connectors | |
| General purpose coaxial cable, white FEP jacket, 30-ft, 10-32 plug to BNC plug Cable assembly consists of the following components: Model 002 cabling Model EB connector Model AC connector | |
| General purpose coaxial cable, white FEP jacket, 30-ft, 5-44 plug to BNC plug Cable assembly consists of the following components: Model 002 cabling Model AG connector Model AC connector | |
| General purpose coaxial cable, white FEP jacket, 30-ft, BNC plug to BNC plug Cable assembly consists of the following components: Model 002 cabling Model AC connector Model AC connector | |
| General purpose coaxial cable, white FEP jacket, 5-ft, 10-32 plug to 10-32 plug Cable assembly consists of the following components: Model 002 cabling Model EB connectors | |
| General purpose coaxial cable, white FEP jacket, 5-ft, 10-32 plug to BNC plug Cable assembly consists of the following components: Model 002 cabling Model EB connector Model AC connector | |
| General purpose coaxial cable, white FEP jacket, 5-ft, 5-44 plug to BNC plug Cable assembly consists of the following components: Model 002 cabling Model AG connector Model AC connector | |
| General purpose coaxial cable, white FEP jacket, 5-ft, BNC plug to BNC plug Cable assembly consists of the following components: Model 002 cabling Model AC connector Model AC connector | |
| General purpose coaxial cable, white FEP jacket, 50-ft, 10-32 plug to 10-32 plug Cable assembly consists of the following components: Model 002 cabling Model EB connectors | |
| General purpose coaxial cable, white FEP jacket, 50-ft, 10-32 plug to BNC plug Cable assembly consists of the following components: Model 002 cabling Model EB connector Model AC connector | |
| General purpose coaxial cable, white FEP jacket, 50-ft, 5-44 plug to blunt cut | |
| General purpose, coax, 30 awg (7/38), white FEP cable (price per foot) | |
| general purpose, coaxial, 20 awg, black PVC cable (RG58/U) (price per foot) | |
| general purpose, coaxial, 20 awg, black PVC cable (RG58/U) (price per meter) | |
| General purpose, white, coaxial FEP cable, 10-ft, 5-44 plug to BNC plug, RoHS compliant Cable assembly consists of the following components: Model 002 cabling Model AG connector Model AC connector... | |
| Hardline, coax, 30 awg, mineral insulated cable (-300 to +1200 F) (price per foot) ***Maximum cable length is 50ft (15m)*** | |
| Hardline, coaxial, 20 awg, silicon dioxide dielectric cable, 304 SS jacket, 27 pF/ft (+1500 F/816 C) (price per foot) ***Maximum cable length is 50ft (15m)*** | |
| Hardline, mineral insulated, coaxial cable (-300 F to +1200 F), 10-ft, 10-32 plug to 10-32 plug | |
| Hardline, mineral insulated, coaxial cable, 10-ft, 10-32 plug to 10-32 jack Cable assembly consists of the following components: Model 023 cabling Model FZ connector Model GA connector Replaces Legacy Model... | |
| Low noise coaxial cable, blue TFE jacket, 1-ft, 10-32 plug to 10-32 plug Cable assembly consists of the following components: Model 003 cabling Model EB connectors | |
| Low noise coaxial cable, blue TFE jacket, 20-ft, 10-32 plug to 10-32 plug Cable assembly consists of the following components: Model 003 cabling Model EB connectors | |
| Low noise coaxial cable, blue TFE jacket, 3-ft, 10-32 plug to 10-32 plug Cable assembly consists of the following components: Model 003 cabling Model EB connectors | |
| Low noise coaxial cable, blue TFE jacket, 30-ft, 10-32 plug to 10-32 plug Cable assembly consists of the following components: Model 003 cabling Model EB connectors | |
| Low noise coaxial cable, blue TFE jacket, 5-ft, 10-32 plug to 10-32 plug Cable assembly consists of the following components: Model 003 cabling Model EB connectors | |
| Low noise coaxial cable, blue TFE jacket, 50-ft, 10-32 plug to 10-32 plug Cable assembly consists of the following components: Model 003 cabling Model EB connectors | |
| Low noise coaxial cable, blue TFE jacket, 75-ft, 10-32 plug to 10-32 plug Cable assembly consists of the following components: Model 003 cabling Model EB connectors | |
| Low noise, coax, 29 awg, blue TFE cable (price per foot) | |
| Low noise, coaxial, 29 awg, blue polyurethane cable (price per foot) | |
| Low noise, coaxial, 30 awg (7/38), green TFE cable (price per foot) | |
| Low noise, coaxial, 30 awg (7/38), green TFE cable for HALT & HASS testing, 10-ft, SS Hex 10-32 plug (QX) to BNC plug (AC) Cable assembly consists of the following... | |
| Low noise, coaxial, 30 awg (7/38), green TFE cable for HALT & HASS testing, 100-ft, SS Hex 10-32 plug (QX) to BNC plug (AC) Cable assembly consists of the following... | |
| Low noise, coaxial, 30 awg (7/38), green TFE cable for HALT & HASS testing, 20-ft, SS Hex 10-32 plug (QX) to BNC plug (AC) Cable assembly consists of the following... | |
| Low noise, coaxial, 30 awg (7/38), green TFE cable for HALT & HASS testing, 30-ft, SS Hex 10-32 plug (QX) to BNC plug (AC) Cable assembly consists of the following... | |
| Low noise, coaxial, 30 awg (7/38), green TFE cable for HALT & HASS testing, 50-ft, SS Hex 10-32 plug (QX) to BNC plug (AC) Cable assembly consists of the following... | |
| Low-cost, black coaxial cable (RG58/U), 10-ft, 2-socket enviro sealed splash proof boot to BNC plug Cable assembly consists of the following components: Model 012 cabling Model AE connector Model AC... | |
| Low-cost, black coaxial cable (RG58/U), 10-ft, military 2-pin conn. to BNC plug Cable assembly consists of the following components: Model 012 cabling Model AM connector Model AC connector | |
| Low-cost, black coaxial cable (RG58/U), 20-ft, 2-socket enviro sealed splash proof boot to BNC plug Cable assembly consists of the following components: Model 012 cabling Model AE connector Model AC... | |
| Low-cost, black coaxial cable (RG58/U), 20-ft, BNC plug to BNC plug Cable assembly consists of the following components: Model 012 cabling Model AC connectors | |
| Low-cost, black coaxial cable (RG58/U), 20-ft, military 2-pin conn. to BNC plug Cable assembly consists of the following components: Model 012 cabling Model AM connector Model AC connector | |
| Low-cost, black coaxial cable (RG58/U), 3-ft, BNC plug to BNC plug Cable assembly consists of the following components: Model 012 cabling Model AC connectors | |
| Low-cost, black coaxial cable (RG58/U), 30-ft, BNC plug to BNC plug Cable assembly consists of the following components: Model 012 cabling Model AC connectors | |
| Low-cost, black coaxial cable (RG58/U), 50-ft, 2-socket enviro sealed splash proof boot to BNC plug Cable assembly consists of the following components: Model 012 cabling Model AE connector Model AC... | |
| Low-cost, black coaxial cable (RG58/U), 50-ft, BNC plug to BNC plug Cable assembly consists of the following components: Model 012 cabling Model AC connectors | |
| Low-cost, black coaxial cable (RG58/U),10-ft, BNC plug to BNC plug Cable assembly consists of the following components: Model 012 cabling Model AC connectors | |
| Low-noise coaxial cable, blue TFE jacket, 1-ft, 10-32 plug to BNC jack Cable assembly consists of the following components: Model 003 cabling Model EB connector Model AB connector | |
| Low-noise coaxial cable, blue TFE jacket, 10-ft, 10-32 coaxial plug to BNC plug Cable assembly consists of the following components: Model 003 cabling Model EB connector Model AC connector | |
| Low-noise coaxial cable, blue TFE jacket, 10-ft, 5-44 plug to 10-32 plug Cable assembly consists of the following components: Model 003 cabling Model AG connector Model EB connector | |
| Low-noise coaxial cable, blue TFE jacket, 10-ft, BNC plug to BNC plug Cable assembly consists of the following components: Model 003 cabling Model AC connectors | |
| Low-noise coaxial cable, blue TFE jacket, 10-ft, M3 plug to 10-32 plug Cable assembly consists of the following components: Model 003 cabling Model EP connector Model EB connector | |
| Low-noise coaxial cable, blue TFE jacket, 10-ft, micro 5-44 plug to BNC plug Cable assembly consists of the following components: Model 003 cabling Model AG connector Model AC connector | |
| Low-noise coaxial cable, blue TFE jacket, 10-ft, SMB female plug to BNC plug Cable assembly consists of the following components: Model 003 cabling Model FW connector Model AC connector | |
| Low-noise coaxial cable, blue TFE jacket, 100-ft, 10-32 plug to 10-32 plug | |
| Low-noise coaxial cable, blue TFE jacket, 2-ft, 10-32 plug to BNC jack | |
| Low-noise coaxial cable, blue TFE jacket, 20-ft, 10-32 coaxial plug to BNC plug Cable assembly consists of the following components: Model 003 cabling Model EB connector Model AC connector | |
| Low-noise coaxial cable, blue TFE jacket, 20-ft, 5-44 plug to 10-32 plug Cable assembly consists of the following components: Model 003 cabling Model AG connector Model EB connector | |
| Low-noise coaxial cable, blue TFE jacket, 20-ft, BNC plug to BNC plug Cable assembly consists of the following components: Model 003 cabling Model AC connectors | |
| Low-noise coaxial cable, blue TFE jacket, 20-ft, M3 plug to 10-32 plug Cable assembly consists of the following components: Model 003 cabling Model EP connector Model EB connector | |
| Low-noise coaxial cable, blue TFE jacket, 20-ft, micro 5-44 plug to BNC plug Cable assembly consists of the following components: Model 003 cabling Model AG connector Model AC connector | |
| Low-noise coaxial cable, blue TFE jacket, 3-ft, 10-32 coaxial plug to BNC plug Cable assembly consists of the following components: Model 003 cabling Model EB connector Model AC connector | |
| Low-noise coaxial cable, blue TFE jacket, 3-ft, 10-32 plug to BNC jack Cable assembly consists of the following components: Model 003 cabling Model EB connector Model AB connector | |
| Low-noise coaxial cable, blue TFE jacket, 3-ft, 5-44 plug to 10-32 plug Cable assembly consists of the following components: Model 003 cabling Model AG connector Model EB connector | |
| Low-noise coaxial cable, blue TFE jacket, 3-ft, BNC plug to BNC plug Cable assembly consists of the following components: Model 003 cabling Model AC connectors | |
| Low-noise coaxial cable, blue TFE jacket, 3-ft, micro 5-44 plug to BNC plug Cable assembly consists of the following components: Model 003 cabling Model AG connector Model AC connector | |
| Low-noise coaxial cable, blue TFE jacket, 30-ft, 10-32 coaxial hex plug, wire lock to BNC plug | |
| Low-noise coaxial cable, blue TFE jacket, 30-ft, 10-32 coaxial plug to BNC plug Cable assembly consists of the following components: Model 003 cabling Model EB connector Model AC connector | |
| Low-noise coaxial cable, blue TFE jacket, 30-ft, 5-44 plug to 10-32 plug Cable assembly consists of the following components: Model 003 cabling Model AG connector Model EB connector | |
| Low-noise coaxial cable, blue TFE jacket, 30-ft, micro 5-44 plug to BNC plug Cable assembly consists of the following components: Model 003 cabling Model AG connector Model AC connector | |
| Low-noise coaxial cable, blue TFE jacket, 30-ft, SMB female plug to BNC plug | |
| Low-noise coaxial cable, blue TFE jacket, 35 inch length, 10-32 coaxial plug, right angle to 10-32 plug, spring-loaded | |
| Low-noise coaxial cable, blue TFE jacket, 5-ft, 10-32 coaxial plug to BNC plug Cable assembly consists of the following components: Model 003 cabling Model EB connector Model AC connector | |
| Low-noise coaxial cable, blue TFE jacket, 5-ft, 5-44 plug to 10-32 plug Cable assembly consists of the following components: Model 003 cabling Model AG connector Model EB connector | |
| Low-noise coaxial cable, blue TFE jacket, 5-ft, M3 plug to 10-32 plug Cable assembly consists of the following components: Model 003 cabling Model EP connector Model EB connector | |
| Low-noise coaxial cable, blue TFE jacket, 50-ft, 10-32 coaxial plug to BNC plug Cable assembly consists of the following components: Model 003 cabling Model EB connector Model AC connector | |
| Low-noise coaxial cable, blue TFE jacket, 50-ft, 5-44 coaxial plug to blunt cut | |
| Low-noise, blue, coaxial, TFE cable, 3-ft, 10-32 coaxial plug to BNC plug, RoHS compliant Cable assembly consists of the following components: Model 003 cabling Model EB connector Model AC connector... | |
| Miniature, lightweight, black coaxial cable, vinyl insulation jacket, 10-ft, 5-44 plug to 10-32 plug Cable assembly consists of the following components: Model 018 cabling Model AG connector Model EB connector... | |
| Miniature, lightweight, black coaxial cable, vinyl insulation jacket, 10-ft, 5-44 plug to BNC plug Cable assembly consists of the following components: Model 018 cabling Model AG connector Model AC connector... | |
| Miniature, lightweight, black coaxial cable, vinyl insulation jacket, 20-ft, 5-44 plug to 10-32 plug Cable assembly consists of the following components: Model 018 cabling Model AG connector Model EB connector... | |
| Miniature, lightweight, black coaxial cable, vinyl insulation jacket, 20-ft, 5-44 plug to BNC plug Cable assembly consists of the following components: Model 018 cabling Model AG connector Model AC connector... | |
| Miniature, lightweight, black coaxial cable, vinyl insulation jacket, 3-ft, 5-44 plug to 10-32 plug Cable assembly consists of the following components: Model 018 cabling Model AG connector Model EB connector... | |
| Miniature, lightweight, black coaxial cable, vinyl insulation jacket, 3-ft, 5-44 plug to BNC plug Cable assembly consists of the following components: Model 018 cabling Model AG connector Model AC connector... | |
| Miniature, lightweight, black coaxial cable, vinyl insulation jacket, 30-ft, 5-44 plug to BNC plug Cable assembly consists of the following components: Model 018 cabling Model AG connector Model AC connector... | |
| Miniature, lightweight, black coaxial cable, vinyl insulation jacket, 5-ft, 5-44 plug to 10-32 plug Cable assembly consists of the following components: Model 018 cabling Model AG connector Model EB connector... | |
| Miniature, lightweight, black coaxial cable, vinyl insulation jacket, 5-ft, 5-44 plug to BNC plug Cable assembly consists of the following components: Model 018 cabling Model AG connector Model AC connector... | |
| Miniature, lightweight, coax, 28 awg, black PVC cable (price per foot) | |
| Miniature, lightweight, coax, 28 awg, black PVC cable (price per meter) | |
| Miniature, low-noise, blue coaxial cable, 10-ft, 3-56 plug to 10-32 plug Cable assembly consists of the following components: Model 030 cabling Model EK connector Model EB connector | |
| Miniature, low-noise, blue coaxial cable, 10-ft, 3-56 plug to BNC plug Cable assembly consists of the following components: Model 030 cabling Model EK connector Model AC connector | |
| Miniature, low-noise, blue coaxial cable, 10-ft, M3 plug to 10-32 plug Cable assembly consists of the following components: Model 030 cabling Model EP connector Model EB connector | |
| Miniature, low-noise, blue coaxial cable, 20-ft, 3-56 plug to 10-32 plug Cable assembly consists of the following components: Model 030 cabling Model EK connector Model EB connector | |
| Miniature, low-noise, blue coaxial cable, 20-ft, 3-56 plug to BNC plug Cable assembly consists of the following components: Model 030 cabling Model EK connector Model AC connector | |
| Miniature, low-noise, blue coaxial cable, 20-ft, M3 plug to 10-32 plug Cable assembly consists of the following components: Model 030 cabling Model EP connector Model EB connector | |
| Miniature, low-noise, blue coaxial cable, 3-ft, 3-56 plug to 10-32 plug Cable assembly consists of the following components: Model 030 cabling Model EK connector Model EB connector | |
| Miniature, low-noise, blue coaxial cable, 30-ft, 3-56 plug to 10-32 plug Cable assembly consists of the following components: Model 030 cabling Model EK connector Model EB connector | |
| Miniature, low-noise, blue coaxial cable, 30-ft, 3-56 plug to BNC plug Cable assembly consists of the following components: Model 030 cabling Model EK connector Model AC connector | |
| Miniature, low-noise, blue coaxial cable, 5-ft, 3-56 plug to 10-32 plug Cable assembly consists of the following components: Model 030 cabling Model EK connector Model EB connector | |
| Miniature, low-noise, blue coaxial cable, 5-ft, 3-56 plug to BNC plug Cable assembly consists of the following components: Model 030 cabling Model EK connector Model AC connector | |
| Miniature, low-noise, blue coaxial cable, 50-ft, 3-56 plug to 10-32 plug Cable assembly consists of the following components: Model 030 cabling Model EK connector Model EB connector | |
| Miniature, low-noise, blue coaxial cable, 50-ft, 3-56 plug to BNC plug Cable assembly consists of the following components: Model 030 cabling Model EK connector Model AC connector | |
| Miniature, low-noise, coax, 34 awg (7/42), blue FEP cable (price per foot) | |
| Pigtail leads, stripped and tinned to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 1 feet of 4-conductor, polyurethane jacket... | |
| Pigtail leads, stripped and tinned to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 10 feet of 4-conductor, polyurethane jacket... | |
| Pigtail leads, stripped and tinned to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC with 10 feet of 4-conductor, polyurethane jacket | |
| PVC coaxial cable (RG58U) | |
| Triple splice assembly for 4-conductor cable to (3) 1-ft coaxial cables each to blunt cut. | |
| Triple splice assembly with (3) 1-ft coaxial cables each with a BNC to Triple splice assembly for 4-conductor cable to (3 with 20 feet of 4-conductor, polyurethane jacket | |
| Triple splice assembly with (3) 1-ft coaxial cables each with a BNC to Triple splice assembly for 4-conductor cable to (3 with 30 feet of 4-conductor, polyurethane jacket | |
| Triple splice assembly with (3) 1-ft coaxial cables each with a BNC to Triple splice assembly for 4-conductor cable to (3 with 5 meters of 4-conductor, polyurethane jacket | |
| Triple splice assembly with (3) 1-ft coaxial cables each with a BNC to Triple splice assembly for 4-conductor cable to (3 with 50 feet of 4-conductor, polyurethane jacket |