PCB Piezotronics, Inc. Datasheets for Impact Hammers

Impact hammers are used in structural and modal analysis to determine component or system response to impacts of varying amplitude and duration. A hammer with a force transducer in its head is paired with an accelerometer on the component being tested to compare impact and response.
Impact Hammers: Learn more

Product Name Notes
Impact Hammer
Large-sledge Impulse Hammer w/force sensor & tips, 0 to 5k lbf, 1 mV/lbf (0.23 mV/N), 12-lb head, TEDS
Large-sledge Impulse Hammer w/force sensor & tips, 0 to 5k lbf, 1 mV/lbf (0.23 mV/N), 12-lb head.
Miniature Instrumented Impulse Hammer, 0 to 50 lbf
Modally Tuned® Impulse Hammer w/force sensor and tips, 0 to 100 lbf, 50 mV/lbf (11.2 mV/N), TEDS 1.0
Modally Tuned® Impulse Hammer w/force sensor and tips, 0 to 100 lbf, 50 mV/lbf (11.2 mV/N)
Modally Tuned® Impulse Hammer w/force sensor and tips, 0 to 1000 lbf, 5 mV/lbf (1.1 mV/N), TEDS 1.0
Modally Tuned® Impulse Hammer w/force sensor and tips, 0 to 1k lbf, 5 mV/lbf (1.1 mV/N)
Modally Tuned® Impulse Hammer w/force sensor and tips, 0 to 500 lbf, 10 mV/lbf (2.2 mV/N), TEDS 1.0
Modally Tuned® Impulse Hammer w/force sensor and tips, 0 to 5k lbf, 1 mV/lbf (0.23 mV/N)
Platinum Stock Products; Modally Tuned® Impulse Hammer w/force sensor and tips, 0 to 500 lbf, 10 mV/lbf (2.2 mV/N)
Short-sledge Impulse Hammer w/force sensor & tips, 0 to 5k lbf, 1 mV/lbf (0.23 mV/N), 2.4-lb head, TEDS 1.0
Short-sledge Impulse Hammer w/force sensor & tips, 0 to 5k lbf, 1 mV/lbf (0.23 mV/N), 2.4-lb head