Armstrong International Datasheets for Tempering Valves and Thermally Actuated Valves
Tempering valves and thermally actuated valves contain a thermal sensing component that opens or closes in response to temperature changes.
Tempering Valves and Thermally Actuated Valves: Learn more
Product Name | Notes |
---|---|
Armstrong’s OB-2000 is a high-performance externally piloted temperature regulator for large-capacity applications such as heat exchangers, steam coils, steam dryers, plating tanks and parts washers. Self-actuated and requiring no external... | |
Armstrong’s OB-2000L is a high-performance externally piloted temperature regulator for large-capacity, low pressure applications. Self-actuated and requiring no external energy source, the OB-2000 comes with main valve, pilot valve and... | |
Armstrong’s thermostatic radiator valves are offered in straight, angle and reversed angle patterns. Thermostatic operators provide accurate and automatic control of space temperature. They are ideal for hot water and... | |
The Armstrong OB-30/31 is a direct-acting temperature regulator that requires no external source for operation. Simple and compact, the unit is suitable for a wide variety of heating/cooling applications. Installing,... |