PCB Piezotronics, Inc. Datasheets for Tachometers
Tachometers are used to measure the velocity of a rotating object. They operate on the principle that a driven motor (i.e., a motor operated as a generator) produces a voltage that is proportional to the angular velocity of the motor shaft.
Tachometers: Learn more
Product Name | Notes |
---|---|
ICP® Laser Tachometer, BNC output, continuous laser operation, up to 100000 RPM, 20 in (0.5 m) operating range, includes mounting bracket and retro-reflective tape |