PCB Piezotronics, Inc. Datasheets for Multiconductor Cables
Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more
| Product Name | Notes |
|---|---|
| 042 CABLE WITH 3/16" SS ARMOR (price per foot) | |
| 10-32 Coaxial Coupler (10-32 jack to 10-32 jack) Joins two cables terminating in 10-32 coaxial plugs. Impedance: 50 Ohms Hex Head Size: 0.25 in (6.35 mm) Body Material: Brass Body... | |
| 10-conductor, 28 awg (40/44), shielded, polyurethane cable (price per foot) | |
| 2 feet of 042 cable with molded 8-Pin male M12 connector, terminated to 4-pin Lemo connector | |
| 2-cond. twisted/shielded pair, coiled polyurethane cable, 6-ft, 2-pin MIL w/ env. sealed backshell, extended strain relief to 3-pin plug, quick disconnect conn. Coiled cable, 6 ft., 2-socket super MIL with... | |
| 2-cond. twisted/shielded pair, coiled polyurethane cable, 6-ft, 2-pin MIL w/ env. sealed backshell, extended strain relief to 5-pin Turck conn. Coiled cable, 6 ft., 2-socket super MIL with extended strain... | |
| 2-cond. twisted/shielded pair, coiled polyurethane cable, 6-ft, 2-pin MIL w/ env. sealed backshell, extended strain relief to 7-pin LEMO connector Coiled cable, 6 ft., 2-socket super MIL with extended strain... | |
| 2-cond. twisted/shielded pair, coiled polyurethane cable, 6-ft, 2-pin MIL w/ env. sealed backshell, extended strain relief to BNC plug Coiled cable, 6 ft., 2-socket super MIL with extended strain relief... | |
| 2-cond. twisted/shielded pair, polyurethane jacket cable, 1-ft, 3-socket jack, quick disconnect conn. to 7-pin LEMO conn. Two-conductor twisted pair polyurethane cable, 1 ft., 3-socket half breakaway connector to 7-pin LEMO... | |
| 2-cond. twisted/shielded pair, polyurethane jacket cable, 1-ft, 3-socket jack, quick disconnect conn. to BNC plug Two-conductor twisted pair polyurethane cable, 1 ft., 3-socket half breakaway connector to BNC plug | |
| 2-conductor twisted/shielded pair, polyurethane jacket cable, 1-ft, 3-socket jack, quick disconnect conn. to 5-pin Turck conn. Two-conductor twisted pair polyurethane cable, 1 ft., 3-socket half breakaway connector to 5-pin turck... | |
| 2-conductor, twisted/shielded pair, FEP cable (price per meter) | |
| 2-socket MIL with ext strain relief to 25-pin, D-style connector for use with CSI 2100, 2110, & 2120 data collectors with 10 feet of Coiled, general purpose, polyurethane Coiled cable,... | |
| 2-socket MIL with ext strain relief to 25-pin, D-style connector for use with CSI 2100, 2110, & 2120 data collectors with 6 feet of Coiled, general purpose, polyurethane Coiled cable,... | |
| 24-conductor cable (12 twisted pair) with overall shield and PVC jacket, 0.61" dia. (for interface boxes) (price per foot) | |
| 3-conductor cable (price per meter) | |
| 3-conductor, twisted/shielded pair, FEP cable (price per meter) | |
| 3-socket half breakaway connector to 25-pin, D-style connector for use with CSI 2100, 2110, & 2120 data collectors with 1 feet of General purpose, polyurethane jacket Two-conductor twisted pair polyurethane... | |
| 3-socket half breakaway connector to 25-pin, D-style connector for use with SKF data collectors with 1 feet of General purpose, polyurethane jacket Two-conductor twisted pair polyurethane cable, 1 ft., 3-socket... | |
| 3-socket half breakaway connector to 6-pin Fischer style connector for use with DLI data collectors with 1 feet of General purpose, polyurethane jacket Two-conductor twisted pair polyurethane cable, 1 ft.,... | |
| 4-cond. twisted/shielded pair, polyurethane jacket cable, 10-ft, 4-socket MIL-type MS3116 connector to triple-splice assembly to (3) BNC plugs, shield grounded | |
| 4-conductor twisted shielded, high temperature FEP cable (price per meter) | |
| 4-conductor, 30 awg (7/38), twisted bundle, shielded, FEP cable (price per foot) | |
| 4-conductor, 32 awg (7/40), shielded, flexible silicone cable (price per foot) | |
| 4-conductor, 34 awg, twisted bundle, low noise, shielded, lightweight FEP cable (price per foot) | |
| 4-conductor, 34 awg, twisted bundle, low noise, shielded, polyurethane cable (price per foot) | |
| 4-conductor, 36 awg, twisted bundle, shielded, flexible lightweight silicone cable (price per foot) | |
| 4-conductor, shielded polyurethane jacket cable, 0.250" dia. (price per meter) | |
| 4-conductor, shielded, blue polyurethane jacket cable with drain wire | |
| 4-conductor, shielded, high temperature FEP cable (price per feet) | |
| 4-conductor, shielded, polyurethane jacket cable (price per feet) | |
| 4-conductor, shielded, polyurethane jacket cable with drain wire (price per feet) | |
| 4-conductor, shielded, stainless steel armor-jacketed, polyurethane cable, 0.312" dia. (price per foot) | |
| 4-conductor, shielded, stainless steel armor-jacketed, polyurethane cable, 0.312" dia. (price per meter) | |
| 6 foot cable assembly 5-Pin M12 to 5-Pin Brad Harrison used with CSI A0643TX Triaxial Accelerometer | |
| 9-socket plug (for DC triaxial accels) **Requires special tooling for assembly – No sales except PCB locations that have the tooling and procedures** (mates to the GJ connector) | |
| Armor jacketed polyurethane cable, 2-conductor, twisted pair w/drain, shielded | |
| BNC 'T' connector (BNC plug to 2 BNC jacks) | |
| BNC coupler (BNC jack to BNC jack) | |
| Bulkhead feed-thru (BNC jack to 10-32 jack) | |
| Bundled coaxial cables, 16-channels, 10-ft, DB-37 male conn. to (16) BNC plugs | |
| Cable adaptor (10-32 jack to BNC jack) | |
| Connector adaptor (10-32 plug to BNC jack) | |
| CUSTOM CABLE, 048AP020BZ-10 Armor-jacketed PTFE cable, aluminum 2-socket MIL to blunt cut, 20 ft. total length, 10 ft. armored | |
| CUSTOM CABLE, 048AP030BZ-10 Armor-jacketed PTFE cable, aluminum 2-socket MIL to blunt cut, 30 ft. total length, 10 ft. armored | |
| CUSTOM CABLE, 050LQ010AC Coiled cable, 10 ft., 2-socket super MIL with extended strain relief for route-based data collection to BNC plug | |
| CUSTOM CABLE, 055BP010BZ Heavy duty two-conductor shielded twisted pair cable with PTFE jacket, 10 ft., high-temp aluminum 2-socket MIL to blunt cut, for use up to 325 deg F (163... | |
| CUSTOM CABLE, 055BP020BZ Heavy duty two-conductor shielded twisted pair cable with PTFE jacket, 20 ft., high-temp aluminum 2-socket MIL to blunt cut, for use up to 325 deg F (163... | |
| CUSTOM CABLE, 055BP030BZ Heavy duty two-conductor shielded twisted pair cable with PTFE jacket, 30 ft., high-temp aluminum 2-socket MIL to blunt cut, for use up to 325 deg F (163... | |
| CUSTOM CABLE, 055EC060BZ | |
| CUSTOM CABLE, 055EC210BZ | |
| CUSTOM CABLE, 055EC230BZ | |
| CUSTOM CABLE, 055EC270BZ | |
| CUSTOM CABLE, 055EC280BZ | |
| CUSTOM CABLE, 055EC290BZ | |
| CUSTOM CABLE, 055EC310BZ | |
| CUSTOM CABLE, 055EC325BZ | |
| CUSTOM CABLE, 3027A/120 | |
| CUSTOM CABLE, 3027A/240 | |
| CUSTOM CABLE, 3027AM3/120 | |
| CUSTOM CABLE, 3027AM3/240 | |
| CUSTOM CABLE, 3027AM3/360 | |
| CUSTOM CABLE, 3027AM3/600 | |
| CUSTOM CABLE, 3027AVM13/120 | |
| CUSTOM CABLE, 3027AVM13/240 | |
| CUSTOM CABLE, 6907M2/120 | |
| Detachable front panel display and programmer for Model 682A06 Universal Transmitter This detachable display should be used in conjunction with model 682A06 universal transmitter. It can be used on multiple... | |
| Echo® Programming Cable with RS232 to mini USB connector for programming Echo® sensors Model 070A87 is a special RS-232 adapter cable with a DB9 connector to a Micro USB connector... | |
| Echo® Receiver Serial Cable with 9-pin RS232 to 13 pin MIL connector Model 009M201 is a special RS-232 serial cable with a DB9 connector to a MIL style bayonet connector... | |
| General purpose, lightweight, 2-conductor, 30 awg (7/38), twisted, shielded, FEP cable (price per foot) | |
| Hardline, 2-conductor, 26 awg, silicon dioxide dielectric (-94 to +1400 F) (price per foot) ***Maximum cable length is 33ft (10m)*** | |
| High temperature armor jacketed FEP cable, 2-conductor, twisted pair w/drain, shielded | |
| High temperature FEP cable, 2-conductor twisted pair w/drain, shielded, w/ 304 stainless steel overbraid | |
| High temperature FEP cable, 2-conductor twisted pair w/drain, shielded | |
| High temperature FEP cable, 2-conductor twisted pair, shielded | |
| High temperature FEP cable, 3-conductor twisted, shielded | |
| Industrial, 2-conductor, 20 awg (19/32), twisted, shielded, 22 awg drain, polyurethane cable (price per foot) | |
| Low outgassing, 4-conductor, 32 awg (7/40), shielded (85%), FEP cable (price per foot) | |
| Microdot right-angle connector adaptor (10-32 jack to 10-32 plug) | |
| Miniature twisted pair, 36 awg (7/44), red/black, PTFE cable (price per foot) | |
| Multi-conductor ribbon cable, 3-ft, 9-pin female to (1) 9 pin male and (1) 9-pin female conn. | |
| Multi-conductor shielded cable, ruggedized, 10-ft, DB50 female to (16) BNC plugs (Wired for PCB equipment ONLY) | |
| Multi-conductor shielded cable, ruggedized, 25-ft, DB50 female to (16) BNC plugs (Wired for PCB equipment ONLY) | |
| Multi-conductor shielded cable, ruggedized, 5-ft, DB50 female to (16) BNC plugs (Wired for PCB equipment ONLY) | |
| Multi-conductor, flat ribbon cable, 10-ft, DB50 female to DB50 male (Wired for PCB equipment ONLY) | |
| Multi-conductor, shielded flat ribbon cable, 15-ft, DB50 female to DB50 male (Wired for PCB equipment ONLY) | |
| Multi-conductor, shielded flat ribbon cable, 50-ft, DB50 female to DB50 male (Wired for PCB equipment ONLY) | |
| Polyurethane cable with blue jacket, 2-conductor twisted pair w/drain, shielded | |
| Polyurethane cable, 2-conductor twisted pair w/ drain, shielded | |
| Polyurethane cable, 2-conductor twisted pair w/drain, shielded, 120-ft, 2-socket, molded composite connector (MIL-C-5015 compatible) to BNC plug | |
| Polyurethane cable, 2-conductor twisted pair w/drain, shielded, 150-ft, 2-socket, molded composite connector (MIL-C-5015 compatible) to BNC plug | |
| Polyurethane cable, 2-conductor twisted pair w/drain, shielded | |
| Polyurethane cable, 2-conductor, twisted pair, shielded | |
| Polyurethane cable, 3-conductor twisted, shielded | |
| Polyurethane mini cable, 4-conductor twisted, shielded (0.170" dia) | |
| PTFE cable, 2-conductor twisted pair with/drain, shielded | |
| PVC cable, 32-conductor, twisted pairs, overall shielded | |
| Right-angle adaptor (BNC jack to BNC plug) Impedance: 50 Ohm | |
| Scope input adaptor (10-32 jack to BNC plug) | |
| Solder connector adaptor (10-32 plug to solder terminal, straight pins for both terminals) | |
| SPEEDVUE CABLE ASSEMBLY 6 FT | |
| Summing block, (4) 10-32 jack inputs to (1) BNC output (for charge output sensors only) Summing Block for Charge Output Sensors allows the addition of up to four charge inputs... | |
| Twisted pair, 30 awg (7/38), red/white, PTFE cable (price per foot) | |
| Very high temperature low noise PFA cable, 2-conductor, twisted pair, shielded |