PCB Piezotronics, Inc. Datasheets for Vibration Sensors
Vibration sensors cover sensors and other instruments used for measuring vibration and acceleration.
Vibration Sensors: Learn more
| Product Name | Notes |
|---|---|
| 4-20MA SENSOR | |
| Dual output (vibration/raw acceleration vibration) vibration sensor, 4 to 20 mA output, 0 to 1.0 in/sec RMS, 10 to 1k Hz, top exit, 3-pin conn | |
| Dual output (vibration/temperatu re) vibration sensor, 4 to 20 mA output, 0 to 1.0 in/sec pk, 3 to 1k Hz, top exit, 4-pin bayonet conn | |
| Dual output (vibration/temperatu re) vibration sensor, 4 to 20 mA output, 0 to 2.0 in/sec pk, 3 to 1k Hz, top exit, 4-pin bayonet conn | |
| Echo® Wireless Vibration Sensor, 868 MHz | |
| Echo® Wireless Vibration Sensor, 916 MHz | |
| Electronic vibration switch, external ICP®, 0-1.5 ips, AC powered, 10A form C relays, external BNC, dual cord grip interface 685B series electronic vibration switch with external sensor (not supplied), 0-1.5... | |
| Electronic vibration switch, internal accelerometer, 0-1.5 in/sec pk, AC powered, dual Form C relays, standard enclosure, two ports with 1/2" NPT conduit hubs | |
| Electronic vibration switch, internal accelerometer, 1-1.5 in/sec peak measurement range, 24 VDC powered, dual form C relays, Two ports with 1/2" NPT conduit hubs | |
| Electronic vibration switch, internal ICP®, 0-1.5 ips, AC powered, 10A form C relays, dual cord grips 685B series electronic vibration switch with internal sensor, 0-1.5 ips scale factor, 85-245 Vac... | |
| Electronic vibration switch, internal ICP®, 0-1.5 ips, AC powered,10A form C relays, Class 1 Div 1, groups B,C,D, dual 1/2" NPT conn. This model is a pre-configured stock version of... | |
| Electronic vibration switch | |
| Electronic vibration switch 685B series electronic vibration switch with internal sensor, 0-1.5 ips scale factor, 85-245 Vac power, 10A Form C relays, single 1/2" NPT conduit hub, CSA approved. This... | |
| Handheld vibration meter kit includes: 687A02 meter, 603C01 sensor, 050BQ006AC cable, 070A47 headphones, 080A131 magnet | |
| Handheld vibration meter measures acceleration, velocity, and complies with ISO 2954 & ISO 10816 Handheld vibration meter with BNC jack input and 1/8" stereo jack headphone connection. Available with 10... | |
| High temperature vibration sensor, 4 to 20 mA output, 0 to 1.0 in/sec pk, 3 to 1k Hz, top exit, 2-pin conn | |
| High temperature vibration sensor, 4 to 20 mA output, 0 to 1.0 in/sec pk, 3 to 1k Hz, top exit, terminal block | |
| High temperature vibration sensor, 4 to 20 mA output, 0 to 2.0 in/sec pk, 3 to 1k Hz, top exit, 2-pin conn | |
| High temperature, industrial vibration sensor, 4 to 20 mA output, 0 to 1 in/sec RMS, 10 to 1k Hz, top exit, 2-pin conn | |
| Industrial vibration sensor, 4 to 20 mA output, 0 to 0.5 in/sec pk, 3 to 1k Hz, top exit, 10-ft integral armor cable | |
| Industrial vibration sensor, 4 to 20 mA output, 0 to 0.5 in/sec pk, 3 to 1k Hz, top exit, 10-ft integral cable | |
| Industrial vibration sensor, 4 to 20 mA output, 0 to 0.5 in/sec RMS, 10 to 1k Hz, top exit, 10-ft integral armor cable | |
| Industrial vibration sensor, 4 to 20 mA output, 0 to 0.5 in/sec RMS, 10 to 1k Hz, top exit, 10-ft integral cable | |
| Industrial vibration sensor, 4 to 20 mA output, 0 to 0.5 in/sec RMS, 10 to 1k Hz, top exit, 2-pin conn. | |
| Industrial vibration sensor, 4 to 20 mA output, 0 to 0.5 in/sec RMS, 10 to 1k Hz, top exit, 2-pin conn | |
| Industrial vibration sensor, 4 to 20 mA output, 0 to 1 in/sec pk, 3 to 1k Hz, side exit, 10-ft integral armor cable | |
| Industrial vibration sensor, 4 to 20 mA output, 0 to 1 in/sec pk, 3 to 1k Hz, side exit, 10-ft integral cable | |
| Industrial vibration sensor, 4 to 20 mA output, 0 to 1 in/sec pk, 3 to 1k Hz, side exit, 2-pin conn. | |
| Industrial vibration sensor, 4 to 20 mA output, 0 to 1 in/sec pk, 3 to 1k Hz, top exit, 10-ft integral armor cable | |
| Industrial vibration sensor, 4 to 20 mA output, 0 to 1 in/sec pk, 3 to 1k Hz, top exit, 10-ft integral cable | |
| Industrial vibration sensor, 4 to 20 mA output, 0 to 1 in/sec RMS, 10 to 1k Hz, side exit, 2-pin conn. | |
| Industrial vibration sensor, 4 to 20 mA output, 0 to 1 in/sec RMS, 10 to 1k Hz, top exit, 10-ft integral armor cable | |
| Industrial vibration sensor, 4 to 20 mA output, 0 to 1 in/sec RMS, 10 to 1k Hz, top exit, 10-ft integral cable | |
| Industrial vibration sensor, 4 to 20 mA output, 0 to 1.0 in/sec pk, 3 to 1k Hz, top exit, terminal block | |
| Industrial vibration sensor, 4 to 20 mA output, 0 to 1.0 in/sec RMS, 10 to 1k Hz side exit, 2-pin conn | |
| Industrial vibration sensor, 4 to 20 mA output, 0 to 10 g’s RMS, 3 to 10k Hz, top exit, 2-pin conn | |
| Industrial vibration sensor, 4 to 20 mA output, 0 to 10 g's RMS, 3 to 10k Hz, top exit, 2-pin conn. | |
| Industrial vibration sensor, 4 to 20 mA output, 0 to 10 g's RMS, 3 to 1k Hz, top exit, 2-pin conn. | |
| Industrial vibration sensor, 4 to 20 mA output, 0 to 10 g's RMS, 3 to 5k Hz, top exit, 2-pin conn. | |
| Industrial vibration sensor, 4 to 20 ma output, 0 to 2 in/sec pk, 3 to 1 k Hz side exit, 10-ft integral armor cable | |
| Industrial vibration sensor, 4 to 20 mA output, 0 to 2 in/sec pk, 3 to 1k Hz, top exit, 10-ft integral armor cable | |
| Industrial vibration sensor, 4 to 20 mA output, 0 to 2 in/sec RMS, 10 to 1k Hz, top exit, 2-pin conn. | |
| Industrial vibration sensor, 4 to 20 mA output, 0 to 2.0 in/sec pk, 3 to 1k Hz, top exit, 10-ft integral cable | |
| Industrial vibration sensor, 4 to 20 mA output, 0 to 2.0 in/sec pk, 3 to 1k Hz, top exit, terminal block | |
| Industrial vibration sensor, 4 to 20 mA output, 0 to 40 mils pk-pk, 1.5 to 300 Hz, top exit, 2-pin conn | |
| Industrial vibration sensor, 4 to 20 mA output, 0 to 5 g’s RMS, 3 to 5k Hz, top exit, 2-pin conn | |
| Industrial vibration sensor, 4 to 20 mA output, 0 to 5 g's RMS, 3 to 1k Hz, top exit, 2-pin conn. | |
| Industrial vibration sensor, 4 to 20 mA output, 0 to 5 g's RMS, 3 to 5k Hz, top exit, 2-pin conn. | |
| Intrinsically safe (CSA only) vibration sensor, 4 to 20 mA output, 0 to 1 in/sec pk, 3 to 1k Hz, top exit, 36” flying leads | |
| Intrinsically safe (CSA only) vibration sensor, 4 to 20 mA output, 0 to 2 in/sec pk, 3 to 1k Hz, top exit, 36” flying leads | |
| Intrinsically safe Industrial vibration sensor, 4 to 20 mA output, 0 to 0.5 in/sec pk, 3 to 1k Hz, top exit, 2-pin conn | |
| Intrinsically safe vibration sensor, 4 to 20 mA output, 0 to 1 in/sec pk, 3 to 1k Hz, top exit, 2-pin conn. | |
| Intrinsically safe vibration sensor, 4 to 20 mA output, 0 to 2 in/sec pk, 3 to 1k Hz, top exit, 2-pin conn. | |
| Intrinsically-safe USB programmable electronic vibration switch with 2-pin MIL-C-5015 connector The 686B01 Smart Vibration Switch is a low cost versatile and fully USB Programmable electronic vibration switch that replaces unreliable... | |
| Intrinsically-safe vibration sensor, 4 to 20 mA output, 0 to 0.5 in/sec RMS, 10 to 1k Hz side exit, 2-pin conn | |
| Intrinsically-safe vibration sensor, 4 to 20 mA output, 0 to 0.5 in/sec RMS, 10 to 1k Hz, top exit, 2-pin conn | |
| Intrinsically-safe vibration sensor, 4 to 20 mA output, 0 to 1.0 in/sec pk, 3 to 1k Hz, top exit, 2-pin conn | |
| Intrinsically-safe vibration sensor, 4 to 20 mA output, 0 to 1.0 in/sec pk, 3 to 1k Hz, top exit, terminal block with conduit elbow | |
| Intrinsically-safe vibration sensor, 4 to 20 mA output, 0 to 1.0 in/sec RMS, 10 to 1k Hz, top exit, 2-pin conn | |
| Intrinsically-safe vibration sensor, 4 to 20 mA output, 0 to 1.0 in/sec rms, 3 to 1k Hz, top exit, terminal block with conduit elbow | |
| Intrinsically-safe vibration sensor, 4 to 20 mA output, 0 to 10 g's RMS, 3 to 10k Hz, top exit, 2-pin conn | |
| Intrinsically-safe vibration sensor, 4 to 20 mA output, 0 to 2.0 in/sec pk, 3 to 1k Hz, top exit, 2-pin conn | |
| Intrinsically-safe vibration sensor, 4 to 20 mA output, 0 to 2.0 in/sec pk, 3 to 1k Hz, top exit, terminal block with conduit elbow | |
| Intrinsically-safe vibration sensor, 4 to 20 mA output, 0 to 2.0 in/sec RMS, 10 to 1k Hz, top exit, 2-pin conn | |
| Intrinsically-safe vibration sensor, 4 to 20 mA output, 0 to 2.0 in/sec RMS, 3 to 1k Hz, top exit, 2-pin conn | |
| Intrinsically-safe vibration sensor, 4 to 20 mA output, 0 to 2.0 in/sec RMS, 3 to 1k Hz, top exit, terminal block with conduit elbow | |
| Intrinsically-safe, dual output (vibration/temperatu re) vibration sensor, 4 to 20 mA output, 0 to 1.0 in/sec RMS, 10 to 1k Hz, top exit, 4-pin bayonet conn | |
| Intrinsically-safe, USB-programmable electronic vibration switch, relay output, 0.25 to 5 in/sec pk, 7 to 1k Hz, top exit, terminal block and conduit elbow The Model 686B7x series of the Smart... | |
| Linear adjust mechanical switch, 0 to 7 g’s, 0 to 100 Hz, pushbutton and remote (120 VAC) reset | |
| Linear adjust mechanical switch, 0 to 7 g’s, 0 to 100 Hz, pushbutton and remote (24 VDC) reset | |
| Linear adjust mechanical switch, 0 to 7 g’s, 0 to 100 Hz, pushbutton and remote (240 VAC) reset | |
| Linear adjust mechanical switch, 0 to 7 g’s, 0 to 100 Hz, pushbutton reset Patent Pending linear adjust design innovation provides better control over trip sensitivity | |
| Mechanical vibration switch with CSA and UL approvals, 0 to 7 G's pk, 0 to 100 Hz Mechanical vibration switch, 0- 7 g pk, 0-6000 cpm, latching relay, single form... | |
| Modulated current & 4-20 mA vibration sensor USB power supply. Provides voltage output for connection to test sensor input of portable vibration calibrator. | |
| Platinum Stock Products: DIN rail mount vibration transmitter (for use w/ICP sensor), 4-20 mA outputs for vibration and temperature, 0-5/0-10 VDC output for vibration, raw vibration output, 3 Hz to... | |
| Platinum Stock Products; Bearing Fault Detector (BFD), DIN rail mount vibration transmitter (for use w/ICP sensor), dual 4-20 mA outputs for overall and peak vibration | |
| Platinum Stock Products; Industrial vibration sensor, 4 to 20 mA output, 0 to 1 in/sec pk, 3 to 1k Hz, top exit, 2-pin conn | |
| Platinum Stock Products; Industrial vibration sensor, 4 to 20 mA output, 0 to 1 in/sec RMS, 10 to 1k Hz, top exit, 2-pin conn | |
| Platinum Stock Products;Industrial vibration sensor, 4 to 20 mA output, 0 to 0.5 in/sec pk, 3 to 1k Hz, top exit, 2-pin conn. | |
| Platinum Stock Products;Industrial vibration sensor, 4 to 20 mA output, 0 to 1 in/sec RMS, 10 to 1k Hz, top exit, 2-pin conn. | |
| Platinum Stock Products;Industrial vibration sensor, 4 to 20 mA output, 0 to 2 in/sec pk, 3 to 1k Hz, top exit, 2-pin conn. | |
| Same as model number CS640B91 except substitute the normal conduit elbow (100-7094-90) with an Appleton enclosure (APP GRLB100-A) which has a grounding lug. | |
| Same as model number CS640B92 except substitute the normal conduit elbow (100-7094-90) with an Appleton enclosure (APP GRLB100-A) which has a grounding lug. | |
| Stainless Steel Switch box with expansion jack and six PGME07 cord grips S | |
| Switch box module with switched & continuous outputs, 12 channels, terminal strip input, vib & temp jack, for use with Models 691C43/44/45/46 | |
| Switch box with switched & continous outputs, 10" x 8" x 6" NEMA 4X (IP66) fiberglass enc, 12 channels, terminal strip input, vib & temp jack and two-pin MIL connector... | |
| Switch box with switched & continous outputs, 10" x 8" x 6" NEMA 4X (IP66) fiberglass enc, 6 channels, terminal strip input, vib & temp jack and two-pin MIL connector... | |
| Switch box with switched & continuous outputs, 10" x 8" x 6" NEMA 4X (IP66) fiberglass enc, 12 ch, terminal strip input, vib & temp jack and two-pin MIL connector... | |
| Switch box with switched & continuous outputs, 10" x 8" x 6" NEMA 4X (IP66) fiberglass enc, 12 channels, terminal strip input, vib & temp jack and two-pin MIL connector... | |
| Switch box with switched & continuous outputs, 10" x 8" x 6" NEMA 4X (IP66) fiberglass enclosure, 12 channels, terminal strip input, vib & temp jack and two-pin MIL connector... | |
| Switch box with switched & continuous outputs, 10" x 8" x 6" NEMA 4X (IP66) fiberglass enclosure, 6 channels, terminal strip input, vib & temp jack and two-pin MIL connector... | |
| Switch box with switched & continuous outputs, 20" x 16" x 10" NEMA 4X (IP66) fiberglass enclosure, 24 channels, terminal strip input, vib & temp jack and two-pin MIL connector... | |
| Switch box with switched & continuous outputs, 20" x 16" x 10" NEMA 4X (IP66) fiberglass enclosure, 48 channels, terminal strip input, vib & temp jack and two-pin MIL connector... | |
| Switch box with switched & continuous outputs, 20" x 16" x 10"NEMA 4X (IP66) fiberglass enclosure, 36 channels, terminal strip input, vib & temp jack and two-pin MIL connector outputs,... | |
| Three channel vibration meter for general and human vibration. Includes CBL217-01, sensors not included For more information see http://www.larsondav is.com/products/huma nvibration-hvm200 | |
| Three-wire low-power vibration sensor USB power supply. Provides 5 VDC excitation voltage drawing USB power from portable vibration calibrators. Terminal strip landings for power, signal and ground, BNC output | |
| USB-programmable electronic vibration switch, relay output, 0.25 to 5 in/sec pk, 2 to 1k Hz, top exit, 2-pin conn The 686C01 Smart Vibration Switch is a low cost versatile and... |