TSI Incorporated Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| A Differential Mobility Analyzer (DMA) is an integral part of a sub micrometer size classification system. Model 3085A is one of three DMAs designed for use with the TSI model... | |
| A key component of our Scanning Mobility Particle Sizer™ (SMPS™) systems. Differential Mobility Analyzer 3081 is one of two DMAs designed for use with TSI Series 3080 Electrostatic Classifiers. It comes standard... | |
| A key component of our Scanning Mobility Particle Sizer™ (SMPS™) systems. The Differential Mobility Analyzer 3081A is one of three DMAs designed for use with TSI Series 3082 Electrostatic Classifiers. | |
| A key component of our Scanning Mobility Particle Sizer™ (SMPS™) systems. The Differential Mobility Analyzer Model 3085A is one of three Differential Mobility Analyzers (DMAs) designed for use with TSI... | |
| Aerosol neutralization is an important component of aerosol science and engineering. Neutralizing aerosol particles can reduce electrostatic losses of particles within tubing or to other surfaces. Neutralization is also critical... | |
| Automated Filter Tester Model 3160 determines the pressure drop and fractional efficiency at different particle sizes (15 to 800 nm) in order to obtain the most penetrating particle size (MPPS) of... | |
| Collimated light sheet optics model 610024 is specially designed for combustion diagnostics use. LIGHTSHEET COLLIMATOR Features & Benefits Adjustable light sheet thickness to obtain true planar measurement Parallel and uniform... | |
| Component for certain Fluid Mechanics products Microscope Nikon TE2000S W/EPI | |
| Continuing with the tradition of providing the best solution to velocity and sizing measurements, the FlowSizer™ Data Acquisition and Analysis Software Version 4.3 is the latest release for the Laser... | |
| Designed to be used with the Electrostatic Classifier 3082 and Nano Enhancer Condensation Particle Counter 3757. A key component of our 1nm Scanning Mobility Particle Sizer™ (SMPS™) System, Model 3086... | |
| For applications that are not possible with our automated filter testers, TSI offers the Component Filter Test System (CFTS) Model 3150. It provides flexibility by using components that best meet... | |
| Full-feature gas flow analyzer capable of testing most types of ventilators plus other medical equipment. Certifier® Flow Analyzer Plus Ventilator Test System 4080 is the full-feature system capable of testing virtually... | |
| Low-cost gas flow analyzer capable of testing multiple ventilator parameters. The Certifier® Flow Analyzer 4070 Ventilator Test System is capable of testing multiple parameters of ventilator performance. It is designed to measure air, oxygen,... | |
| Models 128, 129, 130 and 131 are High Flow Impactors (HFI) ideal for sampling particles at low concentrations (pristine environments), for collecting more mass per stage as compared with conventional... | |
| MOUDI™ impactors are classic, precise cascade impactors with sharp cut-size, low internal-loss characteristics, and high accuracy. These cascade impactors provide sharp cut-sizes, low internal losses, and high accuracy in a non-rotating configuration... | |
| MOUDI-II™ and NanoMOUDI-II impactors are second generation Micro-Orifice, Uniform-Deposit Impactors from MSP. These impactors are noted for their superior aerodynamic design, sharp cut-size, and low particle loss characteristics. Up to 6000... | |
| MSP's, a Division of TSI, NGI is a high performance cascade impactor with seven stages. The NGI is the standard used in USP guidelines. This product is also featured in... | |
| Quality control ensures that filters and filter media perform to their specifications. Filter Tester Model 3140 uses aerosolized oil droplets and highly sensitive condensation particle counters (CPCs) to measure filtration... | |
| The Aerosol Electrometer 3068B provides accurate measurements of electrical current and flow rate. It measures total net charge on aerosol particles from 0.002 to 5 µm. When paired with a... | |
| The Automated Filter Tester Model 8130A continues to be the best solution for testing particulate respirator filters, disposable filtering face pieces, and a wide assortment of filter media. TSI filter... | |
| The CBRN Mask Protection Assessment Test System 8020M tests how well a CBRN mask fits. Modern CBRN (Chemical, Biological, Radiological, Nuclear)masks are capable of a high degree of protection, but ONLY... | |
| The Electrical Aerosol Neutralizer Model 1090 offers an alternative to traditional radioactive neutralizers, frequently required for aerosol measurement applications. Due to increasingly stringent local, state and national regulations, obtaining a... | |
| The LaserPulse Synchronizer Model 610036 from TSI is a programmable master timing control unit for use in Particle Image Velocimetry (PIV) applications. Synchronizer for Global Imaging systems Features & Benefits... | |
| The Mini-MOUDI™ Impactor is a precision, high-accuracy impactor with a 2.0 L/min sampling flow rate and a small physical size. The Mini-MOUDI is available with 6, 8, and 10 impaction... | |
| The new PortaCount® Respirator Fit Tester is a quantitative respirator fit tester. It features intelligent touchscreen solutions that support respiratory protection programs from training through compliance. The Best Fit Test... | |
| The Personal Impactor is a lightweight personal sampler for collecting airborne particles in the PM2.5 and PM10 size ranges. PM2.5 and PM10 particles are airborne particles less than 2.5 µm... | |
| The PortaCount® Pro Respirator Fit Tester is the easy way to reliably fit test any tight-fitting respirators. The Best Fit Test is now the Fastest PortaCount® Respirator Fit Tester complies... | |
| The PortaCount® Pro+ Respirator Fit Tester can fit test SCBAs, respirators, N95, P1 and P2 respirators. The Best Fit Test is now the Fastest PortaCount® Respirator Fit Tester complies with... | |
| The PortaCount® Respirat or Fit Tester 8040 is a quantitative respirator fit tester. It features intelligent touchscreen solutions that support respiratory protection programs from training through compliance. The Best Fit Test... | |
| The Real-Time, Quartz Crystal Microbalance (QCM) MOUDI™ impactor is a precision research-grade impactor with real-time mass detection based on QCM sensors. The impactor has a 2.5-µm inlet and six QCM... | |
| The TSI RV 100 Series Phase Doppler Receiver has optimized optical design for the most reliable phase Doppler measurements over the widest dynamic range. 1D PDPA REC 106mm CA, 500... | |
| The TSI RV 70 Series Phase Doppler Receiver has optimized optical design for the most reliable phase Doppler measurements over the widest dynamic range. 1D PDPA REC 72 mm CA,... |