The PortaCount® Pro Respirator Fit Tester is the easy way to reliably fit test any tight-fitting respirators.
The Best Fit Test is now the Fastest
PortaCount® Respirator Fit Tester complies with new OSHA Modified CNC Protocols.
LEARN MORE
The PortaCount® Pro Respirator Fit Tester 8030 eliminates the guesswork associated with tedious and error-prone qualitative fit test methods. No other respirator fit tester can quantitatively fit test so many types of respirators - gas masks, SCBAs, respirators, even disposables (for fit testing N95, P1 & P2 disposable respirators, see the PortaCount Pro+ Respirator Fit Tester). If the mask requires fit testing, count on the PortaCount Pro fit tester to provide the fastest and easiest HSE (UK) and OSHA (US)-compliant fit test method.
Applications
Quantitative respirator fit testing (QNFT)
Disposable filtering-facepiece fit testing for Series 100/99/P3/HEPA masks
Half mask fit testing
Full-face mask fit testing
Gas mask fit testing
PAPR mask fit testing
SCBA mask fit testing
Included items
PortaCount Pro respirator fit tester
AC adapter with universal plug set
Alcohol cartridge
Alcohol fill capsule
Storage cap
Two zero check filters
Model 8016 alcohol supplies
3/16 and 1/4 inch hose adapters
Two spare alcohol wicks
Carrying case
FitPro+ Fit Test Software CD
Flash memory drive (1GB)
USB cable
Operation & service manual
Two-year warranty.
TSI Mask Sample Adapter Kit Model Numbers can be found here.
Features & Benefits
Compatible with new Modified CNC Protocols
OSHA, CSA, HSE and ANSI Compliant for all tight-fitting respirators, including series 99, 100, and FFP3 filtering facepiece
Measures fit factors greater than 10,000
Automates fit testing with FitPro+™ Fit Test Software
Standalone operation - no external computer required
Use with external computer to generate reports and print fit test cards
Color touchscreen enables operation via touch of a finger, pen or stylus
The PortaCount® Pro Respirator Fit Tester is the easy way to reliably fit test any tight-fitting respirators.
The Best Fit Test is now the Fastest
PortaCount® Respirator Fit Tester complies with new OSHA Modified CNC Protocols.
LEARN MORE
The PortaCount® Pro Respirator Fit Tester 8030 eliminates the guesswork associated with tedious and error-prone qualitative fit test methods. No other respirator fit tester can quantitatively fit test so many types of respirators - gas masks, SCBAs, respirators, even disposables (for fit testing N95, P1 & P2 disposable respirators, see the PortaCount Pro+ Respirator Fit Tester). If the mask requires fit testing, count on the PortaCount Pro fit tester to provide the fastest and easiest HSE (UK) and OSHA (US)-compliant fit test method.
Applications
- Quantitative respirator fit testing (QNFT)
- Disposable filtering-facepiece fit testing for Series 100/99/P3/HEPA masks
- Half mask fit testing
- Full-face mask fit testing
- Gas mask fit testing
- PAPR mask fit testing
- SCBA mask fit testing
Included items
- PortaCount Pro respirator fit tester
- AC adapter with universal plug set
- Alcohol cartridge
- Alcohol fill capsule
- Storage cap
- Two zero check filters
- Model 8016 alcohol supplies
- 3/16 and 1/4 inch hose adapters
- Two spare alcohol wicks
- Carrying case
- FitPro+ Fit Test Software CD
- Flash memory drive (1GB)
- USB cable
- Operation & service manual
- Two-year warranty.
TSI Mask Sample Adapter Kit Model Numbers can be found here.
Features & Benefits
- Compatible with new Modified CNC Protocols
- OSHA, CSA, HSE and ANSI Compliant for all tight-fitting respirators, including series 99, 100, and FFP3 filtering facepiece
- Measures fit factors greater than 10,000
- Automates fit testing with FitPro+™ Fit Test Software
- Standalone operation - no external computer required
- Use with external computer to generate reports and print fit test cards
- Color touchscreen enables operation via touch of a finger, pen or stylus