Nanmac Corporation Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| Insulated electrial Feed-Thrus provide a read-to-use device, from two to twelve insulated electrical wires per unit. Having flexible insulated leads on the persure side and various connection options on the... | |
| The F7-LCD is a head mounted digital indicator, including a non-isolated F11-40 Temperature Transmitter. Both the LCD display and the temperature transmitter are installed within an aluminum general purpose connector... | |
| Available in two materials, the standard material is good to 400 degrees Fahrenheit. The high temperature material is good to 800 degrees Fahrenheit. All high temperature jacks are color coded... | |
| The F7-LCD-SP indicator is a heavy-duty LCD indicato installed within a NEMA 4 housing and includes an isolated, EX rated temperature transmitter with 4-20 mAmp o put. Designed for field... | |
| The standard jack Circuit Box is available from one to six jacks and in to materials. Standard material jacks are good to 400 degrees Fahrenheit. High temperature jacks are good... | |
| This device utilizes the patented Self-Renewing Thermocouple junction design. This very special design proves low millisecond response times to temperature changes. Also, the sensing tip is thermally isolated from the... |