Available in two materials, the standard material is good to 400 degrees Fahrenheit. The high temperature material is good to 800 degrees Fahrenheit. All high temperature jacks are color coded red.’ All standard jacks are coded per thermocouple calibration. Standard thermocouple calibration symbols and color codes are easily visible from the front. NOTES:
All panels are 3/32 inch steel frame.
All thermocouple calibrations and copper jacks are available.
For 800°F units, add suffix “-HT” for High Temperature, to the part number.
Numbering sequence begins at 1 unless otherwise noted.
Special panels with up to 240 circuits are available, contact factory.
When ordering, specify part number and calibration. Example. F8-2-K
Available in two materials, the standard material is good to 400 degrees Fahrenheit. The high temperature material is good to 800 degrees Fahrenheit. All high temperature jacks are color coded red.’ All standard jacks are coded per thermocouple calibration. Standard thermocouple calibration symbols and color codes are easily visible from the front.
NOTES:
- All panels are 3/32 inch steel frame.
- All thermocouple calibrations and copper jacks are available.
- For 800°F units, add suffix “-HT” for High Temperature, to the part number.
- Numbering sequence begins at 1 unless otherwise noted.
- Special panels with up to 240 circuits are available, contact factory.
- When ordering, specify part number and calibration. Example. F8-2-K