Hamamatsu Photonics Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Product Name Notes
Compact, easy-to-use driver circuit The C9118-01 CMOS driver circuit is designed for photodiode arrays with amplifier.The C9118-01 operates a linear image sensor by just inputting two signals (M-CLK and M-RESET)...
Dual channel optics are simple… in principle. In practice, designing a device that enables quick, stable alignment and delivers images with minimal distortions over a large field of view requires...
Heatsink for TE-cooled detector (for two-color detector K3413 series) The cooling (heat dissipation) capacity is about 35 ℃ relative to the ambient temperature 25 ℃.
Heatsink for TE-cooled detector (TO-8 package) The cooling (heat dissipation) capacity is about 35 ℃ relative to the ambient temperature 25 ℃.
Heatsink for TE-cooled detector (TO-8 package) The cooling (heat dissipation) capacity is about 40 ℃ relative to the ambient temperature 25 ℃.
L9873 PhotoIonizer is easy to setup and use since it operates by monotype power supply to DC 24 V only available on most production lines.
LED light sources mainly designed for adjusting the sensitivity of PMT(photomultiplier tubes) and PMT modules. The L11416 series is a test tube type easily mounted in lab devices such as...
LED light sources mainly designed for adjusting the sensitivity of PMT(photomultiplier tubes) and PMT modules. The L11494 series is a plate type designed to be placed on a sample stage.
Low noise amplifier for infrared detector (InAs, InAsSb) The C4159 series is a high gain and low noise amplifier for Hamamatsu various infrared detectors. By connecting a detector and supplying...
Low noise amplifier for infrared detector (InAs: P10090-11/-21) The C4159 series is a high gain and low noise amplifier for Hamamatsu various infrared detectors. By connecting a detector and supplying...
Low noise amplifier for infrared detector (InAs: P7163) The C4159 series is a high gain and low noise amplifier for Hamamatsu various infrared detectors. By connecting a detector and supplying...
Low noise amplifier for infrared detector (InGaAs) The C4159 series is a high gain and low noise amplifier for Hamamatsu various infrared detectors. By connecting a detector and supplying the...
Low noise amplifier for infrared detector (InSb, InAsSb, T2SL) The C4159 series is a high gain and low noise amplifier for Hamamatsu various infrared detectors. By connecting a detector and...
Low noise amplifier for infrared detector (InSb: P5968-200) The C4159 series is a high gain and low noise amplifier for Hamamatsu various infrared detectors. By connecting a detector and supplying...
MiNY PL is an inspection system for micro LED wafers using the photoluminescence (PL) measurement method. MiNY is a registered trademark of Hamamatsu Photonics K.K. (China, EU, Japan, Taiwan, USA).
Temperature controller designed for TE-cooled infrared detectors It allows easy but accurate temperature setting for the thermoelectric cooler mounted in an infrared detector. Applicable detectors - One-stage / two-stage TE-cooled...
The C17198 is an imaging device that utilizes metasurface technology for THz wave-to-electron conversion and has sensitivity in the THz wave region. It is useful as "THz beam visualizer" for...
The H17362 is a photomultiplier tube (PMT) module that utilizes metasurface technology for THz wave-to-electron conversion and has sensitivity in the THz wave region. This THz PMT module incorporates a...
The Hamamatsu Picosecond fluorescence lifetime measurement system has been developed in response to the requirements from researchers studying such materials. The streak camera, an optical time recorder with picosecond time...
The L14471 PhotoIonizer is designed to boost static charge removal performance up to the maximum. This allows removing static charges on large objects with large surface areas in a short...
The MoxiePlex® Multi-spectral imaging system captures high-resolution images of entire tissue samples stained with multiple fluorescent dyes. These images play a pivotal role in evaluating and visualizing biomarker localization...
The PhotoIonizer is a completely new type of electrostatic remover using "photoionization" for clean, easy, yet effective generation of ions. The PhotoIonizer provides big advantages over the corona discharge method...
The R17201-01 is a photomultiplier tube (PMT) that utilizes metasurface technology for THz wave-to-electron conversion and has sensitivity in the THz wave region. It utilizes field electron emission technology, and...
The SPOLD built-in process monitor constantly captures thermal information on the laser irradiation point to allow quality control during laser processing, making it ideal for use in mass-production processes such...
The W-VIEW GEMINI is an image splitting optics which provides one pair of dual wavelength images separated by a dichroic mirror onto a single camera. Simultaneous image acquisition of dual...
Valve operator for metal dewar With this valve operator, metal dewars can be re-evacuated to maintain the desired vacuum level.