Georg Fischer Piping Systems Ltd Datasheets for Pipe Fusion Machines

Pipe fusion machines are used to fuse plastic pipe and fittings. These machines are used to prepare and join thermoplastic polymer materials such as polypropylene, polyethylene, PVDF and ECTFE pipe.
Pipe Fusion Machines: Learn more

Product Name Notes
(only a rental pool machine)
(with CONNECT box, without extension cable set)
(with extension cable set & CONNECT box)
(without PVC-U parameter)
110v
230V / 2 straight plugs / 1 angled plug
230V / Angled plug
230V / Straight plug
230V
Angled plug
Automatic butt fusion machine for construction site with heating element ejection system
Automatic butt fusion machine for construction site
Automatic workshop butt fusion machine
Barcode (scanner) and manual mode version
Barcode scanner, carton box
Barcode scanner, transport box
Barcode scanner, transport case, mini Welding Book, 8m fusion cable
Barcode scanner, transport case, mini Welding Book, Swiss plug
Barcode scanner, transport case, mini Welding Book
Barcode scanner, transport case, Swiss plug
Barcode scanner, transport case
Butt fusion machine for construction site
Butt fusion machine for sanitary applications
Combined butt and socket fusion machine for industrial applications
Complete Socket Welder (Set)
Full package plus mini Welding Book, SeaDrain adapters and barcodes
IR-110 A Automated Fusion Machine
IR-225 M Fusion Machine
IR-315 A Automated Fusion Machine
Manual mode version
Manual mode, carton box
MC 110 with electric planer, electronic heater
MC 110 with manual planer, electronic heater
MD 160 Compact butt fusion machine
Metal case
MSA 4.0 with 2D barcode scanner (QR code reading)
MSE 110 E with Schuko plug
MSE 110 E without plug
MSE 110 E with Schuko plug
MSE 110 E without plug
MSE 63 E with Schuko plug
MSE 63 E without plug
MSE 63 E without plug
PP-R Welding Machine - d50-125 mm
PP-R Welding Machine Bench Type
PP-R Welding Machine Set - d50-125 mm
PP-R Welding Machine Set
PP-R Welding Moulds
RU Outer Clamp
RU Repair Unit
Socket fusion machine
Special transport crate, Swiss plug
Special transport crate
SSE 200/SSE 300 Butt fusion toolset
SSE Butt fusion tools
Standard Socket Welder
Standard transport crate, Swiss plug
Standard transport crate
Straight plug
Transport box, automatic with barcode reader
Type A heating spigots and bushes set for JIG 125
Type A heating spigots and bushes set
UltraFlow Electrofusion Machine d40 - d315 / SDR26
WBI-225 Tool
WBI-63 Tool
Welding Recorder for manually operated butt fusion machines (ECOS, TOP, GF)
With narrow clamping units for fittings
With special transport crate, Swiss plug
With special transport crate
With standard transport crate, Swiss plug
With standard transport crate
With wide clamping units for pipes
With wooden transport crate
Without crate (carton pallet only)
Without transport crate, Swiss plug
Without transport crate
With narrow clamping units for fittings
With special transport crate, Swiss plug
WM 630
Workshop butt fusion machine