Welding Recorder for manually operated butt fusion machines (ECOS, TOP, GF), housed in a robust IP65 plastic case measuring 350x300x250 mm, with a 230 V power supply and a weight of 5.000 kg. Supports user guidance through fusion steps, selection of welding standards (DVS, UNI, WIS, ISO), and storage of up to 250 welding protocols in TXT or CSV format. Features USB export, on-board printer for job-site printing, internal battery providing 10 hours of operation, and compatibility with SUVI® 50 and WR 100 recorders. Working temperature range is -10°C to +50°C.
Welding Recorder for manually operated butt fusion machines (ECOS, TOP, GF)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fusion Machines |
| Product Number | 790119451 |
| Product Name | Jointing-Tools - Butt Fusion Machines - wr-200 |