Klein Tools, Inc. Datasheets for Pry Bars
Pry bars, also known as crowbars or pinch bars, are hand tools constructed of steel which are used to remove nails and pry apart building materials in demolition and construction applications. Pry bars have an angled flattened end, sometimes forked, that allow to be used as a lever. Crowbars are designed with a curved end and angled end that allow proper leverage during nail removal.
Pry Bars: Learn more
| Product Name | Notes |
|---|---|
| CHISEL HEAD, POINTED END TYPE STEEL MATERIAL 30 INCH OVERALL LENGTH ALIGNING BOLT HOLES APPLICATION FORGED PROCESS 3/4 INCH BODY DIAMETER | |
| CLAW HEAD TYPE STEEL MATERIAL 55-1/2 INCH OVERALL LENGTH 3 INCH BODY WIDTH ALIGN WALL AND LARGE PIPE, REMOVE SHINGLE OR FLOORING, STRIPPING AND PRYING TASK APPLICATION FORGED, HARDENED PROCESS... | |
| DIAMOND POINT, GOOSENECK END TYPE CARBON MANGANESE STEEL MATERIAL 71 INCH OVERALL LENGTH LEVERING AND MOVING OBJECTS INTO PLACE WITH A LIFT AND SWIVEL MOTION APPLICATION FORGED, HEAT TREATED PROCESS... | |
| OFFSET TYPE ALLOY STEEL MATERIAL CHROME PLATED FINISH 47 INCH OVERALL LENGTH PRYING OVERHANGING ROCK APPLICATION FORGED, HEAT TREATED PROCESS 25/32 INCH BODY DIAMETER 75C MODEL | |
| OFFSET TYPE ALLOY STEEL MATERIAL CHROME PLATED FINISH 59 INCH OVERALL LENGTH PRYING OVERHANGING ROCK APPLICATION FORGED, HEAT TREATED PROCESS 25/32 INCH BODY DIAMETER 75C MODEL | |
| OFFSET TYPE ALLOY STEEL MATERIAL CHROME PLATED FINISH 71 INCH OVERALL LENGTH PRYING OVERHANGING ROCK APPLICATION FORGED, HEAT TREATED PROCESS 25/32 INCH BODY DIAMETER 75C MODEL | |
| OFFSET TYPE ALLOY STEEL MATERIAL CHROME PLATED FINISH 83 INCH OVERALL LENGTH PRYING OVERHANGING ROCK APPLICATION FORGED, HEAT TREATED PROCESS 25/32 INCH BODY DIAMETER 75C MODEL | |
| OFFSET TYPE ALLOY STEEL MATERIAL CHROME PLATED FINISH 94-1/2 INCH OVERALL LENGTH PRYING OVERHANGING ROCK APPLICATION FORGED, HEAT TREATED PROCESS 25/32 INCH BODY DIAMETER 75C MODEL | |
| OFFSET TYPE CARBON-MANGANESE STEEL MATERIAL 18 INCH OVERALL LENGTH LIFTING, SWIVEL MOTION APPLICATION FORGED, HEAT TREATED PROCESS 5/8 INCH BODY DIAMETER | |
| OFFSET TYPE CARBON-MANGANESE STEEL MATERIAL 24 INCH OVERALL LENGTH LIFTING, SWIVEL MOTION APPLICATION FORGED, HEAT TREATED PROCESS 1 INCH BODY DIAMETER | |
| OFFSET TYPE CARBON-MANGANESE STEEL MATERIAL 24 INCH OVERALL LENGTH LIFTING, SWIVEL MOTION APPLICATION FORGED, HEAT TREATED PROCESS 25/32 INCH BODY DIAMETER | |
| OFFSET TYPE CARBON-MANGANESE STEEL MATERIAL 30 INCH OVERALL LENGTH LIFTING, SWIVEL MOTION APPLICATION FORGED, HEAT TREATED PROCESS 1 INCH BODY DIAMETER | |
| OFFSET TYPE CARBON-MANGANESE STEEL MATERIAL 36 INCH OVERALL LENGTH LIFTING, SWIVEL MOTION APPLICATION FORGED, HEAT TREATED PROCESS 1 INCH BODY DIAMETER | |
| OFFSET TYPE CARBON-MANGANESE STEEL MATERIAL 59 INCH OVERALL LENGTH LIFTING, SWIVEL MOTION APPLICATION FORGED, HEAT TREATED PROCESS 1 INCH BODY DIAMETER | |
| OFFSET TYPE CARBON-MANGANESE STEEL MATERIAL 59 INCH OVERALL LENGTH LIFTING, SWIVEL MOTION APPLICATION FORGED, HEAT TREATED PROCESS 1-3/16 INCH BODY DIAMETER | |
| OFFSET TYPE CARBON-MANGANESE STEEL MATERIAL 65 INCH OVERALL LENGTH LIFTING, SWIVEL MOTION APPLICATION FORGED, HEAT TREATED PROCESS 1 INCH BODY DIAMETER | |
| OFFSET TYPE CARBON-MANGANESE STEEL MATERIAL 65 INCH OVERALL LENGTH LIFTING, SWIVEL MOTION APPLICATION FORGED, HEAT TREATED PROCESS 1-3/16 INCH BODY DIAMETER | |
| OFFSET TYPE CARBON-MANGANESE STEEL MATERIAL 71 INCH OVERALL LENGTH LIFTING, SWIVEL MOTION APPLICATION FORGED, HEAT TREATED PROCESS 1 INCH BODY DIAMETER | |
| OFFSET TYPE CARBON-MANGANESE STEEL MATERIAL 71 INCH OVERALL LENGTH LIFTING, SWIVEL MOTION APPLICATION FORGED, HEAT TREATED PROCESS 1-3/16 INCH BODY DIAMETER | |
| OFFSET TYPE CARBON-MANGANESE STEEL, ALUMINUM MATERIAL 144 INCH OVERALL LENGTH PRYING OVERHANGING ROCK APPLICATION FORGED, HEAT TREATED PROCESS 1-1/4 INCH BODY DIAMETER 75CT MODEL | |
| OFFSET TYPE CARBON-MANGANESE STEEL, ALUMINUM MATERIAL 170 INCH OVERALL LENGTH PRYING OVERHANGING ROCK APPLICATION FORGED, HEAT TREATED PROCESS 1-1/4 INCH BODY DIAMETER 75CT MODEL | |
| OFFSET TYPE CARBON-MANGANESE STEEL, ALUMINUM MATERIAL 71 INCH OVERALL LENGTH PRYING OVERHANGING ROCK APPLICATION FORGED, HEAT TREATED PROCESS 1-1/4 INCH BODY DIAMETER 75CT MODEL | |
| OFFSET TYPE CARBON-MANGANESE STEEL, ALUMINUM MATERIAL 71 INCH OVERALL LENGTH PRYING OVERHANGING ROCK APPLICATION FORGED, HEAT TREATED PROCESS 1-1/4 INCH BODY DIAMETER 75CTH MODEL | |
| OFFSET TYPE CARBON-MANGANESE STEEL, ALUMINUM MATERIAL 94-1/2 INCH OVERALL LENGTH PRYING OVERHANGING ROCK APPLICATION FORGED, HEAT TREATED PROCESS 1-1/4 INCH BODY DIAMETER 75CTH MODEL | |
| ROUND, CHISEL HEAD, POINTED END TYPE STEEL MATERIAL 30 INCH OVERALL LENGTH ALIGNING BOLT HOLE APPLICATION FORGED PROCESS 3.3 POUND WEIGHT 3/4 INCH BODY DIAMETER | |
| ROUND, CHISEL HEAD, POINTED END TYPE STEEL MATERIAL 30 INCH OVERALL LENGTH ALIGNING BOLT HOLE APPLICATION FORGED PROCESS 4.3 POUND WEIGHT 7/8 INCH BODY DIAMETER | |
| ROUND, CHISEL HEAD, POINTED END TYPE STEEL MATERIAL 36 INCH OVERALL LENGTH ALIGNING BOLT HOLE APPLICATION FORGED PROCESS 5.5 POUND WEIGHT 7/8 INCH BODY DIAMETER | |
| TAPPER TIP TYPE CARBON-MANGANESE STEEL MATERIAL 15 INCH OVERALL LENGTH LEVERING, ALIGNING APPLICATION FORGED, HEAT TREATED PROCESS 25/32 INCH BODY DIAMETER POINT DIAMETER 3/8 INCH | |
| TAPPER TIP TYPE CARBON-MANGANESE STEEL MATERIAL 15 INCH OVERALL LENGTH LEVERING, ALIGNING APPLICATION FORGED, HEAT TREATED PROCESS 5/8 INCH BODY DIAMETER POINT DIAMETER 5/16 INCH | |
| TAPPER TIP TYPE CARBON-MANGANESE STEEL MATERIAL 18 INCH OVERALL LENGTH LEVERING, ALIGNING APPLICATION FORGED, HEAT TREATED PROCESS 25/32 INCH BODY DIAMETER POINT DIAMETER 3/8 INCH | |
| TAPPER TIP TYPE CARBON-MANGANESE STEEL MATERIAL 18 INCH OVERALL LENGTH LEVERING, ALIGNING APPLICATION FORGED, HEAT TREATED PROCESS 5/8 INCH BODY DIAMETER POINT DIAMETER 5/16 INCH | |
| TAPPER TIP TYPE CARBON-MANGANESE STEEL MATERIAL 18 INCH OVERALL LENGTH PRYING, SEPARATING FLANGES, ALIGNING APPLICATION FORGED, HEAT TREATED PROCESS 5/8 INCH BODY DIAMETER CHISEL WIDTH 25/32 INCH | |
| TAPPER TIP TYPE CARBON-MANGANESE STEEL MATERIAL 24 INCH OVERALL LENGTH LEVERING, ALIGNING APPLICATION FORGED, HEAT TREATED PROCESS 25/32 INCH BODY DIAMETER POINT DIAMETER 3/8 INCH | |
| TAPPER TIP TYPE CARBON-MANGANESE STEEL MATERIAL 36 INCH OVERALL LENGTH LEVERING, ALIGNING APPLICATION FORGED, HEAT TREATED PROCESS 25/32 INCH BODY DIAMETER POINT DIAMETER 3/8 INCH | |
| TAPPER TIP TYPE STEEL MATERIAL 30 INCH OVERALL LENGTH LEVERING, PRYING AND ALIGNING APPLICATION FORGED, HEAT TREATED PROCESS 7/8 INCH BODY DIAMETER POINT DIAMETER 1/4 INCH BLADE WIDTH 1 INCH... |