Klein Tools, Inc. Datasheets for Tube and Pipe Bending Machines
Tube and Pipe Bending Machines are used to bend or coil metal pipe or tubing to a desired radius.
Tube and Pipe Bending Machines: Learn more
| Product Name | Notes |
|---|---|
| BENDER HEAD WITH HANDLE TYPE IRON MATERIAL 4 INCH BENDING RADIUS YES HANDLE INCLUDED 1/2 INCH EMT CONDUIT SIZE HANDLE COLOR ORANGE IMC/RIGID CONDUIT SIZE 1/2 INCH | |
| BENDER HEAD WITH HANDLE TYPE IRON MATERIAL 5 INCH BENDING RADIUS YES HANDLE INCLUDED 3/4 INCH EMT CONDUIT SIZE HANDLE COLOR ORANGE IMC/RIGID CONDUIT SIZE 1/2 INCH | |
| BENDER HEAD WITH HANDLE TYPE IRON MATERIAL NO HANDLE INCLUDED 1 INCH EMT CONDUIT SIZE 3/4 INCH RIGID/IMC CONDUIT SIZE | |
| BENDER HEAD WITH HANDLE TYPE IRON MATERIAL NO HANDLE INCLUDED 1/2 INCH EMT CONDUIT SIZE | |
| BENDER HEAD WITH HANDLE TYPE IRON MATERIAL NO HANDLE INCLUDED 3/4 INCH EMT CONDUIT SIZE 1/2 INCH RIGID/IMC CONDUIT SIZE | |
| BENDER HEAD WITH HANDLE TYPE IRON MATERIAL NO HANDLE INCLUDED 30 DEGREE, 45 DEGREE AND 60 DEGREE BENDING ANGLE 1 INCH EMT CONDUIT SIZE 1 INCH RIGID/IMC CONDUIT SIZE | |
| BENDER HEAD WITH HANDLE TYPE STEEL HANDLE MATERIAL 7 INCH BENDING RADIUS YES HANDLE INCLUDED 1 INCH EMT CONDUIT SIZE 3/4 INCH RIGID/IMC CONDUIT SIZE AEROHEAD[T] BRAND WEIGHT 9.6 LB... | |
| BENDER WITH HANDLE TYPE ALUMINUM MATERIAL 4 INCH BENDING RADIUS YES HANDLE INCLUDED 1/2 INCH EMT CONDUIT SIZE HANDLE COLOR ORANGE | |
| BENDER WITH HANDLE TYPE ALUMINUM MATERIAL 5 INCH BENDING RADIUS YES HANDLE INCLUDED 3/4 INCH EMT CONDUIT SIZE 1/2 INCH RIGID/IMC CONDUIT SIZE HANDLE COLOR ORANGE |