Klein Tools, Inc. Datasheets for Driver Bits
Driver bits apply torque from a screwdriver, drill, or t-handle to hardware fasteners, such as screws, bolts, or nuts.
Driver Bits: Learn more
| Product Name | Notes |
|---|---|
| #1 PHILLIPS, 1/4 INCH SLOTTED SIZE PHILLIPS, SLOTTED SCREWDRIVER BIT TYPE NUMBER OF BITS 2 | |
| #1 PHILLIPS, 3/16 INCH SLOTTED SIZE PHILLIPS, SLOTTED SCREWDRIVER BIT TYPE NUMBER OF BITS 1 | |
| #1 PHILLIPS, 3/16 INCH SLOTTED SIZE PHILLIPS, SLOTTED SCREWDRIVER BIT TYPE NUMBER OF BITS 2 | |
| #1 SIZE 1 INCH OVERALL LENGTH 1/4 INCH WIDTH ACROSS FLAT HEX SHANK TYPE SQUARE RECESS SCREWDRIVER BIT TYPE | |
| #1 SIZE 1 INCH OVERALL LENGTH HEX SHANK TYPE 1/4 INCH SHANK DIAMETER PHILLIPS SCREWDRIVER BIT TYPE SERIES PH MODEL | |
| #1 SIZE 6 INCH OVERALL LENGTH QUICK CONNECT SHANK TYPE 1/4 INCH SHANK DIAMETER SQUARE RECESS SCREWDRIVER BIT TYPE | |
| #1 SQUARE, 1/4 INCH SLOTTED SIZE SQUARE, SLOTTED SCREWDRIVER BIT TYPE NUMBER OF BITS 2 | |
| #1, #2 SIZE PHILLIPS SCREWDRIVER BIT TYPE NUMBER OF BITS 2 | |
| #1, #2 SIZE SQUARE SCREWDRIVER BIT TYPE NUMBER OF BITS 2 | |
| #10, #15 SIZE TORX SCREWDRIVER BIT TYPE NUMBER OF BITS 2 | |
| #2 PHILLIPS, #1 SQUARE SIZE PHILLIPS, SQUARE SCREWDRIVER BIT TYPE NUMBER OF BITS 2 | |
| #2 PHILLIPS, #2 SQUARE SIZE PHILLIPS, SQUARE SCREWDRIVER BIT TYPE NUMBER OF BITS 2 | |
| #2 PHILLIPS, 1/4 INCH SLOTTED SIZE PHILLIPS, SLOTTED SCREWDRIVER BIT TYPE NUMBER OF BITS 2 | |
| #2 PHILLIPS, 2 INCH SQUARE, 3/16 INCH SLOTTED SIZE 4.25 INCH OVERALL LENGTH HEX SHANK TYPE 1/4 INCH SHANK DIAMETER PHILLIPS, SQUARE RECESS, SLOTTED SCREWDRIVER BIT TYPE TYPE MAGNETIC NUT... | |
| #2 PHILLIPS, 2 INCH SQUARE, 3/16 INCH SLOTTED SIZE 5 INCH OVERALL LENGTH HEX SHANK TYPE 1/4 INCH SHANK DIAMETER PHILLIPS, SQUARE RECESS, SLOTTED SCREWDRIVER BIT TYPE TYPE MAGNETIC NUT... | |
| #2 PHILLIPS, 3/16 INCH SLOTTED SIZE PHILLIPS, SLOTTED SCREWDRIVER BIT TYPE NUMBER OF BITS 2 | |
| #2 PHILLIPS, 9/32 INCH SLOTTED SIZE PHILLIPS, SLOTTED SCREWDRIVER BIT TYPE NUMBER OF BITS 1 | |
| #2 SIZE 1 INCH OVERALL LENGTH 1/4 INCH WIDTH ACROSS FLAT HEX SHANK TYPE PHILLIPS SCREWDRIVER BIT TYPE | |
| #2 SIZE 1 INCH OVERALL LENGTH 1/4 INCH WIDTH ACROSS FLAT HEX SHANK TYPE SQUARE RECESS SCREWDRIVER BIT TYPE | |
| #2 SIZE 1 INCH OVERALL LENGTH SQUARE RECESS SCREWDRIVER BIT TYPE | |
| #2 SIZE 6 INCH OVERALL LENGTH QUICK CONNECT SHANK TYPE 1/4 INCH SHANK DIAMETER SQUARE RECESS SCREWDRIVER BIT TYPE | |
| #2 SQUARE, 3/16 INCH SLOTTED SIZE SQUARE, SLOTTED SCREWDRIVER BIT TYPE NUMBER OF BITS 2 | |
| #3 SIZE 1 INCH OVERALL LENGTH 1/4 INCH WIDTH ACROSS FLAT HEX SHANK TYPE SQUARE RECESS SCREWDRIVER BIT TYPE | |
| #3 SIZE 6 INCH OVERALL LENGTH QUICK CONNECT SHANK TYPE 1/4 INCH SHANK DIAMETER SQUARE RECESS SCREWDRIVER BIT TYPE | |
| #6, #7 SIZE TORX SCREWDRIVER BIT TYPE NUMBER OF BITS 2 | |
| 0.9 MM, 1.3 MM SIZE HEX SCREWDRIVER BIT TYPE NUMBER OF BITS 2 | |
| 1 INCH OVERALL LENGTH 1/4 INCH HEX, #1, #2 PHILIPS, 3/16 INCH, 9/32 INCH SLOTTED BIT SIZES HEX, SLOTTED, PHILIPS BIT TYPE | |
| 1.5 MM, 2 MM SIZE HEX SCREWDRIVER BIT TYPE NUMBER OF BITS 2 | |
| 1/16 INCH, 5/64 INCH SIZE HEX SCREWDRIVER BIT TYPE NUMBER OF BITS 2 | |
| 1/4 INCH HEX, #1, #2, #3 SQUARE BIT SIZES HEX, SQUARE BIT TYPE | |
| 1/4 INCH HEX, T15, T20, T25, T27, T30 TORQ BIT SIZES HEX, TORX BIT TYPE | |
| 1/8 INCH, 9/64 INCH SIZE HEX SCREWDRIVER BIT TYPE NUMBER OF BITS 2 | |
| 2.5 MM, 3 MM SIZE HEX SCREWDRIVER BIT TYPE NUMBER OF BITS 2 | |
| 3-1/2 INCH OVERALL LENGTH 1/4 INCH SLOTTED, #1, #2 PHILLIPS, #1, #2 SQUARE BIT SIZES ASSORTED, PHILLIPS, SLOTTED, SQUARE BIT TYPE | |
| 3/16 INCH SIZE 1 INCH OVERALL LENGTH 1/4 INCH WIDTH ACROSS FLAT HEX SHANK TYPE SLOTTED SCREWDRIVER BIT TYPE | |
| 3/16 INCH, 1/4 INCH SIZE SLOTTED SCREWDRIVER BIT TYPE NUMBER OF BITS 2 | |
| 3/32 INCH, 7/64 INCH SIZE HEX SCREWDRIVER BIT TYPE NUMBER OF BITS 2 | |
| 4 MM, 5 MM SIZE HEX SCREWDRIVER BIT TYPE NUMBER OF BITS 2 | |
| 5/16 INCH, 1/2 INCH SLOTTED, #2, #4 PHILLIPS BIT SIZES SLOTTED, PHILLIPS BIT TYPE | |
| 5/32 INCH, 3/16 INCH SIZE HEX SCREWDRIVER BIT TYPE NUMBER OF BITS 2 | |
| COMBINATION TIP TYPE 1 INCH OVERALL LENGTH #1 BIT SIZE PROCESS PRECISION MACHINED | |
| COMBINATION TIP TYPE 1 INCH OVERALL LENGTH #2 BIT SIZE PROCESS PRECISION MACHINED | |
| COMBINATION TIP TYPE 3.5 INCH OVERALL LENGTH #1 BIT SIZE PROCESS PRECISION MACHINED | |
| COMBINATION TIP TYPE 3.5 INCH OVERALL LENGTH #2 BIT SIZE PROCESS PRECISION MACHINED | |
| HEAT TREATED STEEL MATERIAL 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH FRACTION HEX, 2 MM, 2.5 MM, 3 MM, 4 MM, 5 MM METRIC HEX,... | |
| HEAT TREATED STEEL MATERIAL 5/32 INCH, 3/16 INCH CLUTCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH HEX, #0, #1, (3) #2, #3 PHILIPS,... | |
| PHILLIPS TYPE 1 INCH OVERALL LENGTH #2 BIT SIZE PROCESS PRECISION MACHINED, HEAT TREATED SERIES PH MODEL | |
| PHILLIPS TYPE 1 INCH OVERALL LENGTH #3 BIT SIZE PROCESS PRECISION MACHINED, HEAT TREATED SERIES PH MODEL | |
| PHILLIPS TYPE 1 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE HEX DRIVE END SHAPE #2 BIT SIZE | |
| PHILLIPS TYPE 3-1/2 INCH OVERALL LENGTH #1 BIT SIZE PROCESS PRECISION MACHINED, HEAT TREATED SERIES PH MODEL | |
| PHILLIPS TYPE 3-1/2 INCH OVERALL LENGTH #2 BIT SIZE PROCESS PRECISION MACHINED, HEAT TREATED SERIES PH MODEL | |
| PHILLIPS TYPE 3-1/2 INCH OVERALL LENGTH #3 BIT SIZE PROCESS PRECISION MACHINED, HEAT TREATED SERIES PH MODEL | |
| PHILLIPS TYPE 6 INCH OVERALL LENGTH #1 BIT SIZE PROCESS PRECISION MACHINED, HEAT TREATED SERIES PH MODEL | |
| PHILLIPS TYPE 6 INCH OVERALL LENGTH #2 BIT SIZE PROCESS PRECISION MACHINED, HEAT TREATED SERIES PH MODEL | |
| PHILLIPS TYPE 6 INCH OVERALL LENGTH #3 BIT SIZE PROCESS PRECISION MACHINED, HEAT TREATED SERIES PH MODEL | |
| PHILLIPS, SLOTTED TYPE #2 PHILLIPS, 3/16 INCH SLOTTED BIT SIZE INCLUDES (2) BIT | |
| SLOTTED TYPE 1 INCH OVERALL LENGTH 1/4 INCH BIT SIZE PROCESS PRECISION MACHINED, HEAT TREATED | |
| SLOTTED TYPE 3-1/2 INCH OVERALL LENGTH 1/4 INCH BIT SIZE PROCESS PRECISION MACHINED, HEAT TREATED | |
| SQUARE RECESS TYPE 1 INCH OVERALL LENGTH #1 BIT SIZE PROCESS PRECISION MACHINED, HEAT TREATED | |
| SQUARE RECESS TYPE 1 INCH OVERALL LENGTH #2 BIT SIZE PROCESS PRECISION MACHINED, HEAT TREATED | |
| SQUARE RECESS TYPE 1 INCH OVERALL LENGTH #3 BIT SIZE PROCESS PRECISION MACHINED, HEAT TREATED | |
| SQUARE RECESS TYPE 3-1/2 INCH OVERALL LENGTH #1 BIT SIZE PROCESS PRECISION MACHINED, HEAT TREATED | |
| SQUARE RECESS TYPE 3-1/2 INCH OVERALL LENGTH #2 BIT SIZE PROCESS PRECISION MACHINED, HEAT TREATED | |
| SQUARE RECESS TYPE 3-1/2 INCH OVERALL LENGTH #3 BIT SIZE PROCESS PRECISION MACHINED, HEAT TREATED | |
| SQUARE RECESS, SLOTTED TYPE #2 SQUARE RECESS, 3/16 INCH SLOTTED BIT SIZE PROCESS PRECISION MACHINED | |
| T15 SIZE 1 INCH OVERALL LENGTH 1/4 INCH WIDTH ACROSS FLAT HEX SHANK TYPE TORX SCREWDRIVER BIT TYPE | |
| T20 SIZE 1 INCH OVERALL LENGTH 1/4 INCH WIDTH ACROSS FLAT HEX SHANK TYPE TORX SCREWDRIVER BIT TYPE | |
| T25 SIZE 1 INCH OVERALL LENGTH 1/4 INCH WIDTH ACROSS FLAT HEX SHANK TYPE TORX SCREWDRIVER BIT TYPE | |
| T25, T27 SIZE TORX SCREWDRIVER BIT TYPE NUMBER OF BITS 2 | |
| T27 SIZE 1 INCH OVERALL LENGTH 1/4 INCH WIDTH ACROSS FLAT HEX SHANK TYPE TORX SCREWDRIVER BIT TYPE | |
| T30 SIZE 1 INCH OVERALL LENGTH 1/4 INCH WIDTH ACROSS FLAT HEX SHANK TYPE TORX SCREWDRIVER BIT TYPE | |
| T8, #10 SIZE TORX SCREWDRIVER BIT TYPE NUMBER OF BITS 2 | |
| TT15, TT20 SIZE TAMPERPROOF TORX SCREWDRIVER BIT TYPE NUMBER OF BITS 2 | |
| TT25, TT27 SIZE TAMPERPROOF TORX SCREWDRIVER BIT TYPE NUMBER OF BITS 2 | |
| TT7, TT8 SIZE TAMPERPROOF TORX SCREWDRIVER BIT TYPE NUMBER OF BITS 2 | |
| TT9, TT10 SIZE TAMPERPROOF TORX SCREWDRIVER BIT TYPE NUMBER OF BITS 2 | |
| TYPE EXTENDED BLADE BARREL | |
| TYPE HEAVY DUTY MAIN BLADE BARREL | |
| TYPE HEAVY DUTY SECONDARY BLADE BARREL | |
| TYPE STUBBY BLADE BARREL |