OFFSET TYPE
ALLOY STEEL MATERIAL
CHROME PLATED FINISH
94-1/2 INCH OVERALL LENGTH
PRYING OVERHANGING ROCK APPLICATION
FORGED, HEAT TREATED PROCESS
25/32 INCH BODY DIAMETER
75C MODEL
Klein Tools, Inc.
Done
Description
OFFSET TYPE
ALLOY STEEL MATERIAL
CHROME PLATED FINISH
94-1/2 INCH OVERALL LENGTH
PRYING OVERHANGING ROCK APPLICATION
FORGED, HEAT TREATED PROCESS
25/32 INCH BODY DIAMETER
75C MODEL
OFFSET TYPE
ALLOY STEEL MATERIAL
CHROME PLATED FINISH
94-1/2 INCH OVERALL LENGTH
PRYING OVERHANGING ROCK APPLICATION
FORGED, HEAT TREATED PROCESS
25/32 INCH BODY DIAMETER
75C MODEL