TAPPER TIP TYPE
STEEL MATERIAL
30 INCH OVERALL LENGTH
LEVERING, PRYING AND ALIGNING APPLICATION
FORGED, HEAT TREATED PROCESS
7/8 INCH BODY DIAMETER
POINT DIAMETER 1/4 INCH
BLADE WIDTH 1 INCH
Klein Tools, Inc.
Done
Description
TAPPER TIP TYPE
STEEL MATERIAL
30 INCH OVERALL LENGTH
LEVERING, PRYING AND ALIGNING APPLICATION
FORGED, HEAT TREATED PROCESS
7/8 INCH BODY DIAMETER
POINT DIAMETER 1/4 INCH
BLADE WIDTH 1 INCH
TAPPER TIP TYPE
STEEL MATERIAL
30 INCH OVERALL LENGTH
LEVERING, PRYING AND ALIGNING APPLICATION
FORGED, HEAT TREATED PROCESS
7/8 INCH BODY DIAMETER
POINT DIAMETER 1/4 INCH
BLADE WIDTH 1 INCH