OFFSET TYPE
ALLOY STEEL MATERIAL
CHROME PLATED FINISH
59 INCH OVERALL LENGTH
PRYING OVERHANGING ROCK APPLICATION
FORGED, HEAT TREATED PROCESS
25/32 INCH BODY DIAMETER
75C MODEL
Klein Tools, Inc.
Done
Description
OFFSET TYPE
ALLOY STEEL MATERIAL
CHROME PLATED FINISH
59 INCH OVERALL LENGTH
PRYING OVERHANGING ROCK APPLICATION
FORGED, HEAT TREATED PROCESS
25/32 INCH BODY DIAMETER
75C MODEL
OFFSET TYPE
ALLOY STEEL MATERIAL
CHROME PLATED FINISH
59 INCH OVERALL LENGTH
PRYING OVERHANGING ROCK APPLICATION
FORGED, HEAT TREATED PROCESS
25/32 INCH BODY DIAMETER
75C MODEL