Klein Tools, Inc. Datasheets for Clamp Meters
Clamp meters are ammeters that can measure current without the need to disconnect the wires where the measurement occurs. They provide information about current draw and current continuity in order to help users troubleshoot erratic loads and trends.
Clamp Meters: Learn more
| Product Name | Notes |
|---|---|
| 3 INCH WIDTH X 1.4 INCH DEPTH X 8.2 INCH HEIGHT SIZE BACKLIT DISPLAY TYPE ETL (CANADA AND US), CE APPROVAL (3) AAA BATTERY TYPE CASE, THERMOCOUPLE, TEST LEAD, BATTERY... | |
| DIGITAL TYPE 2.5 INCH W X 1.5 INCH D X 10.25 INCH H SIZE BACKLIT LCD DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE BATTERY, TEST LEAD,... | |
| DIGITAL TYPE 2.56 INCH W X 7.65 INCH H SIZE BACKLIT LCD DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE BATTERY, TEST LEAD, CARRYING CASE, THERMOCOUPLE INCLUSION... | |
| DIGITAL TYPE 2.7 INCH W X 1.7 INCH D X 7.5 INCH H SIZE BACKLIT LCD DISPLAY TYPE CE APPROVAL (1) 9 V BATTERY TYPE BATTERY, TEST LEAD, CARRYING CASE... | |
| DIGITAL TYPE 3 INCH W X 1.4 INCH D X 8.2 INCH H SIZE BACKLIT LCD DISPLAY TYPE ETL (CANADA AND US), CE APPROVAL (3) AAA BATTERY TYPE BATTERY, TEST... | |
| DIGITAL TYPE 3.02 INCH W X 1.61 INCH D X 8.7 INCH H SIZE BACKLIT LCD DISPLAY TYPE CE APPROVAL (3) AAA BATTERY TYPE CARRYING POUCH, TEST LEAD, THERMOCOUPLE WITH... | |
| DIGITAL TYPE 3.375 INCH W X 1.375 INCH D X 7.65 INCH H SIZE BACKLIT LCD DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE BATTERY, TEST LEAD,... | |
| DIGITAL TYPE 3.375 INCH W X 1.5 INCH D X 8.875 INCH H SIZE BACKLIT LCD DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE BATTERY, TEST LEAD,... | |
| DIGITAL TYPE 3.375 INCH WIDTH X 8.875 INCH HEIGHT SIZE UL, UL (CANADA AND US) APPROVAL AAA BATTERY TYPE TEST LEAD, BATTERY, CASE INCLUSION AC/DC VOLTAGE, AC/DC CURRENT PARAMETER MEASURED... | |
| DIGITAL TYPE 3.82 INCH W X 1.54 INCH D X 9.09 INCH H SIZE 6000 COUNT LCD DISPLAY TYPE CE APPROVAL (2) AAA BATTERY TYPE CARRYING CASE, 41 INCH TEST... | |
| DIGITAL TYPE 3.82 INCH W X 1.54 INCH D X 9.09 INCH H SIZE 6000 COUNT LCD DISPLAY TYPE CE APPROVAL (2) AAA BATTERY TYPE CARRYING CASE, TEST LEADS, THERMOCOUPLE... | |
| DIGITAL TYPE 65 MM W X 34 MM D X 179 MM H SIZE BACKLIT LCD DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE BATTERY, TEST LEAD,... | |
| DIGITAL TYPE 65 MM W X 35 MM D X 194 MM H SIZE BACKLIT LCD DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE BATTERY, TEST LEAD,... | |
| DIGITAL TYPE 65 MM W X 35 MM D X 205 MM H SIZE BACKLIT LCD DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE BATTERY, TEST LEAD,... |