TAPPER TIP TYPE
CARBON-MANGANESE STEEL MATERIAL
18 INCH OVERALL LENGTH
LEVERING, ALIGNING APPLICATION
FORGED, HEAT TREATED PROCESS
5/8 INCH BODY DIAMETER
POINT DIAMETER 5/16 INCH
Klein Tools, Inc.
Done
Description
TAPPER TIP TYPE
CARBON-MANGANESE STEEL MATERIAL
18 INCH OVERALL LENGTH
LEVERING, ALIGNING APPLICATION
FORGED, HEAT TREATED PROCESS
5/8 INCH BODY DIAMETER
POINT DIAMETER 5/16 INCH
TAPPER TIP TYPE
CARBON-MANGANESE STEEL MATERIAL
18 INCH OVERALL LENGTH
LEVERING, ALIGNING APPLICATION
FORGED, HEAT TREATED PROCESS
5/8 INCH BODY DIAMETER
POINT DIAMETER 5/16 INCH