Klein Tools, Inc. Datasheets for Wire and Cable Crimpers
Wire and cable crimpers are designed for the connection of electrical and metal components by cutting, stripping, bending, and deforming. Crimping is extensive in the electrical and metal-forming industries and was developed as a high-quality, low cost replacement for soldered terminations. This article does not reference hose crimping processes.
Wire and Cable Crimpers: Learn more
| Product Name | Notes |
|---|---|
| COAXIAL HEX STYLE TYPE FIBER OPTIC MATERIAL VDV200 SERIES RATCHETING CRIMPER FRAME USED ON RG174/RG179, BELDEN 8218 CONNECTOR TYPE 0.042 INCH, 0.068 INCH, 0.078 INCH, 0.128 INCH, 0.151 INCH, 0.178... | |
| COAXIAL HEX STYLE TYPE FIBER OPTIC MATERIAL VDV200 SERIES RATCHETING CRIMPER FRAME USED ON RG58/RG59/RG62/RG174 CONNECTOR TYPE 0.043 INCH, 0.068 INCH, 0.1 INCH, 0.137 INCH, 0.213 INCH, 0.255 INCH CAVITY... | |
| COAXIAL HEX STYLE TYPE VDV200 SERIES RATCHETING CRIMPER FRAME USED ON 18 TO 16 AWG, 14 AWG, 12 TO 10 AWG, 8 AWG WIRE SIZE NON-INSULATED TERMINAL CONNECTOR TYPE VDV205... | |
| COAXIAL HEX STYLE TYPE VDV200 SERIES RATCHETING CRIMPER FRAME USED ON 20 TO 18 AWG, 16 TO 14 AWG, 12 TO 10 AWG WIRE SIZE NON-INSULATED TERMINAL/OPEN BARREL TERMINAL CONNECTOR... | |
| COAXIAL HEX STYLE TYPE VDV200 SERIES RATCHETING CRIMPER FRAME USED ON 22 AWG, 20 AWG, 18 AWG, 16 AWG, 14 AWG, 12 AWG WIRE SIZE PIN TERMINAL INSULATED/NON-INSULA TED FERRULES... | |
| COAXIAL HEX STYLE TYPE VDV200 SERIES RATCHETING CRIMPER FRAME USED ON 22 TO 18 AWG, 16 TO 14 AWG, 12 TO 10 AWG WIRE SIZE INSULATED TERMINAL CONNECTOR TYPE VDV205... | |
| COAXIAL HEX STYLE TYPE VDV200 SERIES RATCHETING CRIMPER FRAME USED ON CATV F CONNECTORS, RG59/RG6 CONNECTOR TYPE 0.255 INCH, 0.32 INCH, 0.35 INCH CAVITY SIZE | |
| COAXIAL HEX STYLE TYPE VDV200 SERIES RATCHETING CRIMPER FRAME USED ON RG58/RG59/RG6/RG62 CONNECTOR TYPE 0.255 INCH, 0.213 INCH, 0.098 INCH, 0.068 INCH, 0.321 INCH CAVITY SIZE VDV211 MODEL | |
| COAXIAL HEX STYLE TYPE VDV200 SERIES RATCHETING CRIMPER FRAME USED ON RG58/RG59/RG6/RG62 CONNECTOR TYPE 0.256 INCH, 0.068 INCH, 0.213 INCH CAVITY SIZE VDV211 MODEL | |
| COAXIAL HEX STYLE TYPE VDV200 SERIES RATCHETING CRIMPER FRAME USED ON RG58/RG59/RG6/RG62 CONNECTOR TYPE 0.256 INCH, 0.319 INCH, 0.068 INCH, 0.213 INCH CAVITY SIZE VDV211 MODEL | |
| COAXIAL HEX STYLE TYPE VDV200 SERIES RATCHETING CRIMPER FRAME USED ON RG8/RG11/RG174/RG179 /RG213 CONNECTOR TYPE 0.1 INCH, 0.128 INCH, 0.429 INCH CAVITY SIZE VDV211 MODEL | |
| COMPACT RATCHETING, MODULAR TYPE 5-1/4 INCH 28 AWG MIN. WIRE SIZE 22 AWG MAX. WIRE SIZE YELLOW/BLACK HANDLE COLOR | |
| RATCHET TYPE 7.5 INCH 28 AWG MIN. WIRE SIZE 22 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE BLACK OXIDE STEEL BLADE MATERIAL YELLOW/BLACK HANDLE COLOR CRIMP CONNECTORS RJ22, RJ11/RJ12... | |
| TAPERED NOSE TYPE 9-3/4 INCH 22 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE CUSHIONED GRIP HANDLE TYPE PLASTIC DIPPED HANDLE MATERIAL RED HANDLE COLOR | |
| TAPERED NOSE TYPE 9-3/4 INCH 22 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE CUSHIONED GRIP HANDLE TYPE PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR |