Klein Tools, Inc. Datasheets for Pipe and Tube Cutters

Pipe and tube cutters are hand-held tools or machines that use a rotating cutting wheel, blade, or other tool head to separate a long piece of tubular material into two or more parts.
Pipe and Tube Cutters: Learn more

Product Name Notes
5 INCH OVERALL LENGTH 1/8 INCH MIN. CAPACITY 1-1/8 INCH MAX. CAPACITY
8-1/2 INCH OVERALL LENGTH 3/4 INCH PIPE, 1 INCH TUBING MAX. CAPACITY PVC CUT MATERIAL BODY MATERIAL STEEL
PROFESSIONAL MINI TYPE 1-3/4 INCH OVERALL LENGTH 1/8 INCH OUTER DIAMETER MIN. CAPACITY 5/8 INCH OUTER DIAMETER MAX. CAPACITY
PROFESSIONAL, 4-ROLLER TYPE 6-1/32 INCH OVERALL LENGTH 1/8 INCH MIN. CAPACITY 1-3/8 INCH MAX. CAPACITY STEEL, COPPER CUT MATERIAL INCLUDES CUTTING WHEEL
RATCHET TYPE 16-1/2 INCH OVERALL LENGTH 1/2 INCH MIN. CAPACITY 2 INCH MAX. CAPACITY PVC CUT MATERIAL HEAT TREATED PROCESS
RATCHET TYPE 9 INCH OVERALL LENGTH 1/2 INCH MIN. CAPACITY 1-1/4 INCH MAX. CAPACITY PVC CUT MATERIAL HEAT TREATED PROCESS
RATCHET TYPE 9 INCH OVERALL LENGTH 5/8 INCH MIN. CAPACITY 1-5/8 INCH MAX. CAPACITY PVC CUT MATERIAL