OFFSET TYPE
CARBON-MANGANESE STEEL MATERIAL
18 INCH OVERALL LENGTH
LIFTING, SWIVEL MOTION APPLICATION
FORGED, HEAT TREATED PROCESS
5/8 INCH BODY DIAMETER
Klein Tools, Inc.
Done
Description
OFFSET TYPE
CARBON-MANGANESE STEEL MATERIAL
18 INCH OVERALL LENGTH
LIFTING, SWIVEL MOTION APPLICATION
FORGED, HEAT TREATED PROCESS
5/8 INCH BODY DIAMETER
OFFSET TYPE
CARBON-MANGANESE STEEL MATERIAL
18 INCH OVERALL LENGTH
LIFTING, SWIVEL MOTION APPLICATION
FORGED, HEAT TREATED PROCESS
5/8 INCH BODY DIAMETER