TAPPER TIP TYPE
CARBON-MANGANESE STEEL MATERIAL
18 INCH OVERALL LENGTH
PRYING, SEPARATING FLANGES, ALIGNING APPLICATION
FORGED, HEAT TREATED PROCESS
5/8 INCH BODY DIAMETER
CHISEL WIDTH 25/32 INCH
Klein Tools, Inc.
Done
Description
TAPPER TIP TYPE
CARBON-MANGANESE STEEL MATERIAL
18 INCH OVERALL LENGTH
PRYING, SEPARATING FLANGES, ALIGNING APPLICATION
FORGED, HEAT TREATED PROCESS
5/8 INCH BODY DIAMETER
CHISEL WIDTH 25/32 INCH
TAPPER TIP TYPE
CARBON-MANGANESE STEEL MATERIAL
18 INCH OVERALL LENGTH
PRYING, SEPARATING FLANGES, ALIGNING APPLICATION
FORGED, HEAT TREATED PROCESS
5/8 INCH BODY DIAMETER
CHISEL WIDTH 25/32 INCH