DEWALT Industrial Tool Co. Datasheets for Driver Bits
Driver bits apply torque from a screwdriver, drill, or t-handle to hardware fasteners, such as screws, bolts, or nuts.
Driver Bits: Learn more
| Product Name | Notes |
|---|---|
| Bi-Metal Hole Saws: Hole Saw Mandrels Product Features DW1810 offers tool-free quick-release collar to prevent hole saws from locking to the mandrel DW1803 and DW1805 offer spring-loaded collar that automatically... | |
| Carbide Core Bits: One Piece Carbide Core Bits Product Features Alternating tooth design delivers increased durability and quicker centering. Tool free centering bit allows for easier removal Low friction core... | |
| Carbide Core Bits: Two Piece Carbide Core Bits Product Features Alternating tooth design delivers increased durability and quicker centering. Low friction core body provides faster drilling Two-piece design provides more... | |
| Cut Out Tool Accessories: Drywall Bits Product Features One flute design provides increased chip clearance for fast cutting (DW6601, DW6605, DW6609) Left-hand spiral directs chips and dust into wall cavity... | |
| Impact Driver Ready Accessories: Screwdriving Bits Product Features Impact Ready product designed for use in Impact Drivers and Wrenches | |
| Impact Driver Ready Accessories: Sets Product Features Includes Best In Class most common Impact Driver Accessories Includes new Patented PIVOT HOLDER - Drive Straight or in Pivot Mode Some sets... | |
| Screwdriving: 1" Bit Tips Product Features Shock-resistant tool steel for maximum durability Snub nose design for ideal fitment Advanced hardening process provides maximum durability | |
| Screwdriving: 6 in 1 Driver Product Features Quickly changes between 6 drivers to increase speed Stores all 6 drivers in 1 holder to eliminate the frustration of losing bits Includes... | |
| Screwdriving: Bit Tip Holders Product Features Shock-resistant tool steel for maximum durability Extra-strength magnet for superior bit retention Heat-treated; resists breakage and wear | |
| Screwdriving: Double Ended Bits Product Features Shock-resistant tool steel for maximum durability Hardened core for extra strength and reduced breakage Double-ended for extra versatility | |
| Screwdriving: Power Bits Product Features Shock-resistant steel for maximum durability Hardened core for extra strength and long life Heat-treated to resist breakage and wear | |
| Wood Drilling: Brad Point Bits Product Features Precise cutting edges to reduce splintering Brad point tip reduces walking Engineered flutes for clean effective chip removal | |
| Wood Drilling: Self Feed Bits Product Features Aggressive spur provides fast material penetraion Optimized cutting geometry provides longer bit life Open tooth design allows for more resharpenings 7/16" Ball groove... |